Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11AA010-I/TO
11AA010-I/TO
Active
Memory
Description:
IC EEPROM 1KBIT SGL WIRE TO92-3
Manufacturer:
Microchip Technology
Datasheet:
11AA010-I/TO Datasheet
History Price: $0.32000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
11AA010-I/TO Specification
Specification
Part No
11AA010-I/TO
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
11AA010-I/TO PDF Datasheet
11AA010-I/TO Datasheet
Click and Download: 11AA010-I/TO Datasheet
11AA010-I/TO Related Parts
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA020T-I/MNY
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8TDFN
11AA010-I/TO Compare Parts
11AA010-I/TO vs 11AA161T-I/SN
11AA010-I/TO vs 11AA161T-I/MS
11AA010-I/TO vs 11AA161T-I/MNY
11AA010-I/TO vs 11AA161-I/TO
11AA010-I/TO vs 11AA161-I/SN
11AA010-I/TO vs 11AA161-I/P
11AA010-I/TO vs 11AA161-I/MS
11AA010-I/TO vs 11AA160T-I/TT
11AA010-I/TO vs 11AA160T-I/SN
11AA010-I/TO vs 11AA160T-I/MS
11AA010-I/TO vs 11AA160T-I/MNY
11AA010-I/TO vs 11AA160-I/TO
11AA010-I/TO vs 11AA160-I/SN
11AA010-I/TO vs 11AA160-I/P
11AA010-I/TO vs 11AA160-I/MS
11AA010-I/TO vs 11AA080T-I/TT
11AA010-I/TO vs 11AA080T-I/SN
11AA010-I/TO vs 11AA080T-I/MS
11AA010-I/TO vs 11AA080T-I/MNY
11AA010-I/TO vs 11AA080-I/TO
11AA010-I/TO vs 11AA080-I/SN
11AA010-I/TO vs 11AA080-I/P
11AA010-I/TO vs 11AA080-I/MS
11AA010-I/TO vs 11AA040T-I/TT
11AA010-I/TO vs 11AA040T-I/SN
11AA010-I/TO vs 11AA040T-I/MS
11AA010-I/TO vs 11AA040T-I/MNY
11AA010-I/TO vs 11AA040-I/TO
11AA010-I/TO vs 11AA040-I/SN
11AA010-I/TO vs 11AA040-I/P
11AA010-I/TO vs 11AA040-I/MS
11AA010-I/TO vs 11AA02UIDT-I/TT
11AA010-I/TO vs 11AA02UIDT-I/SN
11AA010-I/TO vs 11AA02UID-I/SN
11AA010-I/TO vs 11AA02E64T-I/TT
11AA010-I/TO vs 11AA02E64T-I/SN
11AA010-I/TO vs 11AA02E64-I/SN
11AA010-I/TO vs 11AA02E48T-I/TT
11AA010-I/TO vs 11AA02E48T-I/SN
11AA010-I/TO vs 11AA02E48-I/SN
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad