11AA010T-I/MS
11AA010T-I/MS
Active
Description:  IC EEPROM 1KBIT SGL WIRE 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.33000
In Stock: 12400
11AA010T-I/MS Specification
Specification
Part No
11AA010T-I/MS
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
11AA010T-I/MS PDF Datasheet
11AA010T-I/MS Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA020T-I/MNY
11AA020T-I/MNY
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8TDFN
11AA010T-I/MS Description

## Microchip Technology 11AA010T-I/MS Overview

The Microchip Technology 11AA010T-I/MS is a highly reliable, low-power, and compact I2C-compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is part of the 11AAxx series of EEPROMs, specifically designed for use in applications requiring non-volatile memory for storing data such as configuration settings, calibration data, or device parameters. This device is ideal for systems that require persistent memory with low power consumption and high endurance.

## Key Features

* I2C Interface: The 11AA010T-I/MS utilizes an I2C interface for communication, offering easy integration with a wide range of microcontrollers and digital systems.
* Memory Density: It provides a 1Kb (1024 bits) memory capacity, which is ideal for storing small amounts of data in compact devices.
* Low Power Consumption: The device operates with very low power requirements, with typical active current consumption of only 400µA and standby current of 1µA, making it suitable for battery-operated applications.
* Write Endurance: The 11AA010T-I/MS has a high write endurance, with the ability to endure up to 1 million write/erase cycles, ensuring long-term reliability.
* Wide Temperature Range: It operates over a wide temperature range of -40°C to +85°C, suitable for both commercial and industrial applications.

## Electrical Characteristics

* Supply Voltage: The 11AA010T-I/MS operates over a voltage range of 1.8V to 5.5V, making it highly versatile for various system voltages.
* Operating Current: In active mode, the typical current consumption is around 400µA, while in standby mode, the current drops to just 1µA, maximizing battery life in portable devices.
* Data Retention: The device guarantees data retention of 40 years at +85°C, ensuring that stored data remains intact over long periods without power.
* I2C Clock Speed: The device supports I2C clock speeds up to 400kHz, providing fast data transfer rates for a wide range of applications.

## Memory and Performance Specifications

* Memory Size: The 11AA010T-I/MS has a 1Kb (1024 bits) memory organized in 128 x 8-bit pages, allowing it to store a small but significant amount of data.
* Page Write: The device supports 8-byte page writes, allowing for efficient data storage with minimal overhead during memory write operations.
* Byte Write: The 11AA010T-I/MS allows for byte-level writing, enabling precise updates to specific memory locations without affecting the rest of the data.
* Write Cycle Time: The device features a 5ms typical write cycle time, ensuring quick data write operations.

## Mechanical Specifications

* Package Type: The 11AA010T-I/MS comes in a small-outline (SOIC-8) package, which is ideal for space-constrained applications and efficient PCB layouts.
* Package Dimensions: The SOIC-8 package has typical dimensions of 4.9mm x 3.9mm, making it compact enough to fit into a wide range of designs.
* Lead-Free: The device is RoHS-compliant, ensuring that it meets environmental standards by eliminating harmful substances such as lead from the manufacturing process.

## Applications

The Microchip 11AA010T-I/MS is well-suited for a wide variety of applications, including:

* Consumer Electronics: Used in devices that require persistent storage for configuration data, settings, and small amounts of non-volatile information, such as home appliances, remote controls, and toys.
* Industrial Control Systems: Ideal for storing calibration data, factory settings, and system configurations in industrial control and automation systems.
* Portable Devices: Perfect for battery-powered devices, where low power consumption and small size are critical factors, such as wearable electronics and handheld instruments.
* Automotive Systems: Can be used in automotive electronics for storing diagnostic data, configuration settings, and part numbers in embedded systems.
* Smart Sensors: Useful for storing sensor calibration and configuration data in smart sensor systems that require non-volatile memory.
* Networking Equipment: Suitable for storing configuration settings and device parameters in network devices such as routers, switches, and IoT devices.

## Reliability

The 11AA010T-I/MS is designed with a focus on reliability and long-term data integrity. Key features ensuring high reliability include:

* High Write Endurance: With 1 million write/erase cycles, the device ensures consistent performance over an extended number of write operations.
* Data Retention: The device’s 40-year data retention guarantees that data remains intact even when power is disconnected for long periods, making it ideal for use in devices that may not be powered continuously.

## Conclusion

The Microchip Technology 11AA010T-I/MS is a compact, low-power, and highly reliable I2C serial EEPROM that is well-suited for applications requiring small amounts of non-volatile storage. Its low power consumption, wide voltage range, and long data retention make it ideal for battery-powered devices and systems with limited space. Whether used in consumer electronics, industrial applications, or automotive systems, the 11AA010T-I/MS provides an efficient and dependable solution for storing configuration settings, calibration data, and other critical non-volatile information.
11AA010T-I/MS Compare Parts
  • 11AA010T-I/MS vs 11AA161T-I/SN
  • 11AA010T-I/MS vs 11AA161T-I/MS
  • 11AA010T-I/MS vs 11AA161T-I/MNY
  • 11AA010T-I/MS vs 11AA161-I/TO
  • 11AA010T-I/MS vs 11AA161-I/SN
  • 11AA010T-I/MS vs 11AA161-I/P
  • 11AA010T-I/MS vs 11AA161-I/MS
  • 11AA010T-I/MS vs 11AA160T-I/TT
  • 11AA010T-I/MS vs 11AA160T-I/SN
  • 11AA010T-I/MS vs 11AA160T-I/MS
  • 11AA010T-I/MS vs 11AA160T-I/MNY
  • 11AA010T-I/MS vs 11AA160-I/TO
  • 11AA010T-I/MS vs 11AA160-I/SN
  • 11AA010T-I/MS vs 11AA160-I/P
  • 11AA010T-I/MS vs 11AA160-I/MS
  • 11AA010T-I/MS vs 11AA080T-I/TT
  • 11AA010T-I/MS vs 11AA080T-I/SN
  • 11AA010T-I/MS vs 11AA080T-I/MS
  • 11AA010T-I/MS vs 11AA080T-I/MNY
  • 11AA010T-I/MS vs 11AA080-I/TO
  • 11AA010T-I/MS vs 11AA080-I/SN
  • 11AA010T-I/MS vs 11AA080-I/P
  • 11AA010T-I/MS vs 11AA080-I/MS
  • 11AA010T-I/MS vs 11AA040T-I/TT
  • 11AA010T-I/MS vs 11AA040T-I/SN
  • 11AA010T-I/MS vs 11AA040T-I/MS
  • 11AA010T-I/MS vs 11AA040T-I/MNY
  • 11AA010T-I/MS vs 11AA040-I/TO
  • 11AA010T-I/MS vs 11AA040-I/SN
  • 11AA010T-I/MS vs 11AA040-I/P
  • 11AA010T-I/MS vs 11AA040-I/MS
  • 11AA010T-I/MS vs 11AA02UIDT-I/TT
  • 11AA010T-I/MS vs 11AA02UIDT-I/SN
  • 11AA010T-I/MS vs 11AA02UID-I/SN
  • 11AA010T-I/MS vs 11AA02E64T-I/TT
  • 11AA010T-I/MS vs 11AA02E64T-I/SN
  • 11AA010T-I/MS vs 11AA02E64-I/SN
  • 11AA010T-I/MS vs 11AA02E48T-I/TT
  • 11AA010T-I/MS vs 11AA02E48T-I/SN
  • 11AA010T-I/MS vs 11AA02E48-I/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad