AT17C020A-10JI
AT17C020A-10JI
Obsolete
Description:  IC SERIAL CONFIG PROM 2M 20PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 16400
AT17C020A-10JI Specification
Specification
Part No
AT17C020A-10JI
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
2Mb
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
AT17C020A-10JI PDF Datasheet
AT17C020A-10JI Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10CI
AT17C010-10CI
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C020A-10JI Compare Parts
  • AT17C020A-10JI vs AT18F040-30XU
  • AT17C020A-10JI vs AT18F010-30XU
  • AT17C020A-10JI vs AT18F002-30XU
  • AT17C020A-10JI vs AT17N512-10SI
  • AT17C020A-10JI vs AT17N512-10SC
  • AT17C020A-10JI vs AT17N512-10PI
  • AT17C020A-10JI vs AT17N512-10PI
  • AT17C020A-10JI vs AT17N512-10PC
  • AT17C020A-10JI vs AT17N256-10SI
  • AT17C020A-10JI vs AT17N256-10SC
  • AT17C020A-10JI vs AT17N256-10PI
  • AT17C020A-10JI vs AT17N256-10PC
  • AT17C020A-10JI vs AT17N256-10NI
  • AT17C020A-10JI vs AT17N256-10NC
  • AT17C020A-10JI vs AT17N040-10TQI
  • AT17C020A-10JI vs AT17N040-10TQC
  • AT17C020A-10JI vs AT17N010-10SI
  • AT17C020A-10JI vs AT17N010-10SC
  • AT17C020A-10JI vs AT17N010-10PI
  • AT17C020A-10JI vs AT17N010-10PC
  • AT17C020A-10JI vs AT17N002-10TQI
  • AT17C020A-10JI vs AT17N002-10TQC
  • AT17C020A-10JI vs AT17N002-10SI
  • AT17C020A-10JI vs AT17N002-10SC
  • AT17C020A-10JI vs AT17LV65A-10JI
  • AT17C020A-10JI vs AT17LV65A-10JC
  • AT17C020A-10JI vs AT17LV65-10SI
  • AT17C020A-10JI vs AT17LV65-10PI
  • AT17C020A-10JI vs AT17LV65-10PC
  • AT17C020A-10JI vs AT17LV65-10NI
  • AT17C020A-10JI vs AT17LV65-10NC
  • AT17C020A-10JI vs AT17LV65-10JI
  • AT17C020A-10JI vs AT17LV65-10JI
  • AT17C020A-10JI vs AT17LV65-10JC
  • AT17C020A-10JI vs AT17LV65-10CI
  • AT17C020A-10JI vs AT17LV65-10CC
  • AT17C020A-10JI vs AT17LV512A-10PU
  • AT17C020A-10JI vs AT17LV512A-10PI
  • AT17C020A-10JI vs AT17LV512A-10PC
  • AT17C020A-10JI vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you