AT42QT1010-MAHR
AT42QT1010-MAHR
Active
Description:  IC SENSR TOUCH/PROX 1CH 8-UDFN
Manufacturer:  Microchip Technology
History Price: $0.82000
In Stock: 28400
AT42QT1010-MAHR Specification
Specification
Part No
AT42QT1010-MAHR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
1
LED Driver Channels
-
Interface
-
Resolution
14 b
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
378.5μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN, USON
AT42QT1010-MAHR PDF Datasheet
AT42QT1010-MAHR Related Parts
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1010-MAHR Compare Parts
  • AT42QT1010-MAHR vs AT42QT2640-AU
  • AT42QT1010-MAHR vs AT42QT2161-MMU
  • AT42QT1010-MAHR vs AT42QT2161-MMU
  • AT42QT1010-MAHR vs AT42QT2160-MMUR
  • AT42QT1010-MAHR vs AT42QT2160-MMU
  • AT42QT1010-MAHR vs AT42QT2160-MMU
  • AT42QT1010-MAHR vs AT42QT2120-XUR
  • AT42QT1010-MAHR vs AT42QT2120-XU
  • AT42QT1010-MAHR vs AT42QT2120-SUR
  • AT42QT1010-MAHR vs AT42QT2120-SU
  • AT42QT1010-MAHR vs AT42QT2120-MMHR
  • AT42QT1010-MAHR vs AT42QT2120-MMH
  • AT42QT1010-MAHR vs AT42QT2100-MUR
  • AT42QT1010-MAHR vs AT42QT2100-MU
  • AT42QT1010-MAHR vs AT42QT2100-AUR
  • AT42QT1010-MAHR vs AT42QT2100-AU
  • AT42QT1010-MAHR vs AT42QT1481-AUR
  • AT42QT1010-MAHR vs AT42QT1481-AU
  • AT42QT1010-MAHR vs AT42QT1481-ANR
  • AT42QT1010-MAHR vs AT42QT1481-AN
  • AT42QT1010-MAHR vs AT42QT1245-MUR
  • AT42QT1010-MAHR vs AT42QT1245-MU
  • AT42QT1010-MAHR vs AT42QT1245-AUR
  • AT42QT1010-MAHR vs AT42QT1245-AU
  • AT42QT1010-MAHR vs AT42QT1244-MUR
  • AT42QT1010-MAHR vs AT42QT1244-MU
  • AT42QT1010-MAHR vs AT42QT1244-AUR
  • AT42QT1010-MAHR vs AT42QT1244-AU
  • AT42QT1010-MAHR vs AT42QT1111-MU
  • AT42QT1010-MAHR vs AT42QT1111-AU
  • AT42QT1010-MAHR vs AT42QT1110-MZ
  • AT42QT1010-MAHR vs AT42QT1110-MZ
  • AT42QT1010-MAHR vs AT42QT1110-MUR
  • AT42QT1010-MAHR vs AT42QT1110-MU
  • AT42QT1010-MAHR vs AT42QT1110-AZ
  • AT42QT1010-MAHR vs AT42QT1110-AZ
  • AT42QT1010-MAHR vs AT42QT1110-AUR
  • AT42QT1010-MAHR vs AT42QT1085-MUR
  • AT42QT1010-MAHR vs AT42QT1085-MU
  • AT42QT1010-MAHR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.