AT42QT1010-TSHR
AT42QT1010-TSHR
Active
Description:  IC TOUCH SENSOR 1KEY SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.82000
In Stock: 44800
AT42QT1010-TSHR Specification
Specification
Part No
AT42QT1010-TSHR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
1
LED Driver Channels
-
Interface
-
Resolution
14 b
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
378.5μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
AT42QT1010-TSHR PDF Datasheet
AT42QT1010-TSHR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1010-TSHR Description
The Microchip Technology AT42QT1010-TSHR is a capacitive touch sensor controller designed for a variety of applications, including consumer electronics, home appliances, and industrial controls. This device is part of Microchip's AT42QT family of touch sensing solutions, which are known for their reliability, ease of integration, and low power consumption. Below is a detailed overview of the AT42QT1010-TSHR, including its specifications, features, and applications.

## Overview

The AT42QT1010-TSHR is a single-channel capacitive touch sensor controller that enables touch detection for a wide range of applications. It utilizes Microchip's advanced capacitive sensing technology to provide a reliable and responsive touch interface. The device is designed to operate in various environments and can be easily integrated into existing designs.

## Key Specifications

1. Touch Sensing Technology:
- Capacitive touch sensing with a single touch channel.
- Supports both direct and projected capacitive sensing.

2. Operating Voltage:
- Supply Voltage (VDD): 1.8V to 5.5V, allowing for flexibility in power supply options.

3. Power Consumption:
- Low power consumption in active mode: Typically 1.5 mA.
- Ultra-low power consumption in sleep mode: Typically 1 µA, making it suitable for battery-operated devices.

4. Response Time:
- Fast response time: Typically less than 10 ms, ensuring a quick and responsive user experience.

5. Sensitivity:
- Adjustable sensitivity settings to accommodate different applications and environmental conditions.

6. Output Options:
- Digital output: Configurable as either a touch detection output (active high or active low) or a toggle output.
- Integrated LED driver for visual feedback, allowing for easy integration of status indicators.

7. Environmental Specifications:
- Operating Temperature Range: -40°C to +85°C, making it suitable for harsh environments.
- Humidity Range: Can operate in high humidity conditions, ensuring reliable performance.

8. Package Type:
- Available in a 10-pin MSOP (Mini Small Outline Package) or 10-pin DFN (Dual Flat No-lead) package, providing a compact footprint for space-constrained applications.

9. Calibration:
- Automatic calibration feature to adapt to environmental changes, ensuring consistent performance over time.

## Performance Characteristics

- Robust Touch Detection: The AT42QT1010-TSHR is designed to provide reliable touch detection even in the presence of noise and environmental variations. Its advanced algorithms help filter out false touches and improve accuracy.

- Ease of Integration: The device is designed for easy integration into existing designs, with minimal external components required. This simplifies the design process and reduces time to market.

- Flexible Configuration: The AT42QT1010-TSHR allows for flexible configuration options, enabling designers to tailor the touch sensing experience to their specific application needs.

## Applications

The Microchip AT42QT1010-TSHR capacitive touch sensor controller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and home appliances to provide intuitive touch interfaces.

- Home Automation: Ideal for smart home devices, allowing users to control lighting, heating, and other systems with simple touch gestures.

- Industrial Controls: Employed in industrial equipment and machinery for touch-based control panels, enhancing user interaction and safety.

- Automotive: Used in automotive applications for touch-sensitive controls in dashboards and infotainment systems.

- Medical Devices: Suitable for medical equipment where touch interfaces are required for user interaction and control.

## Conclusion

The Microchip Technology AT42QT1010-TSHR is a versatile and efficient capacitive touch sensor controller that meets the demands of modern electronic applications. With its low power consumption, robust touch detection capabilities, and ease of integration, it is an excellent choice for designers looking to implement touch interfaces in their products. Whether for consumer, industrial, automotive, or medical applications, the AT42QT1010-TSHR provides the performance and reliability needed to create intuitive and responsive user experiences.
AT42QT1010-TSHR Compare Parts
  • AT42QT1010-TSHR vs AT42QT2640-AU
  • AT42QT1010-TSHR vs AT42QT2161-MMU
  • AT42QT1010-TSHR vs AT42QT2161-MMU
  • AT42QT1010-TSHR vs AT42QT2160-MMUR
  • AT42QT1010-TSHR vs AT42QT2160-MMU
  • AT42QT1010-TSHR vs AT42QT2160-MMU
  • AT42QT1010-TSHR vs AT42QT2120-XUR
  • AT42QT1010-TSHR vs AT42QT2120-XU
  • AT42QT1010-TSHR vs AT42QT2120-SUR
  • AT42QT1010-TSHR vs AT42QT2120-SU
  • AT42QT1010-TSHR vs AT42QT2120-MMHR
  • AT42QT1010-TSHR vs AT42QT2120-MMH
  • AT42QT1010-TSHR vs AT42QT2100-MUR
  • AT42QT1010-TSHR vs AT42QT2100-MU
  • AT42QT1010-TSHR vs AT42QT2100-AUR
  • AT42QT1010-TSHR vs AT42QT2100-AU
  • AT42QT1010-TSHR vs AT42QT1481-AUR
  • AT42QT1010-TSHR vs AT42QT1481-AU
  • AT42QT1010-TSHR vs AT42QT1481-ANR
  • AT42QT1010-TSHR vs AT42QT1481-AN
  • AT42QT1010-TSHR vs AT42QT1245-MUR
  • AT42QT1010-TSHR vs AT42QT1245-MU
  • AT42QT1010-TSHR vs AT42QT1245-AUR
  • AT42QT1010-TSHR vs AT42QT1245-AU
  • AT42QT1010-TSHR vs AT42QT1244-MUR
  • AT42QT1010-TSHR vs AT42QT1244-MU
  • AT42QT1010-TSHR vs AT42QT1244-AUR
  • AT42QT1010-TSHR vs AT42QT1244-AU
  • AT42QT1010-TSHR vs AT42QT1111-MU
  • AT42QT1010-TSHR vs AT42QT1111-AU
  • AT42QT1010-TSHR vs AT42QT1110-MZ
  • AT42QT1010-TSHR vs AT42QT1110-MZ
  • AT42QT1010-TSHR vs AT42QT1110-MUR
  • AT42QT1010-TSHR vs AT42QT1110-MU
  • AT42QT1010-TSHR vs AT42QT1110-AZ
  • AT42QT1010-TSHR vs AT42QT1110-AZ
  • AT42QT1010-TSHR vs AT42QT1110-AUR
  • AT42QT1010-TSHR vs AT42QT1085-MUR
  • AT42QT1010-TSHR vs AT42QT1085-MU
  • AT42QT1010-TSHR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.