AT42QT1050-UUR
AT42QT1050-UUR
Active
Description:  5 CHANNEL QTOUCH ADC I2C SNSR IC
Manufacturer:  Microchip Technology
History Price: $1.36500
In Stock: 42400
AT42QT1050-UUR Specification
Specification
Part No
AT42QT1050-UUR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
Up to 5
LED Driver Channels
-
Interface
I2C
Resolution
-
Voltage - Supply
1.8V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
12-UFBGA, WLCSP
Supplier Device Package
12-WLCSP (1.56x1.4)
AT42QT1050-UUR PDF Datasheet
AT42QT1050-UUR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1070-MMHR
AT42QT1070-MMHR
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
AT42QT1050-UUR Description
The Microchip Technology AT42QT1050-UUR is a highly integrated capacitive touch controller designed for applications where a simple, yet reliable touch interface is needed. This device is part of Microchip's QTouch family, known for its high sensitivity and low power consumption, making it ideal for a wide range of consumer, industrial, and automotive applications.

## General Overview

The AT42QT1050-UUR is a single-chip solution that provides an easy-to-implement capacitive touch sensing interface. It supports up to 5 touch keys or buttons, allowing designers to create user-friendly, touch-based control systems. The device utilizes advanced algorithms to improve sensitivity and noise immunity, making it effective in environments with fluctuating conditions.

## Key Features

* 5 Capacitive Touch Keys: The AT42QT1050-UUR can support up to five capacitive touch buttons, ideal for use in compact touch interfaces, such as control panels and other human-machine interfaces.
* Integrated Low-Power Design: This device features a low-power architecture, making it suitable for battery-powered applications. It has a very low standby current consumption of approximately 2.5 µA, contributing to its long battery life.
* Advanced Signal Processing: The device includes advanced algorithms for touch detection, such as drift compensation and noise filtering, enhancing the reliability of touch sensing in different environments.
* Configurable Sensitivity: The touch sensitivity can be easily adjusted, allowing the system to be fine-tuned based on user preferences and application requirements.
* Automatic Calibration: The device is designed with automatic calibration, eliminating the need for manual adjustments during setup. This feature helps ensure optimal touch detection under different operating conditions.

## Electrical Characteristics

* Operating Voltage: The AT42QT1050-UUR operates within a voltage range of 1.8V to 3.6V, making it suitable for low-voltage systems, which is common in battery-powered devices.
* Current Consumption: In active mode, the current consumption is approximately 250 µA, while in low-power modes, it can drop to as low as 2.5 µA. This makes the device highly energy-efficient.
* Temperature Range: The device operates within an ambient temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments or temperature-sensitive applications.

## Touch Sensing Performance

* Capacitive Touch Inputs: It uses capacitive touch sensing technology, which detects changes in the electric field when a finger or hand comes into proximity of the sensor. This is a touchless sensing method, providing increased durability and responsiveness.
* Touch Detection Range: The touch keys are designed to detect touch with high accuracy, even under challenging environmental conditions such as moisture, dust, or varying temperatures.
* Noise Immunity: The AT42QT1050-UUR includes noise reduction features that help minimize the effects of external electromagnetic interference (EMI), ensuring reliable touch sensing in noisy environments.

## Communication Interface

* I²C Interface: The AT42QT1050-UUR supports the I²C communication protocol, enabling easy integration with microcontrollers, processors, or other digital systems. The I²C interface simplifies the connection to other components in a larger system.
* Interrupt Capabilities: It provides interrupt-driven operation, meaning that the device can notify the microcontroller when a touch event occurs. This helps to reduce power consumption, as the system only needs to wake up when necessary.

## Mechanical and Package Specifications

* Package Type: The AT42QT1050-UUR comes in a 16-pin QFN (Quad Flat No-leads) package, making it compact and suitable for applications with limited space.
* Package Dimensions: The typical package size is 4mm x 4mm, ensuring a small footprint ideal for integration into compact designs.

## Applications

The AT42QT1050-UUR is well-suited for a variety of applications, particularly where a simple and energy-efficient capacitive touch interface is required:

* Consumer Electronics: Commonly used in home appliances, portable devices, and remote controls, where a reliable and user-friendly touch interface is important.
* Automotive: Suitable for automotive control systems such as car infotainment systems, where touch interfaces are often preferred over mechanical switches.
* Industrial Control: The device is ideal for industrial equipment control panels, where dust, moisture, and harsh conditions are common. Its noise immunity and calibration features make it robust for industrial settings.
* Home Automation: Widely used in smart home systems for controlling lighting, HVAC systems, and security systems via capacitive touch buttons.

## Advanced Features

* Proximity Detection: The AT42QT1050-UUR is capable of proximity sensing, allowing the system to detect the presence of a hand or finger without requiring direct touch. This feature can be used for more intuitive and dynamic user experiences.
* Touch Sensitivity Tuning: Users can adjust the sensitivity of the touch keys to suit the environmental conditions or user needs, providing flexibility in different applications.
* Environmental Adaptability: The device is designed to perform well in various environmental conditions, including temperature fluctuations, moisture, and humidity, making it ideal for outdoor or industrial use.

## Conclusion

The Microchip Technology AT42QT1050-UUR is a highly reliable, low-power capacitive touch controller with robust features like advanced signal processing, low power consumption, and automatic calibration. It is an ideal choice for creating compact and user-friendly touch interfaces in a wide range of applications, including consumer electronics, automotive, industrial, and home automation systems. With its small size, energy efficiency, and adaptability, it provides an effective solution for touch-based control in modern electronic devices.
AT42QT1050-UUR Compare Parts
  • AT42QT1050-UUR vs AT42QT2640-AU
  • AT42QT1050-UUR vs AT42QT2161-MMU
  • AT42QT1050-UUR vs AT42QT2161-MMU
  • AT42QT1050-UUR vs AT42QT2160-MMUR
  • AT42QT1050-UUR vs AT42QT2160-MMU
  • AT42QT1050-UUR vs AT42QT2160-MMU
  • AT42QT1050-UUR vs AT42QT2120-XUR
  • AT42QT1050-UUR vs AT42QT2120-XU
  • AT42QT1050-UUR vs AT42QT2120-SUR
  • AT42QT1050-UUR vs AT42QT2120-SU
  • AT42QT1050-UUR vs AT42QT2120-MMHR
  • AT42QT1050-UUR vs AT42QT2120-MMH
  • AT42QT1050-UUR vs AT42QT2100-MUR
  • AT42QT1050-UUR vs AT42QT2100-MU
  • AT42QT1050-UUR vs AT42QT2100-AUR
  • AT42QT1050-UUR vs AT42QT2100-AU
  • AT42QT1050-UUR vs AT42QT1481-AUR
  • AT42QT1050-UUR vs AT42QT1481-AU
  • AT42QT1050-UUR vs AT42QT1481-ANR
  • AT42QT1050-UUR vs AT42QT1481-AN
  • AT42QT1050-UUR vs AT42QT1245-MUR
  • AT42QT1050-UUR vs AT42QT1245-MU
  • AT42QT1050-UUR vs AT42QT1245-AUR
  • AT42QT1050-UUR vs AT42QT1245-AU
  • AT42QT1050-UUR vs AT42QT1244-MUR
  • AT42QT1050-UUR vs AT42QT1244-MU
  • AT42QT1050-UUR vs AT42QT1244-AUR
  • AT42QT1050-UUR vs AT42QT1244-AU
  • AT42QT1050-UUR vs AT42QT1111-MU
  • AT42QT1050-UUR vs AT42QT1111-AU
  • AT42QT1050-UUR vs AT42QT1110-MZ
  • AT42QT1050-UUR vs AT42QT1110-MZ
  • AT42QT1050-UUR vs AT42QT1110-MUR
  • AT42QT1050-UUR vs AT42QT1110-MU
  • AT42QT1050-UUR vs AT42QT1110-AZ
  • AT42QT1050-UUR vs AT42QT1110-AZ
  • AT42QT1050-UUR vs AT42QT1110-AUR
  • AT42QT1050-UUR vs AT42QT1085-MUR
  • AT42QT1050-UUR vs AT42QT1085-MU
  • AT42QT1050-UUR vs AT42QT1085-AUR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.