☰
ATMEGA1280-16AU
ATMEGA1280-16AU
Active
Description:  IC MCU 8BIT 128KB FLASH 100TQFP
Manufacturer:  Microchip Technology
History Price: $15.46000
In Stock: 3440
ATMEGA1280-16AU Specification
Specification
Part No
ATMEGA1280-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
ATMEGA1280-16AU PDF Datasheet
ATMEGA1280-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1280-16AU Description
Atmel ATMEGA1280-16AU Overview

The Atmel ATMEGA1280-16AU is a high-performance 8-bit microcontroller based on the AVR architecture, designed to offer a powerful combination of processing capabilities, memory, and I/O versatility. It is part of the Atmel Mega family of microcontrollers, which are well-known for their efficiency, scalability, and ease of use in a wide range of embedded systems. The ATMEGA1280-16AU is particularly suitable for applications such as embedded systems, robotics, industrial control, and communication devices, thanks to its large memory size, extensive peripheral support, and flexible I/O options.

Key Features and Specifications

* Architecture: The ATMEGA1280-16AU is based on Atmel's AVR RISC (Reduced Instruction Set Computing) architecture. This architecture offers high performance with a simple instruction set, enabling fast execution of code with fewer clock cycles per instruction. It allows the microcontroller to achieve high throughput and responsiveness, making it ideal for real-time applications.

* Operating Speed: The microcontroller operates at a 16 MHz clock frequency, providing sufficient processing power for a wide variety of tasks. The high clock speed ensures that the device can handle complex computations and control functions in embedded systems that require both real-time performance and low power consumption.

* Flash Memory: The ATMEGA1280-16AU includes 128 KB of in-system programmable flash memory. Flash memory is non-volatile, meaning it retains its data even when the power is turned off. This large memory size allows for storage of complex programs and data, providing flexibility for a variety of embedded applications. The flash memory is also in-system programmable, meaning it can be updated without removing the microcontroller from the system.

* RAM: This microcontroller is equipped with 4 KB of SRAM (Static RAM), which is used for temporary data storage during program execution. SRAM allows for fast read and write operations, making it suitable for real-time data processing and intermediate computation tasks.

* EEPROM: The ATMEGA1280-16AU features 4 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory). This type of memory is non-volatile and is useful for storing configuration data, calibration values, or other settings that need to be preserved between power cycles.

* I/O Pins and Flexibility: The microcontroller has a total of 86 general-purpose I/O pins, which can be configured for various functions. These I/O pins are highly versatile, supporting digital input, output, analog-to-digital conversion, and communication protocols. The I/O pins are grouped into ports, and each pin can be individually programmed for different uses, such as interfacing with sensors, actuators, or other peripherals.

* Timers and Counters: The ATMEGA1280-16AU is equipped with three 16-bit timers and two 8-bit timers. These timers are essential for time-based functions such as generating precise delays, measuring frequencies, and controlling timed events. The microcontroller also includes four PWM (Pulse Width Modulation) channels, which are useful for applications such as motor control, audio modulation, and dimming of LEDs.

* Analog-to-Digital Converter (ADC): The microcontroller includes a 10-bit ADC with 16 channels for reading analog signals from sensors and other analog sources. The ADC converts analog voltage levels to digital values, allowing the microcontroller to process a wide variety of analog inputs. The multiple channels enable simultaneous measurement of several sensors or signals, making the ATMEGA1280-16AU suitable for applications requiring multiple analog inputs.

* Serial Communication: The ATMEGA1280-16AU supports multiple communication protocols, including USART (Universal Synchronous/Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C. These communication interfaces allow the microcontroller to communicate with external devices, such as sensors, other microcontrollers, or peripherals like displays, memory modules, or communication modules. The USART interface supports both synchronous and asynchronous communication, while the SPI and I2C interfaces are used for high-speed data transfer with peripheral devices.

* Clock Source: The microcontroller can be driven by a 16 MHz external clock or an internal clock source. This flexibility allows the device to be used in systems with varying clock requirements, and the internal clock source provides simplicity in design for applications that do not require an external crystal.

* Power Consumption: The ATMEGA1280-16AU is designed to operate at low power, making it suitable for battery-powered applications. It has several power-saving modes, including sleep modes that reduce power consumption during periods of inactivity. This power efficiency ensures that the microcontroller can be used in long-running embedded systems, such as portable devices or remote sensing applications, where power conservation is critical.

* Operating Voltage: The ATMEGA1280-16AU operates within a voltage range of 2.7V to 5.5V, making it suitable for a wide range of power supplies. The flexibility in operating voltage allows the microcontroller to be integrated into systems with varying power constraints, whether it's battery-operated or connected to a regulated power supply.

* Package Type: The ATMEGA1280-16AU is available in a 64-pin TQFP (Thin Quad Flat Package). The TQFP package is commonly used for surface-mount applications and provides a compact form factor while maintaining a high pin count, making it ideal for applications that require a lot of I/O or peripherals.

Applications and Use Cases

The ATMEGA1280-16AU is a versatile microcontroller suitable for a wide range of embedded systems. Its large memory capacity, flexible I/O, and powerful features make it ideal for applications such as:

* Robotics: The microcontroller is widely used in robotics, where its multiple I/O pins, timers, and ADC channels are useful for controlling motors, reading sensor data, and processing inputs in real-time. Its PWM outputs are particularly useful for motor speed control and position adjustments.

* Industrial Automation: The ATMEGA1280-16AU is used in industrial control systems, such as PLCs (Programmable Logic Controllers) and process control units. Its robust I/O capabilities and timers allow it to control and monitor industrial equipment with precision.

* Communication Systems: With built-in support for serial communication protocols like USART, SPI, and I2C, the ATMEGA1280-16AU is ideal for telecommunications and networking devices. It can interface with communication modules, sensors, and peripheral devices, enabling complex communication systems.

* Consumer Electronics: The microcontroller is also used in consumer electronics, including home automation systems, electronic toys, and portable devices. Its low power consumption and flexible I/O make it suitable for battery-operated consumer applications that require continuous operation.

* Medical Devices: Due to its ADC and communication interfaces, the ATMEGA1280-16AU is suitable for medical monitoring equipment, such as heart rate monitors, blood glucose meters, and portable diagnostic tools. It can handle sensor data and transmit it to other devices for analysis.

* Embedded Systems: The ATMEGA1280-16AU is used in general-purpose embedded systems, where its combination of performance, I/O versatility, and low power consumption allows it to be used in a variety of custom applications, from data loggers to smart sensors.

Development Tools and Ecosystem

Atmel (now part of Microchip Technology) provides a rich ecosystem of development tools for the ATMEGA1280-16AU, including the Atmel Studio Integrated Development Environment (IDE), which supports C/C++ development, debugging, and programming. Additionally, the microcontroller is supported by a wide range of libraries, frameworks, and development boards, enabling rapid prototyping and testing. The AVR Toolchain and GNU-based tools also provide a flexible development environment for building embedded applications.

Conclusion

The Atmel ATMEGA1280-16AU is a powerful and flexible microcontroller with extensive memory, I/O, and communication features. Its large flash memory, SRAM, and EEPROM provide ample storage for complex applications, while its robust set of peripherals, including timers, ADCs, and serial interfaces, ensures it can meet the demands of real-time control systems. With low power consumption and a flexible operating voltage range, the ATMEGA1280-16AU is ideal for embedded applications in robotics, industrial automation, consumer electronics, medical devices, and communication systems. Whether used in simple control applications or more complex embedded systems, the ATMEGA1280-16AU offers the performance, versatility, and efficiency required for modern embedded designs.
ATMEGA1280-16AU Compare Parts
  • ATMEGA1280-16AU vs ATMEGA8U2-MU
  • ATMEGA1280-16AU vs ATMEGA8U2-AUR
  • ATMEGA1280-16AU vs ATMEGA8U2-AU
  • ATMEGA1280-16AU vs ATMEGA8L-8PU
  • ATMEGA1280-16AU vs ATMEGA8L-8PU
  • ATMEGA1280-16AU vs ATMEGA8L-8PJ
  • ATMEGA1280-16AU vs ATMEGA8L-8PI
  • ATMEGA1280-16AU vs ATMEGA8L-8PI
  • ATMEGA1280-16AU vs ATMEGA8L-8PC
  • ATMEGA1280-16AU vs ATMEGA8L-8MUR
  • ATMEGA1280-16AU vs ATMEGA8L-8MUR
  • ATMEGA1280-16AU vs ATMEGA8L-8MU
  • ATMEGA1280-16AU vs ATMEGA8L-8MU
  • ATMEGA1280-16AU vs ATMEGA8L-8MJ
  • ATMEGA1280-16AU vs ATMEGA8L-8MI
  • ATMEGA1280-16AU vs ATMEGA8L-8MC
  • ATMEGA1280-16AU vs ATMEGA8L-8AUR
  • ATMEGA1280-16AU vs ATMEGA8L-8AU
  • ATMEGA1280-16AU vs ATMEGA8L-8AJ
  • ATMEGA1280-16AU vs ATMEGA8L-8AI
  • ATMEGA1280-16AU vs ATMEGA8L-8AC
  • ATMEGA1280-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA1280-16AU vs ATMEGA8HVA-4TU
  • ATMEGA1280-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA1280-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA1280-16AU vs ATMEGA8A-PU
  • ATMEGA1280-16AU vs ATMEGA8A-PN
  • ATMEGA1280-16AU vs ATMEGA8A-PN
  • ATMEGA1280-16AU vs ATMEGA8A-MUR
  • ATMEGA1280-16AU vs ATMEGA8A-MU
  • ATMEGA1280-16AU vs ATMEGA8A-MU
  • ATMEGA1280-16AU vs ATMEGA8A-MNR
  • ATMEGA1280-16AU vs ATMEGA8A-MNR
  • ATMEGA1280-16AU vs ATMEGA8A-MN
  • ATMEGA1280-16AU vs ATMEGA8A-AUR
  • ATMEGA1280-16AU vs ATMEGA8A-AU
  • ATMEGA1280-16AU vs ATMEGA8A-ANR
  • ATMEGA1280-16AU vs ATMEGA8A-AN
  • ATMEGA1280-16AU vs ATMEGA88V-15MT
  • ATMEGA1280-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!