☰
ATMEGA1280-16CU
ATMEGA1280-16CU
Active
Description:  IC MCU 8BIT 128KB FLASH 100CBGA
Manufacturer:  Microchip Technology
History Price: $16.49000
In Stock: 32800
ATMEGA1280-16CU Specification
Specification
Part No
ATMEGA1280-16CU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-CBGA (9x9)
ATMEGA1280-16CU PDF Datasheet
ATMEGA1280-16CU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1280-16CU Description
The Microchip Technology ATmega1280-16CU is a high-performance, low-power 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, robotics, and consumer electronics. The ATmega1280 is particularly well-suited for applications that require a large amount of memory and multiple I/O ports. Below is a detailed overview of its specifications, features, and applications.

## General Description

The ATmega1280-16CU microcontroller features 128KB of Flash memory, 4KB of SRAM, and 4KB of EEPROM, making it capable of handling complex tasks and storing significant amounts of data. It operates at a maximum clock speed of 16 MHz and is available in a 64-pin TQFP (Thin Quad Flat Package) form factor.

## Key Features

- Architecture: 8-bit AVR RISC architecture
- Flash Memory: 128KB (with read-while-write capability)
- SRAM: 4KB
- EEPROM: 4KB
- Clock Speed: Up to 16 MHz
- Operating Voltage: 1.8V to 5.5V
- I/O Pins: 86 general-purpose I/O pins
- Timers: 6 timers (3 x 16-bit and 3 x 8-bit)
- ADC: 10-bit ADC with 16 channels
- Communication Interfaces:
- 4 x USART
- 1 x SPI
- 1 x I2C (TWI)
- Interrupts: 24 external interrupts
- Watchdog Timer: Yes
- Operating Temperature Range: -40°C to +85°C

## Electrical Characteristics

- Supply Voltage:
- Operating: 1.8V to 5.5V
- Recommended: 2.7V to 5.5V for full performance
- Current Consumption:
- Active mode: 15 mA at 16 MHz
- Power-down mode: 0.1 µA (typical)
- Input High Voltage (VIH): 0.6 x VCC (min)
- Input Low Voltage (VIL): 0.3 x VCC (max)
- Output High Voltage (VOH): VCC - 0.5V (min) at IOH = -20 mA
- Output Low Voltage (VOL): 0.5V (max) at IOL = 20 mA

## Memory Organization

- Flash Memory:
- 128KB with 4KB bootloader section
- Endurance: 10,000 write/erase cycles
- SRAM:
- 4KB for data storage
- EEPROM:
- 4KB for non-volatile data storage
- Endurance: 100,000 write/erase cycles

## Peripheral Features

- Analog-to-Digital Converter (ADC):
- 10-bit resolution
- 16 input channels
- Internal reference voltage options
- Timers:
- 3 x 16-bit timers/counters
- 3 x 8-bit timers/counters
- PWM generation capabilities
- Communication Interfaces:
- 4 USART interfaces for serial communication
- SPI interface for high-speed data transfer
- I2C (TWI) interface for connecting multiple devices

## Applications

The ATmega1280-16CU is suitable for a wide range of applications, including:
- Robotics and automation systems
- Industrial control systems
- Consumer electronics (e.g., home appliances)
- Data acquisition systems
- Communication devices
- Embedded systems requiring complex control and data processing

## Conclusion

The Microchip Technology ATmega1280-16CU microcontroller is a versatile and powerful solution for a variety of embedded applications. With its extensive memory, multiple I/O options, and robust peripheral features, it provides designers with the flexibility and performance needed to develop complex systems. Its low power consumption and wide operating voltage range make it an ideal choice for battery-powered and energy-efficient applications.
ATMEGA1280-16CU Compare Parts
  • ATMEGA1280-16CU vs ATMEGA8U2-MU
  • ATMEGA1280-16CU vs ATMEGA8U2-AUR
  • ATMEGA1280-16CU vs ATMEGA8U2-AU
  • ATMEGA1280-16CU vs ATMEGA8L-8PU
  • ATMEGA1280-16CU vs ATMEGA8L-8PU
  • ATMEGA1280-16CU vs ATMEGA8L-8PJ
  • ATMEGA1280-16CU vs ATMEGA8L-8PI
  • ATMEGA1280-16CU vs ATMEGA8L-8PI
  • ATMEGA1280-16CU vs ATMEGA8L-8PC
  • ATMEGA1280-16CU vs ATMEGA8L-8MUR
  • ATMEGA1280-16CU vs ATMEGA8L-8MUR
  • ATMEGA1280-16CU vs ATMEGA8L-8MU
  • ATMEGA1280-16CU vs ATMEGA8L-8MU
  • ATMEGA1280-16CU vs ATMEGA8L-8MJ
  • ATMEGA1280-16CU vs ATMEGA8L-8MI
  • ATMEGA1280-16CU vs ATMEGA8L-8MC
  • ATMEGA1280-16CU vs ATMEGA8L-8AUR
  • ATMEGA1280-16CU vs ATMEGA8L-8AU
  • ATMEGA1280-16CU vs ATMEGA8L-8AJ
  • ATMEGA1280-16CU vs ATMEGA8L-8AI
  • ATMEGA1280-16CU vs ATMEGA8L-8AC
  • ATMEGA1280-16CU vs ATMEGA8HVA-4TUR
  • ATMEGA1280-16CU vs ATMEGA8HVA-4TU
  • ATMEGA1280-16CU vs ATMEGA8HVA-4CKUR
  • ATMEGA1280-16CU vs ATMEGA8HVA-4CKU
  • ATMEGA1280-16CU vs ATMEGA8A-PU
  • ATMEGA1280-16CU vs ATMEGA8A-PN
  • ATMEGA1280-16CU vs ATMEGA8A-PN
  • ATMEGA1280-16CU vs ATMEGA8A-MUR
  • ATMEGA1280-16CU vs ATMEGA8A-MU
  • ATMEGA1280-16CU vs ATMEGA8A-MU
  • ATMEGA1280-16CU vs ATMEGA8A-MNR
  • ATMEGA1280-16CU vs ATMEGA8A-MNR
  • ATMEGA1280-16CU vs ATMEGA8A-MN
  • ATMEGA1280-16CU vs ATMEGA8A-AUR
  • ATMEGA1280-16CU vs ATMEGA8A-AU
  • ATMEGA1280-16CU vs ATMEGA8A-ANR
  • ATMEGA1280-16CU vs ATMEGA8A-AN
  • ATMEGA1280-16CU vs ATMEGA88V-15MT
  • ATMEGA1280-16CU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!