☰
ATMEGA1284P-AU
ATMEGA1284P-AU
Active
Description:  IC MCU 8BIT 128KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $7.69000
In Stock: 24560
ATMEGA1284P-AU Specification
Specification
Part No
ATMEGA1284P-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA1284P-AU PDF Datasheet
ATMEGA1284P-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1284P-AU Description
The ATmega1284P-AU is a versatile microcontroller developed by Microchip Technology, part of the AVR family of microcontrollers. This device is well-suited for a wide range of applications due to its rich feature set, including a large amount of flash memory, a substantial number of I/O pins, and a robust set of peripherals.

## Overview

The ATmega1284P-AU is an 8-bit microcontroller with 128KB of Flash memory, 16KB of SRAM, and 4KB of EEPROM. It is available in a 40-pin TQFP (Thin Quad Flat Package) or 44-pin QFN (Quad Flat No-Lead) package, making it suitable for compact and efficient designs.

## Key Features

## 1. Memory

- Flash Memory: The microcontroller features 128KB of Flash memory for program storage, which provides ample space for complex applications and code.
- SRAM: 16KB of SRAM is available for runtime data storage and variable handling, ensuring smooth operation for demanding tasks.
- EEPROM: It includes 4KB of EEPROM for non-volatile data storage, allowing the retention of data even when the power is off.

## 2. I/O Ports

- General-Purpose I/O: The ATmega1284P-AU has 32 general-purpose I/O pins, which are organized into four ports (Port A, Port B, Port C, and Port D). These pins can be configured as input or output and are used to interface with external components and peripherals.
- Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with 8 channels, allowing for the conversion of analog signals to digital form, useful in sensor applications and analog interfacing.

## 3. Timers and Counters

- Timers: The microcontroller has three timers—one 16-bit timer (Timer/Counter 1) and two 8-bit timers (Timer/Counter 0 and Timer/Counter 2). These timers are used for generating precise time delays, PWM signals, and other timing-related functions.
- PWM: The timers can generate Pulse Width Modulation (PWM) signals, which are useful for motor control, light dimming, and other applications requiring variable output.

## 4. Communication Interfaces

- UART: The ATmega1284P-AU supports two USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter) interfaces for serial communication, which can be used for data exchange with other microcontrollers, sensors, or peripherals.
- SPI: The microcontroller includes a Serial Peripheral Interface (SPI) for high-speed communication with peripheral devices such as EEPROMs, ADCs, and sensors.
- I2C: It features an I2C (Inter-Integrated Circuit) interface for communication with other I2C-compatible devices, enabling easy connection with a variety of sensors and peripherals.

## 5. Interrupts

- External Interrupts: The ATmega1284P-AU supports external interrupts, allowing it to respond to external signals or events with high priority. This is useful for applications requiring quick responses to changes in the external environment.

## 6. Operating Characteristics

- Clock Speed: The microcontroller operates at a maximum clock frequency of 20 MHz, providing sufficient processing power for most tasks.
- Voltage Range: It operates within a voltage range of 1.8V to 5.5V, making it compatible with a variety of power supplies and low-power applications.

## Applications

The ATmega1284P-AU is suitable for a wide range of applications, including:

- Embedded Systems: Its rich feature set and ample memory make it ideal for complex embedded system designs.
- Industrial Automation: The multiple I/O ports, timers, and communication interfaces make it suitable for industrial control and automation tasks.
- Consumer Electronics: It is used in consumer electronics for its versatility and ability to handle various tasks such as data acquisition, control, and communication.
- Educational Projects: Due to its comprehensive feature set and ease of use, it is a popular choice for educational and hobbyist projects.

## Advantages

- Large Memory Capacity: The substantial Flash and SRAM memory allow for the development of complex applications and programs.
- Versatile I/O Options: A wide range of I/O pins and communication interfaces provide flexibility in interfacing with various external devices and peripherals.
- Robust Peripheral Set: The inclusion of multiple timers, ADC channels, and communication interfaces enhances its capability to handle diverse tasks and applications.

## Limitations

- Power Consumption: While it operates within a broad voltage range, power consumption may be a concern in battery-powered applications. Efficient power management techniques are necessary to optimize battery life.
- Limited Processing Speed: As an 8-bit microcontroller, it may not be suitable for applications requiring high-speed processing or complex computations compared to 32-bit microcontrollers.

## Conclusion

The ATmega1284P-AU is a powerful and flexible 8-bit microcontroller that offers a rich set of features suitable for a variety of applications. With its ample memory, numerous I/O options, and diverse peripheral set, it provides a robust solution for embedded systems, industrial automation, consumer electronics, and educational projects. Its versatility and comprehensive capabilities make it a valuable choice for many design and development tasks.
ATMEGA1284P-AU Compare Parts
  • ATMEGA1284P-AU vs ATMEGA8U2-MU
  • ATMEGA1284P-AU vs ATMEGA8U2-AUR
  • ATMEGA1284P-AU vs ATMEGA8U2-AU
  • ATMEGA1284P-AU vs ATMEGA8L-8PU
  • ATMEGA1284P-AU vs ATMEGA8L-8PU
  • ATMEGA1284P-AU vs ATMEGA8L-8PJ
  • ATMEGA1284P-AU vs ATMEGA8L-8PI
  • ATMEGA1284P-AU vs ATMEGA8L-8PI
  • ATMEGA1284P-AU vs ATMEGA8L-8PC
  • ATMEGA1284P-AU vs ATMEGA8L-8MUR
  • ATMEGA1284P-AU vs ATMEGA8L-8MUR
  • ATMEGA1284P-AU vs ATMEGA8L-8MU
  • ATMEGA1284P-AU vs ATMEGA8L-8MU
  • ATMEGA1284P-AU vs ATMEGA8L-8MJ
  • ATMEGA1284P-AU vs ATMEGA8L-8MI
  • ATMEGA1284P-AU vs ATMEGA8L-8MC
  • ATMEGA1284P-AU vs ATMEGA8L-8AUR
  • ATMEGA1284P-AU vs ATMEGA8L-8AU
  • ATMEGA1284P-AU vs ATMEGA8L-8AJ
  • ATMEGA1284P-AU vs ATMEGA8L-8AI
  • ATMEGA1284P-AU vs ATMEGA8L-8AC
  • ATMEGA1284P-AU vs ATMEGA8HVA-4TUR
  • ATMEGA1284P-AU vs ATMEGA8HVA-4TU
  • ATMEGA1284P-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA1284P-AU vs ATMEGA8HVA-4CKU
  • ATMEGA1284P-AU vs ATMEGA8A-PU
  • ATMEGA1284P-AU vs ATMEGA8A-PN
  • ATMEGA1284P-AU vs ATMEGA8A-PN
  • ATMEGA1284P-AU vs ATMEGA8A-MUR
  • ATMEGA1284P-AU vs ATMEGA8A-MU
  • ATMEGA1284P-AU vs ATMEGA8A-MU
  • ATMEGA1284P-AU vs ATMEGA8A-MNR
  • ATMEGA1284P-AU vs ATMEGA8A-MNR
  • ATMEGA1284P-AU vs ATMEGA8A-MN
  • ATMEGA1284P-AU vs ATMEGA8A-AUR
  • ATMEGA1284P-AU vs ATMEGA8A-AU
  • ATMEGA1284P-AU vs ATMEGA8A-ANR
  • ATMEGA1284P-AU vs ATMEGA8A-AN
  • ATMEGA1284P-AU vs ATMEGA88V-15MT
  • ATMEGA1284P-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!