☰
ATMEGA128L-8AUR
ATMEGA128L-8AUR
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $16.70000
In Stock: 45680
ATMEGA128L-8AUR Specification
Specification
Part No
ATMEGA128L-8AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128L-8AUR PDF Datasheet
ATMEGA128L-8AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128L-8AUR Description
Introduction to Microchip Technology ATMEGA128L-8AUR

The Microchip Technology ATMEGA128L-8AUR is a member of the AVR 8-bit microcontroller family, known for its high performance, low power consumption, and rich peripheral set. It is widely used in embedded systems, consumer electronics, industrial automation, and communication devices. The device combines a robust 8-bit RISC architecture with a large memory footprint and flexible I/O capabilities, making it suitable for complex control applications requiring moderate computational power and efficient real-time processing.

Core Architecture

The ATMEGA128L-8AUR is based on the AVR enhanced RISC architecture featuring:

- 8-bit CPU core optimized for fast instruction execution
- Single-cycle execution for most instructions, enabling throughput close to 1 MIPS per MHz
- Harvard architecture with separate program and data buses allowing simultaneous access to program and data memory
- 32 general-purpose working registers directly connected to the Arithmetic Logic Unit (ALU), enabling two-register operations in a single clock cycle
- Advanced pipelining to improve instruction throughput without increasing clock frequency

This architecture ensures efficient processing with low power consumption.

Memory Organization

The microcontroller offers a comprehensive memory system:

- Flash Program Memory: 128 KB of in-system programmable non-volatile memory for storing application code
- SRAM: 4 KB internal static RAM for data storage during operation
- EEPROM: 4 KB electrically erasable programmable read-only memory for non-volatile data storage such as calibration constants or configuration parameters
- Memory protection features include self-programming capabilities allowing firmware updates without external programmers

Clock and Performance

The suffix “8” in the part number indicates an 8 MHz maximum operating frequency:

- Maximum CPU frequency: 8 MHz
- Supports internal and external clock sources including crystal oscillators, ceramic resonators, or RC oscillators
- Supports various sleep modes (Idle, ADC Noise Reduction, Power-save, Power-down) optimizing power consumption during inactive periods
- Operating voltage range: Typically from 2.7 V to 5.5 V for the "L" (low-voltage) variant ensuring compatibility with battery-powered applications

Power Consumption

The ATMEGA128L series is designed with power efficiency in mind:

- Active mode current consumption approximately 5 mA at 8 MHz and 5 V supply voltage
- Power-down mode current can be as low as a few microamperes (typically under 1 µA), suitable for energy-sensitive designs
- Brown-out detection circuitry to prevent erratic behavior during voltage dips without excessive power drain

Peripheral Features

This microcontroller integrates a rich set of peripherals to support diverse application needs:

- Timers/Counters: Three Timer/Counters including two 8-bit timers and one 16-bit timer with compare modes and PWM capability
- Analog-to-Digital Converter (ADC): Single-ended 10-bit ADC with up to 8 multiplexed input channels supporting differential inputs with gain options
- USART: Full duplex Universal Synchronous/Asynchronous Receiver/Transmitter supporting baud rates up to several Mbps depending on clock configuration
- SPI Interface: Serial Peripheral Interface supporting master/slave modes for high-speed synchronous serial communication
- I2C/TWI Interface: Two-wire interface compatible with I2C protocol enabling communication with sensors or other microcontrollers
- Watchdog Timer: Programmable watchdog timer with separate on-chip oscillator ensuring system reliability by resetting the MCU upon software failure or lock-up conditions
- Analog Comparator: On-chip comparator module allowing analog signal comparison without ADC conversion overhead

Input/Output Ports

The ATMEGA128L provides extensive I/O capabilities:

- Up to 53 programmable I/O lines distributed over multiple ports (PORTA through PORTE) configurable individually as input or output pins
- Internal pull-up resistors available on all input pins reducing external component count
- Pin change interrupts supported on many I/O lines enabling responsive event-driven programming

Interrupt System

An advanced interrupt controller supports:

- Multiple interrupt vectors prioritizing critical events such as timers, serial communications, ADC completions, external pin changes, etc.
- Nested interrupts capability allowing higher priority interrupts to preempt lower priority ones enhancing real-time responsiveness

Package Information

The suffix "AUR" denotes the physical packaging:

- Package Type: TQFP (Thin Quad Flat Package) with a pin count of 64 pins arranged in a square layout suitable for surface-mount technology (SMT) assembly processes
- Package Dimensions: Approximately 10 mm ×10 mm footprint balancing compact size with ease of PCB routing and thermal dissipation

Operating Conditions

Key electrical characteristics include:

| Parameter | Min | Typ | Max | Unit |
|------------------------------|--------------|--------------|--------------|----------------|
| Operating Voltage (Vcc) | 2.7 | — | 5.5 | Volts |
| Operating Frequency | — | — | 8 | MHz |
| Input High Voltage (VIH) | 0.6 × Vcc | — | Vcc +0.5 | Volts |
| Input Low Voltage (VIL) | -0.5 | — | 0.3 × Vcc | Volts |
| Operating Temperature Range | -40 | — | +85 | °C |
| Flash Endurance | — | ≥10K cycles | — | Cycles |

Development Support and Tools

Being a popular AVR microcontroller model, the ATMEGA128L benefits from extensive development resources including:

- Support from Microchip’s MPLAB X IDE and Atmel Studio environments offering integrated debugging, simulation, and programming tools
- Availability of low-cost programmers/debuggers such as Atmel ICE or AVR Dragon supporting in-circuit programming via SPI interface
- Comprehensive libraries including peripheral drivers, bootloaders, and middleware enabling rapid application development
- Large community support providing example projects, tutorials, and third-party tools

Typical Applications

Due to its balance between performance, memory size, and peripheral richness at moderate cost points, typical use cases include:

- Embedded control systems such as motor controllers or industrial automation nodes requiring precise timing and communication interfaces
- Consumer electronics like game controllers or home automation devices leveraging multiple serial interfaces and analog inputs
- Data acquisition systems benefiting from integrated ADC channels combined with EEPROM storage for calibration data
- Communication gateways where UART/SPI/I2C interfaces enable bridging between sensor networks and host processors

Summary

In summary, the Microchip Technology ATMEGA128L-8AUR is a versatile high-memory AVR microcontroller optimized for embedded applications demanding reliable performance at moderate clock speeds with low power consumption. Its extensive peripheral set combined with flexible memory architecture makes it an excellent choice for designers seeking an economical yet capable MCU platform.

Its industrial temperature range operation along with robust development ecosystem further enhances its suitability across consumer, industrial, and instrumentation domains. The TQFP package facilitates integration into modern SMT manufacturing processes while providing sufficient pin count for complex interfacing requirements.

Overall, this device represents a mature solution that balances computational capability, ease of use, power efficiency, and cost-effectiveness within the AVR product portfolio.
ATMEGA128L-8AUR Compare Parts
  • ATMEGA128L-8AUR vs ATMEGA8U2-MU
  • ATMEGA128L-8AUR vs ATMEGA8U2-AUR
  • ATMEGA128L-8AUR vs ATMEGA8U2-AU
  • ATMEGA128L-8AUR vs ATMEGA8L-8PU
  • ATMEGA128L-8AUR vs ATMEGA8L-8PU
  • ATMEGA128L-8AUR vs ATMEGA8L-8PJ
  • ATMEGA128L-8AUR vs ATMEGA8L-8PI
  • ATMEGA128L-8AUR vs ATMEGA8L-8PI
  • ATMEGA128L-8AUR vs ATMEGA8L-8PC
  • ATMEGA128L-8AUR vs ATMEGA8L-8MUR
  • ATMEGA128L-8AUR vs ATMEGA8L-8MUR
  • ATMEGA128L-8AUR vs ATMEGA8L-8MU
  • ATMEGA128L-8AUR vs ATMEGA8L-8MU
  • ATMEGA128L-8AUR vs ATMEGA8L-8MJ
  • ATMEGA128L-8AUR vs ATMEGA8L-8MI
  • ATMEGA128L-8AUR vs ATMEGA8L-8MC
  • ATMEGA128L-8AUR vs ATMEGA8L-8AUR
  • ATMEGA128L-8AUR vs ATMEGA8L-8AU
  • ATMEGA128L-8AUR vs ATMEGA8L-8AJ
  • ATMEGA128L-8AUR vs ATMEGA8L-8AI
  • ATMEGA128L-8AUR vs ATMEGA8L-8AC
  • ATMEGA128L-8AUR vs ATMEGA8HVA-4TUR
  • ATMEGA128L-8AUR vs ATMEGA8HVA-4TU
  • ATMEGA128L-8AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA128L-8AUR vs ATMEGA8HVA-4CKU
  • ATMEGA128L-8AUR vs ATMEGA8A-PU
  • ATMEGA128L-8AUR vs ATMEGA8A-PN
  • ATMEGA128L-8AUR vs ATMEGA8A-PN
  • ATMEGA128L-8AUR vs ATMEGA8A-MUR
  • ATMEGA128L-8AUR vs ATMEGA8A-MU
  • ATMEGA128L-8AUR vs ATMEGA8A-MU
  • ATMEGA128L-8AUR vs ATMEGA8A-MNR
  • ATMEGA128L-8AUR vs ATMEGA8A-MNR
  • ATMEGA128L-8AUR vs ATMEGA8A-MN
  • ATMEGA128L-8AUR vs ATMEGA8A-AUR
  • ATMEGA128L-8AUR vs ATMEGA8A-AU
  • ATMEGA128L-8AUR vs ATMEGA8A-ANR
  • ATMEGA128L-8AUR vs ATMEGA8A-AN
  • ATMEGA128L-8AUR vs ATMEGA88V-15MT
  • ATMEGA128L-8AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!