☰
ATMEGA164A-AU
ATMEGA164A-AU
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $4.43000
In Stock: 32880
ATMEGA164A-AU Specification
Specification
Part No
ATMEGA164A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA164A-AU PDF Datasheet
ATMEGA164A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA164A-AU Description
Overview of Microchip Technology ATMEGA164A-AU

The ATMEGA164A-AU is a high-performance 8-bit microcontroller from Microchip Technology, part of the AVR family. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. The ATMEGA164A-AU combines a rich set of features with low power consumption, making it suitable for battery-operated devices and applications requiring efficient processing.

Key Specifications

- Architecture: 8-bit AVR RISC
- Operating Voltage: 1.8V to 5.5V
- Flash Memory: 16 KB (with 512 bytes of EEPROM)
- SRAM: 1 KB
- Clock Speed: Up to 16 MHz
- I/O Pins: 16 general-purpose I/O pins
- ADC: 10-bit ADC with 8 channels
- Timers: 3 timers (2 x 8-bit and 1 x 16-bit)
- Communication Interfaces:
- 1 x USART
- 1 x SPI
- 1 x I2C (TWI)
- Package Type: 32-pin TQFP (Thin Quad Flat Package)

Features

- High Performance: The ATMEGA164A-AU features a 32-register file and a 16 MHz clock speed, allowing for efficient execution of instructions and fast processing capabilities.
- Low Power Consumption: Designed for low power operation, the microcontroller supports various sleep modes, making it ideal for battery-powered applications.
- Flexible I/O Options: With 16 general-purpose I/O pins, the ATMEGA164A-AU can be easily interfaced with various sensors, actuators, and other peripherals.
- Integrated ADC: The 10-bit ADC allows for precise analog-to-digital conversion, enabling the microcontroller to process analog signals from sensors.
- Rich Communication Interfaces: The inclusion of USART, SPI, and I2C interfaces facilitates easy communication with other devices and components, enhancing the microcontroller's versatility.

Applications

The ATMEGA164A-AU is utilized in a variety of applications, including:

- Embedded Systems: Commonly used in microcontroller-based projects, including robotics, home automation, and IoT devices.
- Consumer Electronics: Suitable for applications such as remote controls, smart appliances, and wearable devices.
- Industrial Automation: Employed in control systems, data acquisition, and monitoring applications in industrial settings.
- Educational Projects: Widely used in educational environments for teaching programming and electronics due to its ease of use and extensive documentation.

Performance Characteristics

The ATMEGA164A-AU is characterized by its efficient processing capabilities and low power consumption. The 8-bit architecture allows for straightforward programming and integration into various systems. The microcontroller's ability to operate at a wide voltage range (1.8V to 5.5V) makes it adaptable to different power supply conditions, while the integrated ADC and communication interfaces enhance its functionality in diverse applications.

Development Tools

Microchip Technology provides a range of development tools for the ATMEGA164A-AU, including:

- MPLAB X IDE: A comprehensive development environment for programming and debugging.
- XC8 Compiler: A C compiler specifically designed for 8-bit microcontrollers, enabling efficient code development.
- AVR Studio: A powerful IDE for AVR microcontroller development, offering simulation and debugging capabilities.

Conclusion

The Microchip Technology ATMEGA164A-AU is a versatile and efficient 8-bit microcontroller that meets the demands of various applications. Its combination of performance, low power consumption, and rich feature set makes it an excellent choice for embedded systems, consumer electronics, and industrial automation. With extensive support and development tools available, the ATMEGA164A-AU continues to be a popular choice among engineers and hobbyists alike, providing a reliable platform for innovative designs.
ATMEGA164A-AU Compare Parts
  • ATMEGA164A-AU vs ATMEGA8U2-MU
  • ATMEGA164A-AU vs ATMEGA8U2-AUR
  • ATMEGA164A-AU vs ATMEGA8U2-AU
  • ATMEGA164A-AU vs ATMEGA8L-8PU
  • ATMEGA164A-AU vs ATMEGA8L-8PU
  • ATMEGA164A-AU vs ATMEGA8L-8PJ
  • ATMEGA164A-AU vs ATMEGA8L-8PI
  • ATMEGA164A-AU vs ATMEGA8L-8PI
  • ATMEGA164A-AU vs ATMEGA8L-8PC
  • ATMEGA164A-AU vs ATMEGA8L-8MUR
  • ATMEGA164A-AU vs ATMEGA8L-8MUR
  • ATMEGA164A-AU vs ATMEGA8L-8MU
  • ATMEGA164A-AU vs ATMEGA8L-8MU
  • ATMEGA164A-AU vs ATMEGA8L-8MJ
  • ATMEGA164A-AU vs ATMEGA8L-8MI
  • ATMEGA164A-AU vs ATMEGA8L-8MC
  • ATMEGA164A-AU vs ATMEGA8L-8AUR
  • ATMEGA164A-AU vs ATMEGA8L-8AU
  • ATMEGA164A-AU vs ATMEGA8L-8AJ
  • ATMEGA164A-AU vs ATMEGA8L-8AI
  • ATMEGA164A-AU vs ATMEGA8L-8AC
  • ATMEGA164A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA164A-AU vs ATMEGA8HVA-4TU
  • ATMEGA164A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA164A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA164A-AU vs ATMEGA8A-PU
  • ATMEGA164A-AU vs ATMEGA8A-PN
  • ATMEGA164A-AU vs ATMEGA8A-PN
  • ATMEGA164A-AU vs ATMEGA8A-MUR
  • ATMEGA164A-AU vs ATMEGA8A-MU
  • ATMEGA164A-AU vs ATMEGA8A-MU
  • ATMEGA164A-AU vs ATMEGA8A-MNR
  • ATMEGA164A-AU vs ATMEGA8A-MNR
  • ATMEGA164A-AU vs ATMEGA8A-MN
  • ATMEGA164A-AU vs ATMEGA8A-AUR
  • ATMEGA164A-AU vs ATMEGA8A-AU
  • ATMEGA164A-AU vs ATMEGA8A-ANR
  • ATMEGA164A-AU vs ATMEGA8A-AN
  • ATMEGA164A-AU vs ATMEGA88V-15MT
  • ATMEGA164A-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!