☰
ATMEGA168-20AU
ATMEGA168-20AU
Active
Description:  IC MCU 8BIT 16KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $4.15000
In Stock: 32560
ATMEGA168-20AU Specification
Specification
Part No
ATMEGA168-20AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA168-20AU PDF Datasheet
ATMEGA168-20AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA168-20AU Description
The Microchip Technology ATmega168-20AU is a popular 8-bit microcontroller that belongs to the AVR family. It is widely used in various applications, including embedded systems, robotics, and consumer electronics, due to its versatility, ease of use, and robust performance. Below is a detailed introduction to the ATmega168-20AU, including its specifications and features.

## Overview

The ATmega168-20AU is an 8-bit microcontroller based on the AVR architecture. It features a 16 MHz clock speed and is designed for low power consumption, making it suitable for battery-operated devices. The microcontroller is available in a 28-pin TQFP (Thin Quad Flat Package) form factor, which allows for easy integration into various circuit designs.

## Key Features

1. Microcontroller Core:
- 8-bit AVR RISC architecture
- 16 MHz maximum clock frequency
- 32 general-purpose working registers
- 128 x 8-bit SRAM
- 1 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory)

2. Memory:
- Flash memory: 16 KB (with 512 bytes reserved for the bootloader)
- SRAM: 1 KB
- EEPROM: 512 bytes

3. I/O Ports:
- 23 programmable I/O lines
- 3 8-bit Timer/Counters with PWM (Pulse Width Modulation) support
- 1 16-bit Timer/Counter

4. Communication Interfaces:
- 1 USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 SPI (Serial Peripheral Interface)
- 1 I2C (Inter-Integrated Circuit) interface

5. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 6 channels
- Internal voltage reference

6. Power Management:
- Operating voltage: 1.8V to 5.5V
- Low power consumption modes, including Power-down and Power-save modes
- Typical active current: 15 mA at 16 MHz
- Typical sleep current: 0.1 µA

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

8. Development Support:
- Compatible with various development environments, including Atmel Studio and Arduino IDE
- Extensive libraries and community support for rapid prototyping

## Applications

The ATmega168-20AU is suitable for a wide range of applications, including but not limited to:

- Consumer electronics (e.g., remote controls, toys)
- Industrial automation and control systems
- Robotics and automation projects
- Data logging and sensor applications
- Home automation systems

## Conclusion

The Microchip Technology ATmega168-20AU microcontroller is a versatile and powerful solution for embedded system designers. Its combination of memory, I/O capabilities, and low power consumption makes it an excellent choice for a variety of applications. With its robust architecture and extensive support, the ATmega168-20AU continues to be a popular choice among hobbyists and professionals alike.
ATMEGA168-20AU Compare Parts
  • ATMEGA168-20AU vs ATMEGA8U2-MU
  • ATMEGA168-20AU vs ATMEGA8U2-AUR
  • ATMEGA168-20AU vs ATMEGA8U2-AU
  • ATMEGA168-20AU vs ATMEGA8L-8PU
  • ATMEGA168-20AU vs ATMEGA8L-8PU
  • ATMEGA168-20AU vs ATMEGA8L-8PJ
  • ATMEGA168-20AU vs ATMEGA8L-8PI
  • ATMEGA168-20AU vs ATMEGA8L-8PI
  • ATMEGA168-20AU vs ATMEGA8L-8PC
  • ATMEGA168-20AU vs ATMEGA8L-8MUR
  • ATMEGA168-20AU vs ATMEGA8L-8MUR
  • ATMEGA168-20AU vs ATMEGA8L-8MU
  • ATMEGA168-20AU vs ATMEGA8L-8MU
  • ATMEGA168-20AU vs ATMEGA8L-8MJ
  • ATMEGA168-20AU vs ATMEGA8L-8MI
  • ATMEGA168-20AU vs ATMEGA8L-8MC
  • ATMEGA168-20AU vs ATMEGA8L-8AUR
  • ATMEGA168-20AU vs ATMEGA8L-8AU
  • ATMEGA168-20AU vs ATMEGA8L-8AJ
  • ATMEGA168-20AU vs ATMEGA8L-8AI
  • ATMEGA168-20AU vs ATMEGA8L-8AC
  • ATMEGA168-20AU vs ATMEGA8HVA-4TUR
  • ATMEGA168-20AU vs ATMEGA8HVA-4TU
  • ATMEGA168-20AU vs ATMEGA8HVA-4CKUR
  • ATMEGA168-20AU vs ATMEGA8HVA-4CKU
  • ATMEGA168-20AU vs ATMEGA8A-PU
  • ATMEGA168-20AU vs ATMEGA8A-PN
  • ATMEGA168-20AU vs ATMEGA8A-PN
  • ATMEGA168-20AU vs ATMEGA8A-MUR
  • ATMEGA168-20AU vs ATMEGA8A-MU
  • ATMEGA168-20AU vs ATMEGA8A-MU
  • ATMEGA168-20AU vs ATMEGA8A-MNR
  • ATMEGA168-20AU vs ATMEGA8A-MNR
  • ATMEGA168-20AU vs ATMEGA8A-MN
  • ATMEGA168-20AU vs ATMEGA8A-AUR
  • ATMEGA168-20AU vs ATMEGA8A-AU
  • ATMEGA168-20AU vs ATMEGA8A-ANR
  • ATMEGA168-20AU vs ATMEGA8A-AN
  • ATMEGA168-20AU vs ATMEGA88V-15MT
  • ATMEGA168-20AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!