☰
ATMEGA168PV-10AUR
ATMEGA168PV-10AUR
Active
Description:  IC MCU 8BIT 16KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $4.66000
In Stock: 45920
ATMEGA168PV-10AUR Specification
Specification
Part No
ATMEGA168PV-10AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA168PV-10AUR PDF Datasheet
ATMEGA168PV-10AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA168PV-10AUR Description
Here’s a comprehensive overview of the Microchip Technology ATMEGA168PV-10AUR, including its specifications and features:

---

## Microchip Technology ATMEGA168PV-10AUR: Detailed Overview

The Microchip Technology ATMEGA168PV-10AUR is an 8-bit microcontroller from the AVR family, renowned for its robust performance and versatility in various applications. It is designed for embedded systems that require reliable and efficient processing power.

## 1. General Information

- Manufacturer: Microchip Technology
- Model Number: ATMEGA168PV-10AUR
- Type: 8-bit Microcontroller
- Package Type: 32-pin TQFP (Thin Quad Flat Package)
- Flash Memory: 16 KB
- SRAM: 1 KB
- EEPROM: 512 Bytes

The ATMEGA168PV-10AUR is well-suited for applications requiring moderate processing power, ample memory, and multiple I/O options.

## 2. Key Features

- High Performance: Based on the AVR architecture with a 10 MHz clock speed, providing efficient execution of instructions.
- Low Power Consumption: Designed for low power applications, featuring various sleep modes to conserve energy.
- Integrated Peripherals: Includes a range of built-in peripherals such as timers, ADCs, and communication interfaces.
- Flexible I/O: Offers numerous I/O pins to interface with external devices and sensors.

## 3. Specifications

### 3.1. Electrical Characteristics

- Operating Voltage: 1.8V to 5.5V
- Clock Speed: Up to 10 MHz
- Current Consumption:
- Active Mode: Approximately 1 mA at 5V and 1 MHz
- Power-down Mode: Less than 0.1 µA at 5V
- Flash Memory Endurance: 10,000 Write/Erase cycles
- EEPROM Endurance: 100,000 Write/Erase cycles

### 3.2. Memory

- Flash Memory: 16 KB with 512 Bytes Boot Flash
- SRAM: 1 KB
- EEPROM: 512 Bytes

### 3.3. I/O and Pin Configuration

- Total I/O Pins: 23
- GPIO Pins: Configurable as input or output
- Analog-to-Digital Converter (ADC): 10-bit ADC with 8 channels
- Timers/Counters:
- Timer/Counter0: 8-bit
- Timer/Counter1: 16-bit
- Timer/Counter2: 8-bit

### 3.4. Communication Interfaces

- USART: 1 (Universal Synchronous/Asynchronous Serial Receiver/Transmitter)
- SPI: 1 (Serial Peripheral Interface)
- I2C (TWI): 1 (Two-Wire Interface)

### 3.5. Operating Conditions

- Ambient Temperature Range:
- Commercial Grade: 0°C to 70°C
- Industrial Grade: -40°C to 85°C (varies by specific variant)
- Storage Temperature Range: -65°C to 150°C

### 3.6. Physical Characteristics

- Package Type: 32-pin TQFP
- Package Dimensions: 7x7 mm
- Lead Pitch: 0.8 mm

## 4. Applications

- Consumer Electronics: Ideal for devices requiring moderate processing and control functions.
- Industrial Control: Suitable for controlling machinery and equipment.
- Automotive: Used in automotive applications for sensors and control systems.
- Communication Systems: Functions as a communication controller or interface.

## 5. Advantages

- High Performance: Fast processing speed with efficient instruction execution.
- Versatile I/O Options: Provides flexibility for interfacing with various peripherals and sensors.
- Low Power Consumption: Efficient power usage suitable for battery-operated devices.
- Integrated Peripherals: Reduces the need for additional components, simplifying system design.

## 6. Summary

The Microchip Technology ATMEGA168PV-10AUR microcontroller offers a robust set of features and performance capabilities suitable for a wide range of applications. Its combination of high-speed processing, extensive memory, and flexible I/O options makes it a versatile choice for embedded system designers. With its low power consumption and integrated peripherals, the ATMEGA168PV-10AUR is designed to meet the demands of modern electronics and industrial control systems.

For detailed design guidelines and specific application recommendations, refer to the official Microchip Technology datasheet for the ATMEGA168PV-10AUR.

---

This overview provides an in-depth look at the ATMEGA168PV-10AUR, highlighting its key features, specifications, and potential applications.
ATMEGA168PV-10AUR Compare Parts
  • ATMEGA168PV-10AUR vs ATMEGA8U2-MU
  • ATMEGA168PV-10AUR vs ATMEGA8U2-AUR
  • ATMEGA168PV-10AUR vs ATMEGA8U2-AU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PJ
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PI
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PI
  • ATMEGA168PV-10AUR vs ATMEGA8L-8PC
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MUR
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MUR
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MJ
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MI
  • ATMEGA168PV-10AUR vs ATMEGA8L-8MC
  • ATMEGA168PV-10AUR vs ATMEGA8L-8AUR
  • ATMEGA168PV-10AUR vs ATMEGA8L-8AU
  • ATMEGA168PV-10AUR vs ATMEGA8L-8AJ
  • ATMEGA168PV-10AUR vs ATMEGA8L-8AI
  • ATMEGA168PV-10AUR vs ATMEGA8L-8AC
  • ATMEGA168PV-10AUR vs ATMEGA8HVA-4TUR
  • ATMEGA168PV-10AUR vs ATMEGA8HVA-4TU
  • ATMEGA168PV-10AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA168PV-10AUR vs ATMEGA8HVA-4CKU
  • ATMEGA168PV-10AUR vs ATMEGA8A-PU
  • ATMEGA168PV-10AUR vs ATMEGA8A-PN
  • ATMEGA168PV-10AUR vs ATMEGA8A-PN
  • ATMEGA168PV-10AUR vs ATMEGA8A-MUR
  • ATMEGA168PV-10AUR vs ATMEGA8A-MU
  • ATMEGA168PV-10AUR vs ATMEGA8A-MU
  • ATMEGA168PV-10AUR vs ATMEGA8A-MNR
  • ATMEGA168PV-10AUR vs ATMEGA8A-MNR
  • ATMEGA168PV-10AUR vs ATMEGA8A-MN
  • ATMEGA168PV-10AUR vs ATMEGA8A-AUR
  • ATMEGA168PV-10AUR vs ATMEGA8A-AU
  • ATMEGA168PV-10AUR vs ATMEGA8A-ANR
  • ATMEGA168PV-10AUR vs ATMEGA8A-AN
  • ATMEGA168PV-10AUR vs ATMEGA88V-15MT
  • ATMEGA168PV-10AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!