☰
ATMEGA16L-8AU
ATMEGA16L-8AU
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $6.88000
In Stock: 2880
ATMEGA16L-8AU Specification
Specification
Part No
ATMEGA16L-8AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA16L-8AU PDF Datasheet
ATMEGA16L-8AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA16L-8AU Description
The Atmel ATmega16L-8AU is a highly regarded 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems. It is particularly known for its efficiency, ease of use, and versatility, making it a popular choice among hobbyists, educators, and professionals alike. Below is a comprehensive overview of the ATmega16L-8AU, including its specifications, features, and potential applications.

## Overview

The ATmega16L-8AU microcontroller is built on the AVR RISC architecture, which allows for high performance and low power consumption. It operates at a maximum clock speed of 8 MHz and is available in a 28-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for compact designs. The "L" in its name indicates that it is designed for low power operation, which is ideal for battery-powered applications.

## Key Features

1. Microcontroller Core:
- Architecture: 8-bit AVR RISC
- Clock Speed: Up to 8 MHz
- Registers: 32 general-purpose working registers
- SRAM: 1 KB of static RAM
- EEPROM: 512 bytes of Electrically Erasable Programmable Read-Only Memory

2. Memory:
- Flash Memory: 16 KB of in-system programmable Flash memory (with 512 bytes reserved for the bootloader)
- SRAM: 1 KB
- EEPROM: 512 bytes

3. I/O Ports:
- I/O Lines: 32 programmable I/O lines
- Timers:
- 3 x 8-bit Timer/Counters with PWM (Pulse Width Modulation) support
- 1 x 16-bit Timer/Counter

4. Communication Interfaces:
- USART: 1 Universal Synchronous and Asynchronous serial Receiver and Transmitter
- SPI: 1 Serial Peripheral Interface
- I2C: 1 Inter-Integrated Circuit interface

5. Analog Features:
- ADC: 10-bit Analog-to-Digital Converter with 8 channels
- Voltage Reference: Internal voltage reference for ADC

6. Power Management:
- Operating Voltage: 2.7V to 5.5V
- Power Consumption:
- Typical active current: 15 mA at 8 MHz
- Typical sleep current: 0.1 µA
- Low Power Modes: Includes Power-down and Power-save modes for energy efficiency

7. Operating Temperature:
- Temperature Range: -40°C to +85°C (industrial grade)

8. Development Support:
- Development Environments: Compatible with Atmel Studio, Arduino IDE, and other development platforms
- Community Support: Extensive libraries and community resources available for rapid prototyping and development

## Applications

The ATmega16L-8AU microcontroller is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in devices such as remote controls, toys, and home appliances.
- Industrial Automation: Employed in control systems, monitoring devices, and automation solutions.
- Robotics: Ideal for controlling motors, sensors, and other components in robotic systems.
- Data Logging: Used in applications that require data collection and analysis from various sensors.
- Home Automation: Suitable for smart home devices and systems that require remote control and monitoring.
- Educational Projects: Widely used in academic settings for teaching embedded systems and programming.

## Conclusion

The Atmel ATmega16L-8AU microcontroller is a powerful and flexible solution for embedded system designers. Its combination of ample memory, versatile I/O capabilities, and low power consumption makes it an excellent choice for various applications. With its robust architecture and extensive support, the ATmega16L-8AU continues to be a popular choice among hobbyists, educators, and professionals in the field of embedded systems. Its adaptability and performance make it a reliable component for both simple and complex projects.
ATMEGA16L-8AU Compare Parts
  • ATMEGA16L-8AU vs ATMEGA8U2-MU
  • ATMEGA16L-8AU vs ATMEGA8U2-AUR
  • ATMEGA16L-8AU vs ATMEGA8U2-AU
  • ATMEGA16L-8AU vs ATMEGA8L-8PU
  • ATMEGA16L-8AU vs ATMEGA8L-8PU
  • ATMEGA16L-8AU vs ATMEGA8L-8PJ
  • ATMEGA16L-8AU vs ATMEGA8L-8PI
  • ATMEGA16L-8AU vs ATMEGA8L-8PI
  • ATMEGA16L-8AU vs ATMEGA8L-8PC
  • ATMEGA16L-8AU vs ATMEGA8L-8MUR
  • ATMEGA16L-8AU vs ATMEGA8L-8MUR
  • ATMEGA16L-8AU vs ATMEGA8L-8MU
  • ATMEGA16L-8AU vs ATMEGA8L-8MU
  • ATMEGA16L-8AU vs ATMEGA8L-8MJ
  • ATMEGA16L-8AU vs ATMEGA8L-8MI
  • ATMEGA16L-8AU vs ATMEGA8L-8MC
  • ATMEGA16L-8AU vs ATMEGA8L-8AUR
  • ATMEGA16L-8AU vs ATMEGA8L-8AU
  • ATMEGA16L-8AU vs ATMEGA8L-8AJ
  • ATMEGA16L-8AU vs ATMEGA8L-8AI
  • ATMEGA16L-8AU vs ATMEGA8L-8AC
  • ATMEGA16L-8AU vs ATMEGA8HVA-4TUR
  • ATMEGA16L-8AU vs ATMEGA8HVA-4TU
  • ATMEGA16L-8AU vs ATMEGA8HVA-4CKUR
  • ATMEGA16L-8AU vs ATMEGA8HVA-4CKU
  • ATMEGA16L-8AU vs ATMEGA8A-PU
  • ATMEGA16L-8AU vs ATMEGA8A-PN
  • ATMEGA16L-8AU vs ATMEGA8A-PN
  • ATMEGA16L-8AU vs ATMEGA8A-MUR
  • ATMEGA16L-8AU vs ATMEGA8A-MU
  • ATMEGA16L-8AU vs ATMEGA8A-MU
  • ATMEGA16L-8AU vs ATMEGA8A-MNR
  • ATMEGA16L-8AU vs ATMEGA8A-MNR
  • ATMEGA16L-8AU vs ATMEGA8A-MN
  • ATMEGA16L-8AU vs ATMEGA8A-AUR
  • ATMEGA16L-8AU vs ATMEGA8A-AU
  • ATMEGA16L-8AU vs ATMEGA8A-ANR
  • ATMEGA16L-8AU vs ATMEGA8A-AN
  • ATMEGA16L-8AU vs ATMEGA88V-15MT
  • ATMEGA16L-8AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!