☰
ATMEGA16M1-AU
ATMEGA16M1-AU
Active
Description:  IC MCU 8BIT 16KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $6.00000
In Stock: 15280
ATMEGA16M1-AU Specification
Specification
Part No
ATMEGA16M1-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
CANbus, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
-
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 11x10b; D/A 1x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA16M1-AU PDF Datasheet
ATMEGA16M1-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA16M1-AU Description

The ATMEGA16M1-AU is an 8-bit microcontroller from the AVR family, developed by Microchip Technology. It is specifically designed for applications in embedded systems and industrial automation, combining high performance with low power consumption, making it suitable for a wide range of projects and devices.

## Key Features

1. Architecture:
- The ATMEGA16M1 features an 8-bit AVR architecture known for its efficient execution of instructions, which simplifies programming and enhances performance.

2. Operating Frequency:
- Capable of running at speeds up to 16 MHz, allowing rapid processing of commands and tasks.

3. Memory:
- Flash Memory: 16 KB for storing the firmware and code.
- SRAM: 1 KB for temporary data storage during operation.
- EEPROM: 512 bytes for non-volatile data storage, ideal for settings and user preferences.

4. Input/Output Ports:
- 23 programmable I/O pins can be configured as either input or output based on application requirements.

5. Analog-to-Digital Converter (ADC):
- A 10-bit ADC with up to 8 channels allows for the conversion of analog signals into digital values for processing, making it suitable for sensor applications.

6. Communication Interfaces:
- SPI (Serial Peripheral Interface): Enables high-speed communication with other peripherals.
- I2C (Inter-Integrated Circuit): Supports multiple devices on a single bus for efficient communication.
- USART (Universal Synchronous and Asynchronous Serial Receiver and Transmitter): Facilitates asynchronous serial communication.

7. Power Consumption:
- Typical operating current: 15 mA at 16 MHz.
- Sleep mode current can be as low as 1 µA, extending battery life in portable applications.

8. Operating Voltage Range:
- Operates between 1.8 V and 5.5 V, providing flexibility in power supply options.

## Technical Specifications

| Specification | Detail |
|---------------------------------------|------------------------------|
| Microcontroller Family | AVR |
| Architecture | 8-bit |
| Flash Memory | 16 KB |
| SRAM | 1 KB |
| EEPROM | 512 Bytes |
| Operating Frequency | Up to 16 MHz |
| I/O Pins | 23 |
| ADC | 10-bit, 8 channels |
| Timers | 3 x 8-bit, 1 x 16-bit |
| Communication Interfaces | SPI, I2C, USART |
| External Interrupts | Yes |
| Temperature Range | -40°C to +85°C |
| Package Type | TQFP, 32 pins |
| Power Consumption (Active) | 15 mA @ 16 MHz |
| Sleep Mode Current | < 1 µA |
| Operating Voltage | 1.8 V to 5.5 V |

## Applications

The ATMEGA16M1-AU is widely used in various applications due to its versatility and robust feature set:

- Home Automation: Ideal for controlling lighting systems, heating, ventilation, and air conditioning systems.
- Industrial Equipment: Employed in controllers and sensors for monitoring and managing processes.
- Measurement Devices: Used in electricity and water meters for accurate measurement and data logging.
- Automotive Electronics: Utilized in engine management systems and other automotive applications.

## Development and Programming

Programming the ATMEGA16M1 can be done using various development environments and tools, including:

- AVR Studio: A comprehensive development environment from Microchip that supports C and assembly language programming.
- Arduino IDE: Can be adapted for use with the ATMEGA16M1 for rapid prototyping.
- AVR-GCC: A popular open-source compiler that allows developers to write programs in C/C++ for AVR microcontrollers.

## Conclusion

The Microchip Technology ATMEGA16M1-AU microcontroller stands out due to its combination of performance, flexibility, and low power consumption. Its robust feature set makes it an excellent choice for developers across various fields, from consumer electronics to industrial automation. For detailed information and technical support, it is recommended to refer to the official documentation provided by Microchip Technology.
ATMEGA16M1-AU Compare Parts
  • ATMEGA16M1-AU vs ATMEGA8U2-MU
  • ATMEGA16M1-AU vs ATMEGA8U2-AUR
  • ATMEGA16M1-AU vs ATMEGA8U2-AU
  • ATMEGA16M1-AU vs ATMEGA8L-8PU
  • ATMEGA16M1-AU vs ATMEGA8L-8PU
  • ATMEGA16M1-AU vs ATMEGA8L-8PJ
  • ATMEGA16M1-AU vs ATMEGA8L-8PI
  • ATMEGA16M1-AU vs ATMEGA8L-8PI
  • ATMEGA16M1-AU vs ATMEGA8L-8PC
  • ATMEGA16M1-AU vs ATMEGA8L-8MUR
  • ATMEGA16M1-AU vs ATMEGA8L-8MUR
  • ATMEGA16M1-AU vs ATMEGA8L-8MU
  • ATMEGA16M1-AU vs ATMEGA8L-8MU
  • ATMEGA16M1-AU vs ATMEGA8L-8MJ
  • ATMEGA16M1-AU vs ATMEGA8L-8MI
  • ATMEGA16M1-AU vs ATMEGA8L-8MC
  • ATMEGA16M1-AU vs ATMEGA8L-8AUR
  • ATMEGA16M1-AU vs ATMEGA8L-8AU
  • ATMEGA16M1-AU vs ATMEGA8L-8AJ
  • ATMEGA16M1-AU vs ATMEGA8L-8AI
  • ATMEGA16M1-AU vs ATMEGA8L-8AC
  • ATMEGA16M1-AU vs ATMEGA8HVA-4TUR
  • ATMEGA16M1-AU vs ATMEGA8HVA-4TU
  • ATMEGA16M1-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA16M1-AU vs ATMEGA8HVA-4CKU
  • ATMEGA16M1-AU vs ATMEGA8A-PU
  • ATMEGA16M1-AU vs ATMEGA8A-PN
  • ATMEGA16M1-AU vs ATMEGA8A-PN
  • ATMEGA16M1-AU vs ATMEGA8A-MUR
  • ATMEGA16M1-AU vs ATMEGA8A-MU
  • ATMEGA16M1-AU vs ATMEGA8A-MU
  • ATMEGA16M1-AU vs ATMEGA8A-MNR
  • ATMEGA16M1-AU vs ATMEGA8A-MNR
  • ATMEGA16M1-AU vs ATMEGA8A-MN
  • ATMEGA16M1-AU vs ATMEGA8A-AUR
  • ATMEGA16M1-AU vs ATMEGA8A-AU
  • ATMEGA16M1-AU vs ATMEGA8A-ANR
  • ATMEGA16M1-AU vs ATMEGA8A-AN
  • ATMEGA16M1-AU vs ATMEGA88V-15MT
  • ATMEGA16M1-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!