☰
ATMEGA16U2-MU
ATMEGA16U2-MU
Active
Description:  IC MCU 8BIT 16KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $3.56000
In Stock: 24000
ATMEGA16U2-MU Specification
Specification
Part No
ATMEGA16U2-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA16U2-MU PDF Datasheet
ATMEGA16U2-MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA16U2-MU Description
The Microchip Technology ATmega16U2-MU is a versatile microcontroller that belongs to the AVR family of microcontrollers. It is widely used in various applications due to its rich feature set, ease of use, and compatibility with a range of development tools. Below is a detailed introduction to the ATmega16U2-MU, including its specifications and parameters.

## Overview

The ATmega16U2-MU is an 8-bit microcontroller based on the AVR architecture. It is designed for high performance and low power consumption, making it suitable for embedded systems, consumer electronics, and industrial applications. The microcontroller features a USB interface, which allows for easy connectivity to computers and other USB devices.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 16 general-purpose working registers

2. Memory:
- Flash Memory: 16 KB (with 512 bytes of bootloader section)
- SRAM: 2 KB
- EEPROM: 1 KB

3. Clock Speed:
- Maximum clock frequency: 16 MHz

4. I/O Ports:
- 23 programmable I/O lines
- 3 8-bit Timer/Counters with PWM support

5. Communication Interfaces:
- USB 2.0 Full Speed (12 Mbps)
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 8 channels
- Analog Comparator

7. Power Management:
- Operating voltage: 1.8V to 5.5V
- Low power consumption modes (Power-down, Power-save, and Standby)

8. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

9. Package:
- Available in a 32-pin TQFP (Thin Quad Flat Package) and 32-pin QFN (Quad Flat No-lead) packages.

## Specifications

- Core:
- 8-bit AVR RISC architecture
- 32 general-purpose registers

- Instruction Set:
- 131 powerful instructions, most of which are executed in a single clock cycle.

- Timers:
- Three Timer/Counter units (Timer/Counter0, Timer/Counter1, Timer/Counter2)
- Supports PWM generation and input capture.

- Interrupts:
- 23 external interrupts
- 8 internal interrupts

- Watchdog Timer:
- Programmable watchdog timer with a separate on-chip oscillator.

- Development Tools:
- Compatible with various development environments, including Atmel Studio and Arduino IDE.

## Applications

The ATmega16U2-MU is suitable for a wide range of applications, including but not limited to:

- USB devices and peripherals
- Consumer electronics
- Industrial automation
- Robotics
- Data acquisition systems
- Embedded systems

## Conclusion

The Microchip Technology ATmega16U2-MU microcontroller is a powerful and flexible solution for developers looking to create a variety of applications. With its built-in USB support, ample memory, and rich set of peripherals, it provides an excellent platform for both beginners and experienced engineers. Its low power consumption and wide operating voltage range make it ideal for battery-powered devices and energy-efficient applications.
ATMEGA16U2-MU Compare Parts
  • ATMEGA16U2-MU vs ATMEGA8U2-MU
  • ATMEGA16U2-MU vs ATMEGA8U2-AUR
  • ATMEGA16U2-MU vs ATMEGA8U2-AU
  • ATMEGA16U2-MU vs ATMEGA8L-8PU
  • ATMEGA16U2-MU vs ATMEGA8L-8PU
  • ATMEGA16U2-MU vs ATMEGA8L-8PJ
  • ATMEGA16U2-MU vs ATMEGA8L-8PI
  • ATMEGA16U2-MU vs ATMEGA8L-8PI
  • ATMEGA16U2-MU vs ATMEGA8L-8PC
  • ATMEGA16U2-MU vs ATMEGA8L-8MUR
  • ATMEGA16U2-MU vs ATMEGA8L-8MUR
  • ATMEGA16U2-MU vs ATMEGA8L-8MU
  • ATMEGA16U2-MU vs ATMEGA8L-8MU
  • ATMEGA16U2-MU vs ATMEGA8L-8MJ
  • ATMEGA16U2-MU vs ATMEGA8L-8MI
  • ATMEGA16U2-MU vs ATMEGA8L-8MC
  • ATMEGA16U2-MU vs ATMEGA8L-8AUR
  • ATMEGA16U2-MU vs ATMEGA8L-8AU
  • ATMEGA16U2-MU vs ATMEGA8L-8AJ
  • ATMEGA16U2-MU vs ATMEGA8L-8AI
  • ATMEGA16U2-MU vs ATMEGA8L-8AC
  • ATMEGA16U2-MU vs ATMEGA8HVA-4TUR
  • ATMEGA16U2-MU vs ATMEGA8HVA-4TU
  • ATMEGA16U2-MU vs ATMEGA8HVA-4CKUR
  • ATMEGA16U2-MU vs ATMEGA8HVA-4CKU
  • ATMEGA16U2-MU vs ATMEGA8A-PU
  • ATMEGA16U2-MU vs ATMEGA8A-PN
  • ATMEGA16U2-MU vs ATMEGA8A-PN
  • ATMEGA16U2-MU vs ATMEGA8A-MUR
  • ATMEGA16U2-MU vs ATMEGA8A-MU
  • ATMEGA16U2-MU vs ATMEGA8A-MU
  • ATMEGA16U2-MU vs ATMEGA8A-MNR
  • ATMEGA16U2-MU vs ATMEGA8A-MNR
  • ATMEGA16U2-MU vs ATMEGA8A-MN
  • ATMEGA16U2-MU vs ATMEGA8A-AUR
  • ATMEGA16U2-MU vs ATMEGA8A-AU
  • ATMEGA16U2-MU vs ATMEGA8A-ANR
  • ATMEGA16U2-MU vs ATMEGA8A-AN
  • ATMEGA16U2-MU vs ATMEGA88V-15MT
  • ATMEGA16U2-MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!