☰
ATMEGA2560V-8AU
ATMEGA2560V-8AU
Active
Description:  IC MCU 8BIT 256KB FLASH 100TQFP
Manufacturer:  Microchip Technology
History Price: $18.41000
In Stock: 27680
ATMEGA2560V-8AU Specification
Specification
Part No
ATMEGA2560V-8AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
256KB (128K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
ATMEGA2560V-8AU PDF Datasheet
ATMEGA2560V-8AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA2560V-8AU Description
The ATMEGA2560V-8AU is a microcontroller from Atmel%27s AVR family, known for its rich set of features and capabilities tailored for a wide range of applications. It is designed for high-performance embedded systems that require extensive I/O options, substantial memory, and versatile peripheral interfaces. Here’s an in-depth look at the ATMEGA2560V-8AU, covering its key features, specifications, and applications.

## Overview

The ATMEGA2560V-8AU is a member of the ATmega series, characterized by its 8-bit AVR architecture, which is optimized for speed and efficiency. This microcontroller offers a substantial amount of program memory, data memory, and a diverse set of peripherals, making it suitable for complex and demanding embedded projects.

## Key Features

1. Processing Core:
- Architecture: The ATMEGA2560V-8AU is built on the 8-bit AVR architecture, known for its efficient execution of instructions and fast processing capabilities. The AVR architecture supports a single-cycle instruction execution, which enhances overall performance.
- Clock Speed: It operates at a maximum clock frequency of 16 MHz, providing ample processing power for most embedded applications. This speed allows for responsive and efficient handling of tasks.

2. Memory:
- Flash Memory: The microcontroller features 256 KB of Flash memory for program storage. This large amount of Flash memory enables developers to store substantial codebases and complex algorithms.
- SRAM: It includes 8 KB of SRAM (Static RAM), which is used for temporary data storage during program execution. The generous SRAM capacity allows for efficient data handling and management.
- EEPROM: The ATMEGA2560V-8AU has 4 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory) for non-volatile storage. This is useful for storing configuration data, calibration values, and other parameters that need to persist across power cycles.

3. I/O and Peripherals:
- GPIO: It provides 86 general-purpose input/output (GPIO) pins, which offer extensive flexibility for interfacing with external devices and components.
- Timers/Counters: The microcontroller features six timers/counters, including three 8-bit timers and three 16-bit timers. These timers can be used for generating precise time delays, waveform generation, and event counting.
- ADC: The ATMEGA2560V-8AU includes a 10-bit Analog-to-Digital Converter (ADC) with 16 channels. This allows for high-resolution conversion of analog signals to digital values, which is critical for sensor interfacing and data acquisition.
- DAC: It also supports a 10-bit Digital-to-Analog Converter (DAC) for generating analog signals from digital values, which can be useful in applications requiring analog output.
- USART/USART: The microcontroller features four USART (Universal Synchronous/Asynchronous Serial Receiver/Transmitter) modules for serial communication. These interfaces support various communication protocols, including UART and synchronous modes.
- SPI/I2C: It includes a Serial Peripheral Interface (SPI) and an Inter-Integrated Circuit (I2C) interface for high-speed data communication with other devices and peripherals.

4. Communication Interfaces:
- USB: The ATMEGA2560V-8AU supports USB communication, enabling connection to PCs and other USB-compatible devices. This feature is useful for creating USB-based communication and data transfer solutions.
- CAN Bus: It includes a Controller Area Network (CAN) interface for robust and reliable communication in automotive and industrial networks.

5. Power Management:
- Power Supply: The microcontroller operates with a supply voltage ranging from 1.8V to 5.5V. This wide voltage range offers flexibility in power supply design and integration.
- Power Saving Modes: The ATMEGA2560V-8AU features multiple power-saving modes, including sleep modes, to minimize power consumption during periods of inactivity. This is crucial for battery-operated and energy-efficient applications.

6. Package and Pinout:
- Package Type: The ATMEGA2560V-8AU is available in a 100-pin TQFP (Thin Quad Flat Package) package. This package type provides a compact form factor and convenient pin access for integration into various circuit designs.
- Pin Configuration: The 100-pin package offers a comprehensive pinout, including dedicated pins for power, ground, I/O, and peripheral functions. The pin configuration supports flexible and versatile hardware design.

## Applications

1. Consumer Electronics:
- Embedded Systems: The ATMEGA2560V-8AU is well-suited for embedded systems in consumer electronics, such as home automation devices, gaming controllers, and multimedia systems.

2. Industrial Control:
- Automation: Its extensive I/O and communication capabilities make it ideal for industrial automation applications, including process control, machinery interfacing, and monitoring systems.

3. Automotive:
- In-Vehicle Systems: The microcontroller’s CAN bus interface and reliability make it suitable for automotive applications, such as in-vehicle entertainment systems, dashboard displays, and diagnostic tools.

4. Robotics:
- Robot Control: The ATMEGA2560V-8AU%27s processing power, I/O options, and peripheral interfaces make it an excellent choice for controlling robotic systems, including hobbyist and professional robots.

5. Educational Projects:
- Learning and Prototyping: Its rich feature set and flexibility make the ATMEGA2560V-8AU a popular choice for educational projects and prototyping in academic settings.

## Conclusion

The ATMEGA2560V-8AU microcontroller offers a robust and versatile solution for a wide range of embedded applications. With its powerful AVR core, extensive memory, and diverse peripheral interfaces, it provides developers with the tools needed to create complex and feature-rich systems. Whether used in consumer electronics, industrial controls, automotive systems, or educational projects, the ATMEGA2560V-8AU delivers reliable performance and flexibility, making it a valuable component in modern embedded design.
ATMEGA2560V-8AU Compare Parts
  • ATMEGA2560V-8AU vs ATMEGA8U2-MU
  • ATMEGA2560V-8AU vs ATMEGA8U2-AUR
  • ATMEGA2560V-8AU vs ATMEGA8U2-AU
  • ATMEGA2560V-8AU vs ATMEGA8L-8PU
  • ATMEGA2560V-8AU vs ATMEGA8L-8PU
  • ATMEGA2560V-8AU vs ATMEGA8L-8PJ
  • ATMEGA2560V-8AU vs ATMEGA8L-8PI
  • ATMEGA2560V-8AU vs ATMEGA8L-8PI
  • ATMEGA2560V-8AU vs ATMEGA8L-8PC
  • ATMEGA2560V-8AU vs ATMEGA8L-8MUR
  • ATMEGA2560V-8AU vs ATMEGA8L-8MUR
  • ATMEGA2560V-8AU vs ATMEGA8L-8MU
  • ATMEGA2560V-8AU vs ATMEGA8L-8MU
  • ATMEGA2560V-8AU vs ATMEGA8L-8MJ
  • ATMEGA2560V-8AU vs ATMEGA8L-8MI
  • ATMEGA2560V-8AU vs ATMEGA8L-8MC
  • ATMEGA2560V-8AU vs ATMEGA8L-8AUR
  • ATMEGA2560V-8AU vs ATMEGA8L-8AU
  • ATMEGA2560V-8AU vs ATMEGA8L-8AJ
  • ATMEGA2560V-8AU vs ATMEGA8L-8AI
  • ATMEGA2560V-8AU vs ATMEGA8L-8AC
  • ATMEGA2560V-8AU vs ATMEGA8HVA-4TUR
  • ATMEGA2560V-8AU vs ATMEGA8HVA-4TU
  • ATMEGA2560V-8AU vs ATMEGA8HVA-4CKUR
  • ATMEGA2560V-8AU vs ATMEGA8HVA-4CKU
  • ATMEGA2560V-8AU vs ATMEGA8A-PU
  • ATMEGA2560V-8AU vs ATMEGA8A-PN
  • ATMEGA2560V-8AU vs ATMEGA8A-PN
  • ATMEGA2560V-8AU vs ATMEGA8A-MUR
  • ATMEGA2560V-8AU vs ATMEGA8A-MU
  • ATMEGA2560V-8AU vs ATMEGA8A-MU
  • ATMEGA2560V-8AU vs ATMEGA8A-MNR
  • ATMEGA2560V-8AU vs ATMEGA8A-MNR
  • ATMEGA2560V-8AU vs ATMEGA8A-MN
  • ATMEGA2560V-8AU vs ATMEGA8A-AUR
  • ATMEGA2560V-8AU vs ATMEGA8A-AU
  • ATMEGA2560V-8AU vs ATMEGA8A-ANR
  • ATMEGA2560V-8AU vs ATMEGA8A-AN
  • ATMEGA2560V-8AU vs ATMEGA88V-15MT
  • ATMEGA2560V-8AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!