☰
ATMEGA32-16PU
ATMEGA32-16PU
Active
Description:  IC MCU 8BIT 32KB FLASH 40DIP
Manufacturer:  Microchip Technology
History Price: $8.32000
In Stock: 43200
ATMEGA32-16PU Specification
Specification
Part No
ATMEGA32-16PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
ATMEGA32-16PU PDF Datasheet
ATMEGA32-16PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32-16PU Description
The Microchip Technology ATmega32-16PU is a highly versatile 8-bit microcontroller that belongs to the AVR family. It is widely used in various applications due to its robust performance, ease of use, and extensive feature set. The ATmega32 is particularly popular among hobbyists and professionals for its compatibility with development platforms like Arduino, making it an excellent choice for both prototyping and production. Below is a detailed introduction to the ATmega32-16PU, including its specifications and parameters.

## Overview

The ATmega32-16PU microcontroller is designed to provide a powerful solution for embedded applications that require a balance of performance and power efficiency. It features a rich set of peripherals, a large memory capacity, and a variety of communication interfaces, making it suitable for a wide range of tasks, from simple control applications to complex data processing.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers

2. Memory:
- Flash Memory: 32 KB (with 2 KB reserved for the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB

3. Clock Speed:
- Maximum clock frequency: 16 MHz

4. I/O Ports:
- 32 programmable I/O lines
- 3 Timer/Counters with PWM support

5. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 8 channels
- 1 Analog Comparator

7. Power Management:
- Operating voltage: 2.7V to 5.5V
- Low power consumption modes (Power-down, Power-save, and Standby)

8. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

9. Package:
- Available in a 32-pin DIP (Dual In-line Package) and other surface mount packages.

## Specifications

- Core:
- 8-bit AVR RISC architecture
- 32 general-purpose registers

- Instruction Set:
- 131 powerful instructions, most of which are executed in a single clock cycle.

- Timers:
- Three Timer/Counter units (Timer/Counter0, Timer/Counter1, Timer/Counter2)
- Supports PWM generation and input capture.

- Interrupts:
- 23 external interrupts
- 8 internal interrupts

- Watchdog Timer:
- Programmable watchdog timer with a separate on-chip oscillator.

- Development Tools:
- Compatible with various development environments, including Atmel Studio and Arduino IDE.

## Applications

The ATmega32-16PU is suitable for a wide range of applications, including but not limited to:

- Robotics and automation
- Home automation systems
- Data logging and monitoring
- Industrial control systems
- Consumer electronics
- Educational projects and prototyping

## Conclusion

The Microchip Technology ATmega32-16PU microcontroller is a powerful and flexible solution for developers looking to create a variety of applications. With its ample memory, numerous I/O pins, and rich set of peripherals, it provides an excellent platform for both beginners and experienced engineers. Its low power consumption and wide operating voltage range make it ideal for battery-powered devices and energy-efficient applications. The ATmega32-16PU%27s compatibility with various development tools further enhances its accessibility, making it a popular choice for prototyping and development in the embedded systems domain. Whether for hobby projects or professional applications, the ATmega32-16PU stands out as a reliable and efficient microcontroller.
ATMEGA32-16PU Compare Parts
  • ATMEGA32-16PU vs ATMEGA8U2-MU
  • ATMEGA32-16PU vs ATMEGA8U2-AUR
  • ATMEGA32-16PU vs ATMEGA8U2-AU
  • ATMEGA32-16PU vs ATMEGA8L-8PU
  • ATMEGA32-16PU vs ATMEGA8L-8PU
  • ATMEGA32-16PU vs ATMEGA8L-8PJ
  • ATMEGA32-16PU vs ATMEGA8L-8PI
  • ATMEGA32-16PU vs ATMEGA8L-8PI
  • ATMEGA32-16PU vs ATMEGA8L-8PC
  • ATMEGA32-16PU vs ATMEGA8L-8MUR
  • ATMEGA32-16PU vs ATMEGA8L-8MUR
  • ATMEGA32-16PU vs ATMEGA8L-8MU
  • ATMEGA32-16PU vs ATMEGA8L-8MU
  • ATMEGA32-16PU vs ATMEGA8L-8MJ
  • ATMEGA32-16PU vs ATMEGA8L-8MI
  • ATMEGA32-16PU vs ATMEGA8L-8MC
  • ATMEGA32-16PU vs ATMEGA8L-8AUR
  • ATMEGA32-16PU vs ATMEGA8L-8AU
  • ATMEGA32-16PU vs ATMEGA8L-8AJ
  • ATMEGA32-16PU vs ATMEGA8L-8AI
  • ATMEGA32-16PU vs ATMEGA8L-8AC
  • ATMEGA32-16PU vs ATMEGA8HVA-4TUR
  • ATMEGA32-16PU vs ATMEGA8HVA-4TU
  • ATMEGA32-16PU vs ATMEGA8HVA-4CKUR
  • ATMEGA32-16PU vs ATMEGA8HVA-4CKU
  • ATMEGA32-16PU vs ATMEGA8A-PU
  • ATMEGA32-16PU vs ATMEGA8A-PN
  • ATMEGA32-16PU vs ATMEGA8A-PN
  • ATMEGA32-16PU vs ATMEGA8A-MUR
  • ATMEGA32-16PU vs ATMEGA8A-MU
  • ATMEGA32-16PU vs ATMEGA8A-MU
  • ATMEGA32-16PU vs ATMEGA8A-MNR
  • ATMEGA32-16PU vs ATMEGA8A-MNR
  • ATMEGA32-16PU vs ATMEGA8A-MN
  • ATMEGA32-16PU vs ATMEGA8A-AUR
  • ATMEGA32-16PU vs ATMEGA8A-AU
  • ATMEGA32-16PU vs ATMEGA8A-ANR
  • ATMEGA32-16PU vs ATMEGA8A-AN
  • ATMEGA32-16PU vs ATMEGA88V-15MT
  • ATMEGA32-16PU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!