☰
ATMEGA3208-XU
ATMEGA3208-XU
Active
Description:  IC MCU 8BIT 32KB FLASH 28SSOP
Manufacturer:  Microchip Technology
History Price: $1.41000
In Stock: 19920
ATMEGA3208-XU Specification
Specification
Part No
ATMEGA3208-XU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
ATMEGA3208-XU PDF Datasheet
ATMEGA3208-XU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA3208-XU Description

The Microchip Technology ATMEGA3208-XU is a member of the Atmega family, designed to offer high-performance microcontroller solutions for various embedded applications. It is based on the AVR architecture, providing a reliable and flexible platform for designing microcontroller systems. The ATMEGA3208-XU combines several key features, making it suitable for low-power, high-performance operations in a wide range of applications, including automotive, industrial, and consumer electronics.

## Key Specifications

* Microcontroller Architecture: 8-bit AVR
* Flash Memory: 32 KB of in-system programmable Flash memory with read-while-write capabilities.
* SRAM: 4 KB of internal SRAM, offering ample memory for processing complex tasks and storing temporary data.
* EEPROM: 256 Bytes of EEPROM for non-volatile data storage.
* Clock Speed: Maximum frequency of 20 MHz, providing a balance between performance and power efficiency.
* Operating Voltage Range: 1.8V to 5.5V, which ensures compatibility with a broad range of systems and allows flexibility in power management.
* Operating Temperature: -40°C to 85°C, suitable for industrial and automotive applications where temperature variations can be significant.

## Performance Features

* High-Performance 8-bit AVR Core: The ATMEGA3208-XU employs a highly efficient 8-bit AVR RISC (Reduced Instruction Set Computing) core, which maximizes performance while keeping power consumption low. It supports a fast execution of instructions, allowing for quick processing.
* Advanced Timer and PWM Functionality: The microcontroller includes several timers with Pulse Width Modulation (PWM) capabilities, which are essential for controlling motors, lights, and other peripherals with precise timing.
* Watchdog Timer: This feature ensures system reliability by resetting the microcontroller in case of software malfunctions, providing added robustness for embedded systems.
* Enhanced I/O Features: The ATMEGA3208-XU supports a wide variety of I/O options, such as GPIO (General Purpose Input/Output), ADCs (Analog-to-Digital Converters), and digital interfaces for handling various types of signals.

## Integrated Peripherals

* USART (Universal Synchronous/Asynchronous Receiver Transmitter): For serial communication, the ATMEGA3208-XU includes USART functionality, facilitating communication with other microcontrollers, peripherals, or external devices.
* SPI (Serial Peripheral Interface): Supports high-speed synchronous communication with external devices like sensors, displays, or other microcontrollers.
* I2C (Inter-Integrated Circuit): This interface allows for easy communication with a variety of devices, supporting multiple slave devices on the same bus.
* Analog-to-Digital Converter (ADC): The microcontroller includes a 10-bit ADC with multiple channels, making it ideal for applications requiring analog signal processing, such as temperature sensing, light measurements, and other sensor-based systems.
* Digital-to-Analog Converter (DAC): Available on some variants, enabling more precise analog output control for audio or signal conditioning applications.

## Low Power Features

* Sleep Modes: The ATMEGA3208-XU features multiple low-power sleep modes, including Idle, Standby, and Power-down, to reduce energy consumption during inactive periods.
* Dynamic Voltage Scaling (DVS): The device can dynamically adjust its voltage levels to optimize power consumption without compromising performance, making it suitable for battery-powered applications where energy efficiency is crucial.

## Security and Protection

* Brown-Out Detector: This feature ensures that the microcontroller operates only within a valid voltage range, protecting the system from potential damage due to power fluctuations.
* Internal Voltage Reference: The ATMEGA3208-XU includes a stable, internal voltage reference for accurate analog-to-digital conversion, enhancing precision in sensor applications.
* Data Retention: The microcontroller includes several built-in mechanisms to ensure reliable data retention in low power or system reset conditions.

## Package Options

* Package Type: Available in various package options, including the standard 32-pin QFN (Quad Flat No-lead) package, which provides a compact solution for space-constrained designs.
* Pin Count: 32 pins, allowing for an adequate number of I/O connections, suitable for handling multiple sensors and actuators in embedded systems.

## Applications

* Automotive Systems: The ATMEGA3208-XU is suitable for use in automotive applications, including body control modules, lighting control, and sensor systems, thanks to its robustness and wide operating temperature range.
* Industrial Control Systems: With its versatile peripherals and low-power capabilities, the microcontroller is an ideal choice for industrial automation, including motor control, monitoring systems, and other embedded systems that require reliable and efficient performance.
* Consumer Electronics: The ATMEGA3208-XU is also used in various consumer electronics such as toys, appliances, and home automation systems, offering flexibility and ease of integration.
* Wearables and IoT Devices: Its small form factor, low power consumption, and communication interfaces make it a popular choice for wearable technology and IoT devices.

## Conclusion

The Microchip ATMEGA3208-XU is a highly capable and flexible microcontroller designed to meet the needs of modern embedded applications. With a balance of performance, memory, and low power consumption, it stands as an excellent choice for various industrial, automotive, and consumer electronics applications. Its comprehensive set of features, such as multiple communication interfaces, ADC, and PWM, ensures that it can handle diverse tasks and deliver reliable performance in a wide range of environments.
ATMEGA3208-XU Compare Parts
  • ATMEGA3208-XU vs ATMEGA8U2-MU
  • ATMEGA3208-XU vs ATMEGA8U2-AUR
  • ATMEGA3208-XU vs ATMEGA8U2-AU
  • ATMEGA3208-XU vs ATMEGA8L-8PU
  • ATMEGA3208-XU vs ATMEGA8L-8PU
  • ATMEGA3208-XU vs ATMEGA8L-8PJ
  • ATMEGA3208-XU vs ATMEGA8L-8PI
  • ATMEGA3208-XU vs ATMEGA8L-8PI
  • ATMEGA3208-XU vs ATMEGA8L-8PC
  • ATMEGA3208-XU vs ATMEGA8L-8MUR
  • ATMEGA3208-XU vs ATMEGA8L-8MUR
  • ATMEGA3208-XU vs ATMEGA8L-8MU
  • ATMEGA3208-XU vs ATMEGA8L-8MU
  • ATMEGA3208-XU vs ATMEGA8L-8MJ
  • ATMEGA3208-XU vs ATMEGA8L-8MI
  • ATMEGA3208-XU vs ATMEGA8L-8MC
  • ATMEGA3208-XU vs ATMEGA8L-8AUR
  • ATMEGA3208-XU vs ATMEGA8L-8AU
  • ATMEGA3208-XU vs ATMEGA8L-8AJ
  • ATMEGA3208-XU vs ATMEGA8L-8AI
  • ATMEGA3208-XU vs ATMEGA8L-8AC
  • ATMEGA3208-XU vs ATMEGA8HVA-4TUR
  • ATMEGA3208-XU vs ATMEGA8HVA-4TU
  • ATMEGA3208-XU vs ATMEGA8HVA-4CKUR
  • ATMEGA3208-XU vs ATMEGA8HVA-4CKU
  • ATMEGA3208-XU vs ATMEGA8A-PU
  • ATMEGA3208-XU vs ATMEGA8A-PN
  • ATMEGA3208-XU vs ATMEGA8A-PN
  • ATMEGA3208-XU vs ATMEGA8A-MUR
  • ATMEGA3208-XU vs ATMEGA8A-MU
  • ATMEGA3208-XU vs ATMEGA8A-MU
  • ATMEGA3208-XU vs ATMEGA8A-MNR
  • ATMEGA3208-XU vs ATMEGA8A-MNR
  • ATMEGA3208-XU vs ATMEGA8A-MN
  • ATMEGA3208-XU vs ATMEGA8A-AUR
  • ATMEGA3208-XU vs ATMEGA8A-AU
  • ATMEGA3208-XU vs ATMEGA8A-ANR
  • ATMEGA3208-XU vs ATMEGA8A-AN
  • ATMEGA3208-XU vs ATMEGA88V-15MT
  • ATMEGA3208-XU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!