☰
ATMEGA324PA-AUR
ATMEGA324PA-AUR
Active
Description:  IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $5.71000
In Stock: 45200
ATMEGA324PA-AUR Specification
Specification
Part No
ATMEGA324PA-AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA324PA-AUR PDF Datasheet
ATMEGA324PA-AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA324PA-AUR Description
Introduction to Microchip Technology ATMEGA324PA-AUR

The Microchip Technology ATMEGA324PA-AUR is a versatile and powerful 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems. It combines a robust architecture with a rich set of features, making it suitable for both hobbyist projects and professional applications. The ATMEGA324PA is particularly well-suited for applications requiring multiple I/O pins, analog-to-digital conversion, and serial communication.

Key Specifications

- Architecture: 8-bit AVR RISC
- Operating Voltage: 1.8V to 5.5V
- Flash Memory: 32 KB (with 2 KB of bootloader section)
- SRAM: 2 KB
- EEPROM: 1 KB
- Clock Speed: Up to 20 MHz
- I/O Pins: 32 programmable I/O pins
- Timers/Counters: Three timers/counters (two 8-bit and one 16-bit)
- ADC: 10-bit ADC with up to 8 channels
- Communication Interfaces:
- USART (Universal Synchronous/Asynchronous Receiver Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

Performance Features

The ATMEGA324PA-AUR features an efficient RISC architecture that allows for fast execution of instructions, enabling the microcontroller to perform tasks quickly and effectively. With its ability to operate at clock speeds of up to 20 MHz, the microcontroller can handle complex computations and control tasks in real time. The architecture supports various addressing modes, which enhances programming flexibility.

Memory Organization

The memory structure of the ATMEGA324PA is well-organized:

1. Flash Memory: The microcontroller provides 32 KB of flash memory, which allows for ample space to store application code and firmware. The inclusion of a bootloader section enables easy firmware updates.

2. SRAM: With 2 KB of SRAM, the ATMEGA324PA allows for efficient data storage during program execution, facilitating quick access to variables and temporary data.

3. EEPROM: The presence of 1 KB of EEPROM provides non-volatile storage for critical data that must persist even after power loss, such as configuration settings or calibration values.

Peripheral Features

The ATMEGA324PA-AUR includes several built-in peripherals that enhance its functionality:

1. Analog-to-Digital Converter (ADC): The integrated ADC supports up to eight input channels with a resolution of 10 bits, allowing the microcontroller to interface directly with various analog sensors.

2. Timers/Counters: The three integrated timers/counters provide flexibility for timing operations, pulse-width modulation (PWM), and event counting.

3. Watchdog Timer: An integrated watchdog timer helps ensure system reliability by resetting the microcontroller if it becomes unresponsive.

4. Interrupt System: Multiple external and internal interrupt sources allow for responsive handling of asynchronous events, enhancing real-time performance.

Connectivity Options

The ATMEGA324PA offers various communication interfaces that enable connectivity with other devices:

1. USART Interface: This interface supports both synchronous and asynchronous communication modes, making it suitable for connecting to serial devices such as GPS modules or Bluetooth modules.

2. SPI Interface: The SPI interface allows for high-speed communication with peripherals like sensors or memory devices.

3. I2C Interface: The I2C interface facilitates communication with multiple devices on a single bus, making it ideal for connecting various sensors or controllers in embedded applications.

4. External Interrupts: Several pins can be configured as external interrupts, allowing the microcontroller to respond quickly to external events such as button presses or sensor signals.

Development Tools

Microchip Technology provides a comprehensive suite of development tools compatible with the ATMEGA324PA-AUR:

1. MPLAB X IDE & Atmel Studio: These integrated development environments offer features such as code editing, debugging, and project management tailored specifically for AVR microcontrollers.

2. AVR Programmer/Debugger Tools: Tools like the Atmel ICE or USBasp allow developers to program and debug their applications easily.

3. Evaluation Boards & Kits: Various evaluation boards are available that facilitate rapid prototyping and testing of applications using the ATMEGA324PA microcontroller.

4. Libraries & Example Projects: Microchip provides libraries and example projects that simplify development by demonstrating how to use various features effectively.

Applications

The versatility of the ATMEGA324PA-AUR makes it suitable for numerous applications:

1. Home Automation Systems where control over various appliances is required.
2. Robotics projects requiring precise control over motors and sensors.
3. Industrial Control Systems where reliable data acquisition and processing are essential.
4. Consumer Electronics such as remote controls or handheld devices.
5. Educational Projects where students learn about embedded systems design and programming.

In conclusion, the Microchip Technology ATMEGA324PA-AUR is an excellent choice for engineers and developers looking for a capable microcontroller that balances performance with ease of use across diverse applications in embedded systems design. Its combination of advanced features, extensive memory options, and rich connectivity makes it an ideal platform for developing innovative solutions in various fields.
ATMEGA324PA-AUR Compare Parts
  • ATMEGA324PA-AUR vs ATMEGA8U2-MU
  • ATMEGA324PA-AUR vs ATMEGA8U2-AUR
  • ATMEGA324PA-AUR vs ATMEGA8U2-AU
  • ATMEGA324PA-AUR vs ATMEGA8L-8PU
  • ATMEGA324PA-AUR vs ATMEGA8L-8PU
  • ATMEGA324PA-AUR vs ATMEGA8L-8PJ
  • ATMEGA324PA-AUR vs ATMEGA8L-8PI
  • ATMEGA324PA-AUR vs ATMEGA8L-8PI
  • ATMEGA324PA-AUR vs ATMEGA8L-8PC
  • ATMEGA324PA-AUR vs ATMEGA8L-8MUR
  • ATMEGA324PA-AUR vs ATMEGA8L-8MUR
  • ATMEGA324PA-AUR vs ATMEGA8L-8MU
  • ATMEGA324PA-AUR vs ATMEGA8L-8MU
  • ATMEGA324PA-AUR vs ATMEGA8L-8MJ
  • ATMEGA324PA-AUR vs ATMEGA8L-8MI
  • ATMEGA324PA-AUR vs ATMEGA8L-8MC
  • ATMEGA324PA-AUR vs ATMEGA8L-8AUR
  • ATMEGA324PA-AUR vs ATMEGA8L-8AU
  • ATMEGA324PA-AUR vs ATMEGA8L-8AJ
  • ATMEGA324PA-AUR vs ATMEGA8L-8AI
  • ATMEGA324PA-AUR vs ATMEGA8L-8AC
  • ATMEGA324PA-AUR vs ATMEGA8HVA-4TUR
  • ATMEGA324PA-AUR vs ATMEGA8HVA-4TU
  • ATMEGA324PA-AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA324PA-AUR vs ATMEGA8HVA-4CKU
  • ATMEGA324PA-AUR vs ATMEGA8A-PU
  • ATMEGA324PA-AUR vs ATMEGA8A-PN
  • ATMEGA324PA-AUR vs ATMEGA8A-PN
  • ATMEGA324PA-AUR vs ATMEGA8A-MUR
  • ATMEGA324PA-AUR vs ATMEGA8A-MU
  • ATMEGA324PA-AUR vs ATMEGA8A-MU
  • ATMEGA324PA-AUR vs ATMEGA8A-MNR
  • ATMEGA324PA-AUR vs ATMEGA8A-MNR
  • ATMEGA324PA-AUR vs ATMEGA8A-MN
  • ATMEGA324PA-AUR vs ATMEGA8A-AUR
  • ATMEGA324PA-AUR vs ATMEGA8A-AU
  • ATMEGA324PA-AUR vs ATMEGA8A-ANR
  • ATMEGA324PA-AUR vs ATMEGA8A-AN
  • ATMEGA324PA-AUR vs ATMEGA88V-15MT
  • ATMEGA324PA-AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!