☰
ATMEGA328-AU
ATMEGA328-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.66000
In Stock: 49000
ATMEGA328-AU Specification
Specification
Part No
ATMEGA328-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA328-AU PDF Datasheet
ATMEGA328-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328-AU Description
The Atmel ATMEGA328-AU is a high-performance, low-power microcontroller from Atmel’s AVR family, widely used in embedded systems. It is popular due to its versatile features, compact design, and robustness in a range of applications, including consumer electronics, automated control systems, robotics, and home appliances. The ATMEGA328-AU is a 32-bit microcontroller based on the AVR RISC architecture, providing high performance while maintaining low power consumption.

## Overview of the ATMEGA328-AU

The ATMEGA328-AU is a microcontroller unit (MCU) designed to handle various tasks, from simple GPIO control to advanced tasks such as PWM generation, ADC conversion, serial communication, and interrupt handling. This MCU is commonly used in DIY electronics, commercial products, and educational platforms like the Arduino.

It features an 8-bit RISC architecture that offers high efficiency with 32 general-purpose registers. It supports Flash memory, EEPROM, and SRAM for program storage and data handling, making it an ideal solution for a wide range of embedded applications.

## Key Features of the ATMEGA328-AU

1. High-Performance 8-Bit RISC Architecture:
- The ATMEGA328-AU is based on the AVR architecture, known for its high-speed execution. This microcontroller achieves one clock cycle per instruction, offering an efficient and fast processing speed for embedded applications.
- It operates with a 16 MHz clock speed, ensuring reliable performance for most control applications.

2. Memory:
- The microcontroller comes with 32 KB of Flash memory for program storage, of which 2 KB is used for the bootloader. This ample storage is sufficient for most embedded applications that require code execution and program handling.
- It also provides 2 KB of SRAM, which is used for runtime data storage. This is enough to store variables, buffers, and other runtime data during program execution.
- Additionally, the 1 KB of EEPROM provides non-volatile memory for storing data that must be retained even when the device is powered off (such as configuration settings, calibration data, etc.).

3. General-Purpose I/O Pins:
- The ATMEGA328-AU offers 23 general-purpose I/O pins, which can be used for digital input/output, PWM (pulse-width modulation), and analog-to-digital conversion (ADC).
- Out of these, 6 pins are capable of PWM output, making it suitable for controlling motors, dimming LEDs, and other tasks requiring variable output.

4. Analog-to-Digital Converter (ADC):
- The microcontroller includes a 10-bit ADC, with 6 input channels. This feature allows it to read analog sensors (e.g., temperature sensors, potentiometers) and convert the analog signal into a digital value that can be processed by the MCU.
- The ADC operates at a 10-bit resolution, which provides a broad range of analog input values, suitable for many embedded control systems.

5. Timers and Counters:
- The ATMEGA328-AU comes with 3 timers:
- Timer/Counter 0: 8-bit
- Timer/Counter 1: 16-bit
- Timer/Counter 2: 8-bit
- These timers can be used for time delay generation, PWM signal generation, frequency measurement, and other time-dependent operations. The flexibility of multiple timers helps in applications such as generating PWM for motor control or measuring the time between events.

6. Serial Communication:
- The ATMEGA328-AU supports USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter) for serial communication. It also supports SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) protocols for communication with peripheral devices.
- These serial interfaces are useful for communicating with sensors, displays, and other microcontrollers or systems, making it ideal for networked devices or systems requiring data exchange.

7. Interrupt Handling:
- The microcontroller supports external interrupts, allowing the device to respond to external events (e.g., pressing a button or receiving a signal from a sensor) immediately, without continuously polling for changes.
- It also supports internal interrupts for time-based events, ensuring a responsive system for real-time applications.

8. Low Power Consumption:
- The ATMEGA328-AU is designed for low-power operation, making it ideal for battery-powered and portable applications.
- It has multiple power-saving modes, including sleep modes and standby modes, which allow the MCU to reduce power consumption when the system is idle, thus extending battery life in embedded devices.

9. Operating Voltage:
- The ATMEGA328-AU operates on a voltage range of 1.8V to 5.5V, allowing it to be used in both low-voltage and standard 5V systems. It is flexible enough for a variety of embedded applications, whether power-sensitive or power-hungry.

10. Built-in Watchdog Timer:
- The MCU has a built-in watchdog timer that can reset the microcontroller in the event of software failure or lock-up, improving system reliability in long-running applications.

## Package Options

The ATMEGA328-AU comes in a TQFP-32 (Thin Quad Flat Package) package with 32 pins, offering an easy-to-integrate solution for embedded systems. The small size and pin configuration make it suitable for applications requiring compact design while providing a sufficient number of I/O pins for interfacing with various sensors and peripherals.

## Technical Specifications of the ATMEGA328-AU

Here are the detailed specifications for the Atmel ATMEGA328-AU:

- Architecture: AVR 8-bit RISC
- Operating Voltage: 1.8V to 5.5V
- Clock Speed: 16 MHz
- Flash Memory: 32 KB (2 KB reserved for bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB
- I/O Pins: 23 general-purpose I/O pins
- Analog-to-Digital Converter: 10-bit ADC with 6 channels
- Timers: 3 (2x 8-bit and 1x 16-bit)
- PWM Outputs: 6 pins
- Serial Communication: USART, SPI, I2C
- Interrupts: External and internal interrupts
- Power Consumption:
- Active mode: 5 mA at 16 MHz (typical)
- Sleep mode:
ATMEGA328-AU Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!