☰
ATMEGA32L-8PJ
ATMEGA32L-8PJ
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 40DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 44000
ATMEGA32L-8PJ Specification
Specification
Part No
ATMEGA32L-8PJ
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
ATMEGA32L-8PJ PDF Datasheet
ATMEGA32L-8PJ Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32L-8PJ Description

The Microchip Technology ATMEGA32L-8PJ is a low-power, high-performance 8-bit microcontroller based on the AVR RISC architecture. It integrates a rich set of peripherals, flash memory, SRAM, and EEPROM in a single chip, offering an optimized solution for embedded applications requiring efficient processing, low energy consumption, and flexible I/O control. The device is well-suited for industrial control, consumer electronics, automotive applications, and portable systems where reliability, ease of integration, and compact design are critical.

## Architecture and Core Features

The ATMEGA32L-8PJ features a high-efficiency 8-bit AVR CPU capable of executing instructions in a single clock cycle, resulting in superior throughput for low-power applications. The microcontroller supports a modified Harvard architecture with separate program and data buses, allowing simultaneous access to program and data memory. Key architectural elements include:

* 8-bit RISC CPU with 32 general-purpose registers.
* 16-bit program counter and 16-bit ALU for arithmetic and logic operations.
* Up to 16 MIPS at 8 MHz operating frequency.
* Support for sleep modes including Idle, ADC Noise Reduction, Power-save, and Power-down to minimize power consumption.
* In-system programmable flash memory with self-programming capability.
* Separate 2 KB SRAM for fast, volatile data storage.
* 1 KB EEPROM for non-volatile data storage.
* On-chip clock system supporting internal RC oscillator and external crystal or resonator.

## Memory Organization

* Flash program memory: 32 KB, with read-while-write capability and endurance rated at 10,000 write/erase cycles.
* SRAM: 2 KB for temporary data storage, supporting stack, variables, and peripheral buffering.
* EEPROM: 1 KB, byte-addressable, suitable for storing configuration parameters or system calibration data.
* Memory mapping and paging allow efficient execution and data management for embedded applications.

## Peripheral Features

The ATMEGA32L-8PJ integrates a wide range of peripherals to enhance system-level functionality:

* Timers/Counters: Three timer/counter modules including two 8-bit and one 16-bit timer, supporting PWM, CTC, and capture/compare modes.
* Analog-to-Digital Converter (ADC): 10-bit ADC with up to 8 single-ended input channels, internal voltage reference, and programmable prescaler.
* USART: Full-duplex asynchronous/synchronous serial interface supporting baud rate generation and multi-processor communication.
* SPI Interface: Master/slave serial peripheral interface supporting high-speed data transfer with external devices.
* I²C/TWI: Two-wire serial interface compatible with standard I²C protocols for communication with sensors or memory devices.
* Analog Comparator: On-chip comparator with selectable reference voltage, suitable for threshold detection and analog monitoring.
* Watchdog Timer: Independent timer with programmable timeout to reset the system in case of software malfunction.

## Input/Output and Port Configuration

* 32 programmable I/O lines distributed over four 8-bit ports (PORTA–PORTD).
* Each port supports configurable pull-up resistors, direction control, and digital I/O functionality.
* Alternate functions enable peripheral mapping to specific I/O pins, including ADC channels, timers, and communication interfaces.
* Programmable interrupt sources on each I/O pin allow responsive event-driven control.

## Electrical and Timing Specifications

* Operating voltage: 2.7 V to 5.5 V, supporting low-voltage applications and battery-powered systems.
* Maximum operating frequency: 8 MHz at nominal voltage and temperature conditions.
* Input high voltage (V_IH): minimum 0.6 × VCC.
* Input low voltage (V_IL): maximum 0.3 × VCC.
* Output high voltage (V_OH): minimum 0.9 × VCC at 2 mA load.
* Output low voltage (V_OL): maximum 0.1 × VCC at 2 mA load.
* Typical active current: 8 mA at 8 MHz and 5 V.
* Standby and power-down currents reduced to microampere range using sleep modes.
* Operating temperature range: –40°C to +85°C, suitable for industrial and automotive environments.

## Package and Pinout

* Available in 44-pin TQFP or similar compact surface-mount package, facilitating integration into space-constrained designs.
* Pins include power supply (VCC, GND), analog inputs, digital I/O, peripheral control, and programming/debugging interfaces.
* Programming interface compatible with SPI for In-System Programming (ISP) of flash memory and configuration registers.

## System-Level Considerations

* Sleep and power-save modes enable extended battery life in portable applications.
* Integrated brown-out detection ensures reliable operation during supply voltage fluctuations.
* Programmable fuses allow configuration of bootloader behavior, clock source, and startup time.
* Flexible clock system supports internal RC oscillator, external crystal, or external clock input for precise timing and reduced component count.
* Integrated ADC and communication interfaces allow direct sensor acquisition and data transmission without additional external components.

## Applications

* Industrial automation and control, including motor control, sensors, and actuators.
* Consumer electronics requiring low-power, high-performance microcontroller solutions.
* Battery-powered devices, portable measurement tools, and instrumentation.
* Automotive embedded systems for dashboard, body control, or sensor interfacing.
* Communication and networking modules requiring serial interfaces and event-driven processing.

## Summary

The Microchip Technology ATMEGA32L-8PJ is a versatile, low-power 8-bit microcontroller with integrated flash, SRAM, EEPROM, and rich peripheral set. Its optimized AVR architecture delivers high throughput with minimal energy consumption, while its comprehensive peripheral suite supports ADC, PWM, serial communication, and timer-based control. The device’s low-voltage operation, industrial temperature range, and robust feature set make it ideal for embedded applications demanding reliability, compact design, and efficient system-level integration.
ATMEGA32L-8PJ Compare Parts
  • ATMEGA32L-8PJ vs ATMEGA8U2-MU
  • ATMEGA32L-8PJ vs ATMEGA8U2-AUR
  • ATMEGA32L-8PJ vs ATMEGA8U2-AU
  • ATMEGA32L-8PJ vs ATMEGA8L-8PU
  • ATMEGA32L-8PJ vs ATMEGA8L-8PU
  • ATMEGA32L-8PJ vs ATMEGA8L-8PJ
  • ATMEGA32L-8PJ vs ATMEGA8L-8PI
  • ATMEGA32L-8PJ vs ATMEGA8L-8PI
  • ATMEGA32L-8PJ vs ATMEGA8L-8PC
  • ATMEGA32L-8PJ vs ATMEGA8L-8MUR
  • ATMEGA32L-8PJ vs ATMEGA8L-8MUR
  • ATMEGA32L-8PJ vs ATMEGA8L-8MU
  • ATMEGA32L-8PJ vs ATMEGA8L-8MU
  • ATMEGA32L-8PJ vs ATMEGA8L-8MJ
  • ATMEGA32L-8PJ vs ATMEGA8L-8MI
  • ATMEGA32L-8PJ vs ATMEGA8L-8MC
  • ATMEGA32L-8PJ vs ATMEGA8L-8AUR
  • ATMEGA32L-8PJ vs ATMEGA8L-8AU
  • ATMEGA32L-8PJ vs ATMEGA8L-8AJ
  • ATMEGA32L-8PJ vs ATMEGA8L-8AI
  • ATMEGA32L-8PJ vs ATMEGA8L-8AC
  • ATMEGA32L-8PJ vs ATMEGA8HVA-4TUR
  • ATMEGA32L-8PJ vs ATMEGA8HVA-4TU
  • ATMEGA32L-8PJ vs ATMEGA8HVA-4CKUR
  • ATMEGA32L-8PJ vs ATMEGA8HVA-4CKU
  • ATMEGA32L-8PJ vs ATMEGA8A-PU
  • ATMEGA32L-8PJ vs ATMEGA8A-PN
  • ATMEGA32L-8PJ vs ATMEGA8A-PN
  • ATMEGA32L-8PJ vs ATMEGA8A-MUR
  • ATMEGA32L-8PJ vs ATMEGA8A-MU
  • ATMEGA32L-8PJ vs ATMEGA8A-MU
  • ATMEGA32L-8PJ vs ATMEGA8A-MNR
  • ATMEGA32L-8PJ vs ATMEGA8A-MNR
  • ATMEGA32L-8PJ vs ATMEGA8A-MN
  • ATMEGA32L-8PJ vs ATMEGA8A-AUR
  • ATMEGA32L-8PJ vs ATMEGA8A-AU
  • ATMEGA32L-8PJ vs ATMEGA8A-ANR
  • ATMEGA32L-8PJ vs ATMEGA8A-AN
  • ATMEGA32L-8PJ vs ATMEGA88V-15MT
  • ATMEGA32L-8PJ vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!