☰
ATMEGA32U2-MU
ATMEGA32U2-MU
Active
Description:  IC MCU 8BIT 32KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $4.22000
In Stock: 27040
ATMEGA32U2-MU Specification
Specification
Part No
ATMEGA32U2-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA32U2-MU PDF Datasheet
ATMEGA32U2-MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32U2-MU Description
The Microchip Technology ATmega32U2-MU is a versatile microcontroller that belongs to the AVR family of microcontrollers. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. Below is a detailed overview of its specifications, features, and applications.

## Overview

The ATmega32U2 is an 8-bit microcontroller based on the AVR architecture. It is equipped with a USB interface, making it suitable for applications that require USB connectivity. The device is available in a 32-pin QFN package, which is compact and ideal for space-constrained designs.

## Key Specifications

1. Core Architecture: AVR 8-bit
2. Operating Voltage: 1.8V to 5.5V
3. Clock Speed: Up to 16 MHz
4. Flash Memory: 32 KB (with 0.5 KB used for the bootloader)
5. SRAM: 2 KB
6. EEPROM: 1 KB
7. I/O Pins: 26 programmable I/O lines
8. Timers:
- 1 x 16-bit Timer/Counter with PWM
- 2 x 8-bit Timer/Counters
9. ADC: 10-bit ADC with 8 channels
10. Communication Interfaces:
- USB 2.0 Full Speed (12 Mbps)
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
11. Interrupts: 23 external interrupts
12. Operating Temperature Range: -40°C to +85°C
13. Package Type: QFN (32-pin)
14. Dimensions: 5mm x 5mm

## Features

- USB Connectivity: The ATmega32U2 features a built-in USB controller, allowing it to act as a USB device. This is particularly useful for applications that require communication with a host computer or other USB devices.

- Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It has several power-saving modes that can be utilized to extend battery life.

- Flexible I/O: With 26 programmable I/O pins, the ATmega32U2 can be configured for various functions, including digital input/output, analog input, and communication protocols.

- Integrated ADC: The 10-bit ADC allows for the conversion of analog signals to digital values, enabling the microcontroller to interface with sensors and other analog devices.

- Development Support: Microchip provides extensive development tools, including the MPLAB X IDE and XC8 compiler, which facilitate programming and debugging of the ATmega32U2.

## Applications

The ATmega32U2-MU is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in devices such as remote controls, gaming peripherals, and smart home devices.
- Industrial Automation: Ideal for control systems, data acquisition, and monitoring applications.
- Medical Devices: Can be used in portable medical equipment and monitoring systems.
- Robotics: Suitable for controlling motors, sensors, and communication in robotic systems.
- Prototyping: Commonly used in development boards and prototyping platforms for rapid application development.

## Conclusion

The Microchip Technology ATmega32U2-MU microcontroller is a powerful and flexible solution for a variety of embedded applications. Its built-in USB capabilities, low power consumption, and extensive I/O options make it an excellent choice for developers looking to create innovative and efficient designs. With robust support from Microchip, including development tools and resources, the ATmega32U2 is well-suited for both hobbyists and professional engineers.
ATMEGA32U2-MU Compare Parts
  • ATMEGA32U2-MU vs ATMEGA8U2-MU
  • ATMEGA32U2-MU vs ATMEGA8U2-AUR
  • ATMEGA32U2-MU vs ATMEGA8U2-AU
  • ATMEGA32U2-MU vs ATMEGA8L-8PU
  • ATMEGA32U2-MU vs ATMEGA8L-8PU
  • ATMEGA32U2-MU vs ATMEGA8L-8PJ
  • ATMEGA32U2-MU vs ATMEGA8L-8PI
  • ATMEGA32U2-MU vs ATMEGA8L-8PI
  • ATMEGA32U2-MU vs ATMEGA8L-8PC
  • ATMEGA32U2-MU vs ATMEGA8L-8MUR
  • ATMEGA32U2-MU vs ATMEGA8L-8MUR
  • ATMEGA32U2-MU vs ATMEGA8L-8MU
  • ATMEGA32U2-MU vs ATMEGA8L-8MU
  • ATMEGA32U2-MU vs ATMEGA8L-8MJ
  • ATMEGA32U2-MU vs ATMEGA8L-8MI
  • ATMEGA32U2-MU vs ATMEGA8L-8MC
  • ATMEGA32U2-MU vs ATMEGA8L-8AUR
  • ATMEGA32U2-MU vs ATMEGA8L-8AU
  • ATMEGA32U2-MU vs ATMEGA8L-8AJ
  • ATMEGA32U2-MU vs ATMEGA8L-8AI
  • ATMEGA32U2-MU vs ATMEGA8L-8AC
  • ATMEGA32U2-MU vs ATMEGA8HVA-4TUR
  • ATMEGA32U2-MU vs ATMEGA8HVA-4TU
  • ATMEGA32U2-MU vs ATMEGA8HVA-4CKUR
  • ATMEGA32U2-MU vs ATMEGA8HVA-4CKU
  • ATMEGA32U2-MU vs ATMEGA8A-PU
  • ATMEGA32U2-MU vs ATMEGA8A-PN
  • ATMEGA32U2-MU vs ATMEGA8A-PN
  • ATMEGA32U2-MU vs ATMEGA8A-MUR
  • ATMEGA32U2-MU vs ATMEGA8A-MU
  • ATMEGA32U2-MU vs ATMEGA8A-MU
  • ATMEGA32U2-MU vs ATMEGA8A-MNR
  • ATMEGA32U2-MU vs ATMEGA8A-MNR
  • ATMEGA32U2-MU vs ATMEGA8A-MN
  • ATMEGA32U2-MU vs ATMEGA8A-AUR
  • ATMEGA32U2-MU vs ATMEGA8A-AU
  • ATMEGA32U2-MU vs ATMEGA8A-ANR
  • ATMEGA32U2-MU vs ATMEGA8A-AN
  • ATMEGA32U2-MU vs ATMEGA88V-15MT
  • ATMEGA32U2-MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!