☰
ATMEGA32U4RC-MUR
ATMEGA32U4RC-MUR
Active
Description:  IC MCU 8BIT 32KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $5.94000
In Stock: 1360
ATMEGA32U4RC-MUR Specification
Specification
Part No
ATMEGA32U4RC-MUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
26
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2.5K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA32U4RC-MUR PDF Datasheet
ATMEGA32U4RC-MUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32U4RC-MUR Description
The Microchip Technology ATmega32U4RC-MUR is a highly versatile microcontroller that belongs to the AVR family of microcontrollers. It is particularly well-known for its integrated USB functionality, making it an excellent choice for applications that require USB connectivity, such as keyboards, mice, and other human interface devices (HIDs). Below is a detailed overview of the ATmega32U4RC-MUR, including its specifications and features.

## Key Specifications:

1. Architecture:
- The ATmega32U4RC-MUR is based on the 8-bit AVR RISC architecture, which allows for efficient processing and low power consumption. It features a 32-register file, enabling fast data manipulation.

2. Operating Voltage:
- The microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications as well as standard power supply systems.

3. Clock Speed:
- It can operate at a maximum clock speed of 16 MHz, providing sufficient processing power for a wide range of applications.

4. Memory:
- Flash Memory: The ATmega32U4 features 32 KB of in-system programmable Flash memory, with 4 KB reserved for the bootloader. This allows for easy firmware updates and programming.
- SRAM: It includes 2.5 KB of SRAM, which is used for variable storage during program execution.
- EEPROM: The microcontroller has 1 KB of EEPROM, which is useful for storing non-volatile data that must be retained even when the power is turned off.

5. I/O Ports:
- The ATmega32U4 has 26 general-purpose I/O pins, of which 12 can be used as analog inputs. This flexibility allows for a wide range of interfacing options with sensors, actuators, and other peripherals.

6. USB Interface:
- One of the standout features of the ATmega32U4 is its built-in USB 2.0 controller, which supports full-speed (12 Mbps) USB communication. This allows the microcontroller to act as a USB device without the need for additional components, making it ideal for applications like USB keyboards and mice.

7. Timers and Counters:
- The microcontroller includes several timers and counters:
- Three 8-bit timers
- One 16-bit timer
- These timers can be used for various purposes, including generating PWM signals, measuring time intervals, and creating delays.

8. ADC (Analog-to-Digital Converter):
- The ATmega32U4 features a 10-bit ADC with up to 12 channels, allowing it to convert analog signals to digital values. This is particularly useful for applications that require sensor data acquisition.

9. Communication Interfaces:
- The microcontroller supports multiple communication protocols, including:
- USART: For serial communication
- SPI: For high-speed data transfer with other devices
- I2C: For connecting to multiple peripherals using a two-wire interface

10. Power Management:
- The ATmega32U4 includes several power-saving modes, allowing it to operate efficiently in battery-powered applications. It can enter sleep modes to reduce power consumption when not actively processing.

11. Package Type:
- The ATmega32U4RC-MUR is available in a 32-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained designs.

## Applications:

The ATmega32U4RC-MUR is widely used in various applications, including:

- Human Interface Devices: Such as keyboards, mice, and game controllers.
- Embedded Systems: For developing custom applications that require USB connectivity.
- Robotics: As a control unit for robotic systems due to its I/O capabilities and processing power.
- IoT Devices: For creating Internet of Things applications that require sensor integration and data communication.

## Conclusion:

The Microchip Technology ATmega32U4RC-MUR is a powerful and flexible microcontroller that combines the advantages of an 8-bit architecture with integrated USB functionality. Its rich set of features, including ample memory, multiple I/O options, and various communication interfaces, make it an ideal choice for a wide range of applications, particularly those requiring USB connectivity. Whether for hobbyist projects or professional designs, the ATmega32U4RC-MUR provides a robust platform for developing innovative electronic solutions.
ATMEGA32U4RC-MUR Compare Parts
  • ATMEGA32U4RC-MUR vs ATMEGA8U2-MU
  • ATMEGA32U4RC-MUR vs ATMEGA8U2-AUR
  • ATMEGA32U4RC-MUR vs ATMEGA8U2-AU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PJ
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PI
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PI
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8PC
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MUR
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MUR
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MJ
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MI
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8MC
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8AUR
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8AU
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8AJ
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8AI
  • ATMEGA32U4RC-MUR vs ATMEGA8L-8AC
  • ATMEGA32U4RC-MUR vs ATMEGA8HVA-4TUR
  • ATMEGA32U4RC-MUR vs ATMEGA8HVA-4TU
  • ATMEGA32U4RC-MUR vs ATMEGA8HVA-4CKUR
  • ATMEGA32U4RC-MUR vs ATMEGA8HVA-4CKU
  • ATMEGA32U4RC-MUR vs ATMEGA8A-PU
  • ATMEGA32U4RC-MUR vs ATMEGA8A-PN
  • ATMEGA32U4RC-MUR vs ATMEGA8A-PN
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MUR
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MU
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MU
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MNR
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MNR
  • ATMEGA32U4RC-MUR vs ATMEGA8A-MN
  • ATMEGA32U4RC-MUR vs ATMEGA8A-AUR
  • ATMEGA32U4RC-MUR vs ATMEGA8A-AU
  • ATMEGA32U4RC-MUR vs ATMEGA8A-ANR
  • ATMEGA32U4RC-MUR vs ATMEGA8A-AN
  • ATMEGA32U4RC-MUR vs ATMEGA88V-15MT
  • ATMEGA32U4RC-MUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!