☰
ATMEGA48-20AU
ATMEGA48-20AU
Active
Description:  IC MCU 8BIT 4KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.62000
In Stock: 41280
ATMEGA48-20AU Specification
Specification
Part No
ATMEGA48-20AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA48-20AU PDF Datasheet
ATMEGA48-20AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48-20AU Description
Product Overview
The Microchip Technology ATMEGA48-20AU is a 8-bit microcontroller from the AVR family, designed for a wide range of applications that require low-power, high-performance embedded control. The device is based on the AVR RISC architecture, providing efficient execution of instructions and an efficient development environment. It offers a rich set of peripherals and features, making it ideal for applications such as consumer electronics, automotive, industrial control, and portable battery-powered devices.

Key Features

* 8-bit AVR Microcontroller
* 32KB Flash Memory
* 2KB SRAM
* 512 Bytes EEPROM
* Up to 20MHz CPU Speed
* Wide Operating Voltage Range: 1.8V to 5.5V
* Low Power Consumption
* Various I/O and Communication Interfaces: Including SPI, I2C, USART
* Internal Oscillator: 8MHz
* Watchdog Timer and Brown-out Detection
* 2 Timers and PWM Channels
* Internal 8-bit ADC with 10 channels

Electrical and Performance Specifications

* Operating Voltage: 1.8V to 5.5V
* Operating Temperature Range: -40°C to +85°C
* Clock Speed: Up to 20 MHz
* Flash Memory: 32KB of In-System Programmable Flash Memory
* SRAM: 2KB
* EEPROM: 512 bytes
* Program/Erase Cycles (Flash): 10,000 Write/Erase cycles
* I/O Pins: 23 programmable I/O pins
* Input/Output Voltage Range: 0V to Vcc
* ADC Resolution: 10-bit
* Power Consumption:

* Active Mode: 0.6mA (at 3V, 20MHz)
* Standby Mode: 0.1µA (at 1.8V)
* Power-down Mode: 0.1µA (typical)

Memory Organization

* Flash Memory:

* 32KB of Flash memory for code storage
* In-System Programmable (ISP) capability
* Supports self-programming
* SRAM:

* 2KB of static RAM used for variables, buffers, and stack storage
* EEPROM:

* 512 bytes of EEPROM for non-volatile data storage
* Typically used for storing settings, calibration values, or small amounts of data
* Memory Access:

* The Flash memory is organized in pages (64 bytes per page)
* SRAM is divided into general-purpose registers, I/O memory, and internal data memory
* The EEPROM is addressed byte-by-byte

Peripheral Features

* General Purpose I/O:

* 23 I/O pins, of which some are capable of being configured for alternate functions like PWM output, SPI, or USART communication
* Configurable pull-up resistors and optional input or output direction
* Timers:

* 2x 8-bit Timers: Used for generating time delays, PWM signals, or event counting
* PWM Channels: Multiple channels of Pulse Width Modulation (PWM) are available, allowing for motor control, LED dimming, or other precision timing applications
* Analog-to-Digital Converter (ADC):

* 10-bit resolution with 10 input channels
* Supports single-ended and differential modes
* Offers various voltage reference options for ADC accuracy
* Watchdog Timer (WDT):

* An independent timer that resets the microcontroller in case of a failure or an unintended freeze in the software
* Configurable timeout period

Communication Interfaces

* USART (Universal Synchronous/Asynchronous Receiver/Transmitter):

* Supports both synchronous (SPI) and asynchronous (RS-232) communication protocols
* Full-duplex operation with baud rate support up to 115200 bps
* SPI (Serial Peripheral Interface):

* Allows for high-speed communication with external peripherals like sensors, memory devices, or other microcontrollers
* Supports master/slave modes
* I2C (Inter-Integrated Circuit):

* A two-wire interface for communication with sensors, displays, or other devices in embedded systems
* Supports multiple master and slave devices on the same bus

Power Management and Low Power Modes
The ATMEGA48-20AU is designed with low power consumption in mind, offering several power-saving modes to extend battery life in portable devices.

* Active Mode: The microcontroller operates normally in this mode.
* Idle Mode: The CPU is halted, but the system clock and peripherals remain active. This mode reduces power consumption while keeping essential functions running.
* Power-down Mode: Most of the system’s clocks and peripherals are turned off, significantly reducing power usage. Only the Watchdog Timer and external interrupts remain active.
* Standby Mode: The device reduces power consumption by turning off the CPU, while keeping some peripherals, like timers and the ADC, operational.

Development and Debugging

* Programming Interface:

* The ATMEGA48-20AU is programmable via both ISP (In-System Programming) and parallel programming methods.
* It supports the use of Microchip's AVR ISP programmers or compatible third-party tools.
* Debugging:

* The device supports basic debugging via a serial connection and can be used with software debuggers like AVR Studio.
* It is also compatible with development kits and evaluation boards to simplify prototyping and debugging.

Packaging and Mechanical Characteristics

* Package Type:

* Available in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) or 20-pin PDIP (Plastic Dual Inline Package)
* Package Dimensions:

* TSSOP-20: 6.4mm x 5.0mm
* PDIP-20: 7.62mm x 6.35mm
* Lead-Free: RoHS-compliant, lead-free design suitable for environmentally-conscious applications
* Pin Count: 20 pins, with 23 available I/O functions, offering flexibility for multiple peripheral connections

Applications

* Consumer Electronics: Ideal for low-power applications such as remote controls, portable devices, and audio systems.
* Automotive: Used in dashboard systems, sensors, and control systems for vehicles due to its robustness and low-power design.
* Industrial Control: Employed in factory automation, robotics, and process control applications.
* IoT Devices: The low power consumption and communication interfaces make it suitable for smart home devices, wearables, and other IoT applications.
* Embedded Systems: Can be used for a variety of embedded systems requiring real-time control and simple interfacing with peripherals.

Conclusion
The Microchip ATMEGA48-20AU is a versatile and efficient microcontroller that offers high-performance embedded solutions. With its 8-bit architecture, wide voltage range, and rich set of integrated peripherals, it is well-suited for many industrial, automotive, and consumer applications. Its low power consumption, along with its reliable communication interfaces, makes it an ideal choice for battery-operated systems and embedded applications where energy efficiency and performance are crucial.
ATMEGA48-20AU Compare Parts
  • ATMEGA48-20AU vs ATMEGA8U2-MU
  • ATMEGA48-20AU vs ATMEGA8U2-AUR
  • ATMEGA48-20AU vs ATMEGA8U2-AU
  • ATMEGA48-20AU vs ATMEGA8L-8PU
  • ATMEGA48-20AU vs ATMEGA8L-8PU
  • ATMEGA48-20AU vs ATMEGA8L-8PJ
  • ATMEGA48-20AU vs ATMEGA8L-8PI
  • ATMEGA48-20AU vs ATMEGA8L-8PI
  • ATMEGA48-20AU vs ATMEGA8L-8PC
  • ATMEGA48-20AU vs ATMEGA8L-8MUR
  • ATMEGA48-20AU vs ATMEGA8L-8MUR
  • ATMEGA48-20AU vs ATMEGA8L-8MU
  • ATMEGA48-20AU vs ATMEGA8L-8MU
  • ATMEGA48-20AU vs ATMEGA8L-8MJ
  • ATMEGA48-20AU vs ATMEGA8L-8MI
  • ATMEGA48-20AU vs ATMEGA8L-8MC
  • ATMEGA48-20AU vs ATMEGA8L-8AUR
  • ATMEGA48-20AU vs ATMEGA8L-8AU
  • ATMEGA48-20AU vs ATMEGA8L-8AJ
  • ATMEGA48-20AU vs ATMEGA8L-8AI
  • ATMEGA48-20AU vs ATMEGA8L-8AC
  • ATMEGA48-20AU vs ATMEGA8HVA-4TUR
  • ATMEGA48-20AU vs ATMEGA8HVA-4TU
  • ATMEGA48-20AU vs ATMEGA8HVA-4CKUR
  • ATMEGA48-20AU vs ATMEGA8HVA-4CKU
  • ATMEGA48-20AU vs ATMEGA8A-PU
  • ATMEGA48-20AU vs ATMEGA8A-PN
  • ATMEGA48-20AU vs ATMEGA8A-PN
  • ATMEGA48-20AU vs ATMEGA8A-MUR
  • ATMEGA48-20AU vs ATMEGA8A-MU
  • ATMEGA48-20AU vs ATMEGA8A-MU
  • ATMEGA48-20AU vs ATMEGA8A-MNR
  • ATMEGA48-20AU vs ATMEGA8A-MNR
  • ATMEGA48-20AU vs ATMEGA8A-MN
  • ATMEGA48-20AU vs ATMEGA8A-AUR
  • ATMEGA48-20AU vs ATMEGA8A-AU
  • ATMEGA48-20AU vs ATMEGA8A-ANR
  • ATMEGA48-20AU vs ATMEGA8A-AN
  • ATMEGA48-20AU vs ATMEGA88V-15MT
  • ATMEGA48-20AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!