☰
ATMEGA4808-AFR
ATMEGA4808-AFR
Active
Description:  IC MCU 8BIT 48KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.05000
In Stock: 10560
ATMEGA4808-AFR Specification
Specification
Part No
ATMEGA4808-AFR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
27
Program Memory Size
48KB (48K x 8)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA4808-AFR PDF Datasheet
ATMEGA4808-AFR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA4808-AFR Description
The Microchip Technology ATmega4808-AFR is a highly versatile 8-bit microcontroller that belongs to the AVR family. It is designed for a wide range of applications, including consumer electronics, industrial automation, and embedded systems. The ATmega4808 features a rich set of peripherals, making it suitable for various applications that require efficient processing and control capabilities. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The ATmega4808 is based on the AVR architecture and operates at a maximum clock speed of 20 MHz. It is equipped with a variety of memory options, including Flash, SRAM, and EEPROM, providing ample storage for code and data. The microcontroller is available in a compact 32-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained designs.

## Key Specifications

1. Core Architecture: AVR 8-bit
2. Operating Voltage: 1.8V to 5.5V
3. Clock Speed: Up to 20 MHz
4. Flash Memory: 48 KB
5. SRAM: 6 KB
6. EEPROM: 256 Bytes
7. I/O Pins: 38 programmable I/O lines
8. Timers:
- 1 x 16-bit Timer/Counter with PWM
- 2 x 8-bit Timer/Counters
9. ADC: 10-bit ADC with up to 12 channels
10. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
11. Interrupts: 24 external interrupts
12. Operating Temperature Range: -40°C to +85°C
13. Package Type: QFN (32-pin)
14. Dimensions: 5mm x 5mm

## Features

- High Performance: The ATmega4808 operates at a maximum clock speed of 20 MHz, providing efficient processing capabilities for a variety of applications. Its architecture allows for fast execution of instructions, making it suitable for time-sensitive tasks.

- Flexible I/O: With 38 programmable I/O pins, the ATmega4808 can be configured for various functions, including digital input/output, analog input, and communication protocols. This flexibility allows for a wide range of applications.

- Integrated ADC: The 10-bit ADC enables the conversion of analog signals to digital values, allowing the microcontroller to interface effectively with sensors and other analog devices. The ability to handle multiple channels enhances its versatility.

- Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It includes several power-saving modes, which can significantly extend battery life in portable devices.

- Development Support: Microchip provides extensive development tools, including the MPLAB X IDE and XC8 compiler, which facilitate programming and debugging of the ATmega4808. Additionally, the microcontroller is compatible with various development boards, making it accessible for hobbyists and professionals alike.

## Applications

The ATmega4808-AFR is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Commonly used in devices such as remote controls, smart home devices, and wearable technology that require efficient processing and control capabilities.
- Industrial Automation: Ideal for control systems, data acquisition, and monitoring applications in industrial settings, where reliability and performance are critical.
- Robotics: Suitable for controlling motors, sensors, and communication in robotic systems, allowing for complex interactions and control schemes.
- Prototyping: Frequently used in development boards and prototyping platforms for rapid application development and testing, enabling engineers to quickly iterate on designs.
- IoT Applications: With its low power consumption and communication interfaces, the ATmega4808 is well-suited for Internet of Things (IoT) applications, where devices need to communicate efficiently while conserving energy.

## Conclusion

The Microchip Technology ATmega4808-AFR microcontroller is a powerful and flexible solution for a variety of embedded applications. Its high performance, extensive I/O options, and integrated peripherals make it an excellent choice for developers looking to create innovative and efficient designs. With robust support from Microchip, including development tools and resources, the ATmega4808 is well-suited for both hobbyists and professional engineers, making it a popular choice in the embedded systems community.
ATMEGA4808-AFR Compare Parts
  • ATMEGA4808-AFR vs ATMEGA8U2-MU
  • ATMEGA4808-AFR vs ATMEGA8U2-AUR
  • ATMEGA4808-AFR vs ATMEGA8U2-AU
  • ATMEGA4808-AFR vs ATMEGA8L-8PU
  • ATMEGA4808-AFR vs ATMEGA8L-8PU
  • ATMEGA4808-AFR vs ATMEGA8L-8PJ
  • ATMEGA4808-AFR vs ATMEGA8L-8PI
  • ATMEGA4808-AFR vs ATMEGA8L-8PI
  • ATMEGA4808-AFR vs ATMEGA8L-8PC
  • ATMEGA4808-AFR vs ATMEGA8L-8MUR
  • ATMEGA4808-AFR vs ATMEGA8L-8MUR
  • ATMEGA4808-AFR vs ATMEGA8L-8MU
  • ATMEGA4808-AFR vs ATMEGA8L-8MU
  • ATMEGA4808-AFR vs ATMEGA8L-8MJ
  • ATMEGA4808-AFR vs ATMEGA8L-8MI
  • ATMEGA4808-AFR vs ATMEGA8L-8MC
  • ATMEGA4808-AFR vs ATMEGA8L-8AUR
  • ATMEGA4808-AFR vs ATMEGA8L-8AU
  • ATMEGA4808-AFR vs ATMEGA8L-8AJ
  • ATMEGA4808-AFR vs ATMEGA8L-8AI
  • ATMEGA4808-AFR vs ATMEGA8L-8AC
  • ATMEGA4808-AFR vs ATMEGA8HVA-4TUR
  • ATMEGA4808-AFR vs ATMEGA8HVA-4TU
  • ATMEGA4808-AFR vs ATMEGA8HVA-4CKUR
  • ATMEGA4808-AFR vs ATMEGA8HVA-4CKU
  • ATMEGA4808-AFR vs ATMEGA8A-PU
  • ATMEGA4808-AFR vs ATMEGA8A-PN
  • ATMEGA4808-AFR vs ATMEGA8A-PN
  • ATMEGA4808-AFR vs ATMEGA8A-MUR
  • ATMEGA4808-AFR vs ATMEGA8A-MU
  • ATMEGA4808-AFR vs ATMEGA8A-MU
  • ATMEGA4808-AFR vs ATMEGA8A-MNR
  • ATMEGA4808-AFR vs ATMEGA8A-MNR
  • ATMEGA4808-AFR vs ATMEGA8A-MN
  • ATMEGA4808-AFR vs ATMEGA8A-AUR
  • ATMEGA4808-AFR vs ATMEGA8A-AU
  • ATMEGA4808-AFR vs ATMEGA8A-ANR
  • ATMEGA4808-AFR vs ATMEGA8A-AN
  • ATMEGA4808-AFR vs ATMEGA88V-15MT
  • ATMEGA4808-AFR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!