☰
ATMEGA48PB-AU
ATMEGA48PB-AU
Active
Description:  IC MCU 8BIT 4KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.60000
In Stock: 20160
ATMEGA48PB-AU Specification
Specification
Part No
ATMEGA48PB-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega, Functional Safety (FuSa)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
27
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA48PB-AU PDF Datasheet
ATMEGA48PB-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48PB-AU Description
Overview of Microchip Technology ATMEGA48PB-AU

The Microchip ATMEGA48PB-AU is a low-power, high-performance microcontroller from the AVR family, designed for a wide range of embedded applications. It is built around an 8-bit RISC architecture and offers a variety of integrated features to suit general-purpose applications, including real-time control, sensor interfacing, and communication tasks.

## Key Features

* Microcontroller Core: The ATMEGA48PB-AU is based on the AVR architecture, featuring an 8-bit RISC processor. This allows for efficient execution of instructions with a minimal clock cycle count, ensuring low power consumption and high performance.

* Clock Speed: It supports a maximum clock frequency of 20 MHz, providing sufficient processing power for a variety of applications.

* Flash Memory: The microcontroller comes with 48 KB of Flash memory for program storage. Flash memory allows for flexible program development and in-system reprogramming, making the device suitable for long-term and flexible embedded system use.

* SRAM: 4 KB of SRAM is available for variable data storage. This amount of SRAM is adequate for storing temporary data during program execution, ensuring smooth operations in most applications.

* EEPROM: The device includes 256 Bytes of EEPROM, which is useful for non-volatile data storage, such as storing configuration parameters or calibration data that must persist through power cycles.

* I/O Ports: The ATMEGA48PB-AU provides 23 general-purpose I/O pins, which can be configured as input or output for interfacing with sensors, actuators, and other external components.

* Analog-to-Digital Converter (ADC): The device features a 10-bit ADC with up to 8 input channels for capturing analog signals. This is useful for applications that require sensor data collection, such as temperature monitoring, light sensing, or potentiometer readings.

## Communication Interfaces

* USART (Universal Synchronous/Asynchronous Receiver-Transmitter): It includes a USART for serial communication, allowing the microcontroller to interface with other devices, such as computers or other microcontrollers, over a serial link.

* SPI (Serial Peripheral Interface): The microcontroller supports SPI for high-speed data exchange between peripherals, enabling communication with external devices like memory chips or sensors.

* I2C (Inter-Integrated Circuit): The ATMEGA48PB-AU also supports I2C, a multi-master serial computer bus used to connect low-speed devices like EEPROMs, sensors, and RTCs to the microcontroller.

## Power Consumption

* Low Power Operation: The ATMEGA48PB-AU is designed for low power consumption, making it suitable for battery-powered or energy-efficient applications. It includes various power-saving modes, such as sleep and idle modes, to reduce energy consumption during inactive periods.

* Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, providing flexibility for use in different power environments, from battery-powered systems to higher-voltage applications.

## Timers and Counters

* Timers: The microcontroller has 3 timers (16-bit and 8-bit), allowing precise time measurement for applications that require periodic events or time delays. These timers can also be used for PWM (Pulse Width Modulation) outputs.

* Watchdog Timer: An integrated watchdog timer is available to reset the device if the software becomes unresponsive, ensuring reliability in mission-critical applications.

## Integrated Peripherals

* PWM (Pulse Width Modulation): The ATMEGA48PB-AU supports multiple PWM outputs, which are essential for controlling the brightness of LEDs, the speed of motors, or other devices that require variable control signals.

* Comparator: It features a built-in analog comparator, which can compare two input voltages and generate a digital output. This can be used in applications like over-voltage detection or for simple analog signal processing.

* Brown-Out Detector (BOD): The device includes a BOD, which ensures the microcontroller operates correctly within a specified voltage range. If the supply voltage drops below a threshold, the BOD will reset the microcontroller to protect it from erratic operation.

## Package Options

* Package Type: The ATMEGA48PB-AU is available in a QFN-32 package, which is ideal for applications that require compact and efficient layouts. The QFN package also offers better thermal performance and is easier to assemble compared to other package types like DIP.

## Application Areas

The ATMEGA48PB-AU is widely used in a variety of embedded applications, including:

* Home Automation: For controlling appliances, lighting systems, and sensors.
* Consumer Electronics: Used in devices requiring low-cost, low-power processing, such as toys, handheld devices, and remote controllers.
* Industrial Automation: For controlling machines, sensors, and actuators in manufacturing processes.
* Medical Devices: Applied in low-power health monitoring devices and portable diagnostic tools.

## Conclusion

In summary, the Microchip ATMEGA48PB-AU is a versatile microcontroller offering an excellent balance between performance and power consumption. With its wide range of features, including ample memory, multiple communication interfaces, and low power modes, it is an ideal choice for a variety of embedded applications. Whether for DIY projects, small industrial systems, or consumer electronics, this microcontroller provides a reliable and efficient solution.
ATMEGA48PB-AU Compare Parts
  • ATMEGA48PB-AU vs ATMEGA8U2-MU
  • ATMEGA48PB-AU vs ATMEGA8U2-AUR
  • ATMEGA48PB-AU vs ATMEGA8U2-AU
  • ATMEGA48PB-AU vs ATMEGA8L-8PU
  • ATMEGA48PB-AU vs ATMEGA8L-8PU
  • ATMEGA48PB-AU vs ATMEGA8L-8PJ
  • ATMEGA48PB-AU vs ATMEGA8L-8PI
  • ATMEGA48PB-AU vs ATMEGA8L-8PI
  • ATMEGA48PB-AU vs ATMEGA8L-8PC
  • ATMEGA48PB-AU vs ATMEGA8L-8MUR
  • ATMEGA48PB-AU vs ATMEGA8L-8MUR
  • ATMEGA48PB-AU vs ATMEGA8L-8MU
  • ATMEGA48PB-AU vs ATMEGA8L-8MU
  • ATMEGA48PB-AU vs ATMEGA8L-8MJ
  • ATMEGA48PB-AU vs ATMEGA8L-8MI
  • ATMEGA48PB-AU vs ATMEGA8L-8MC
  • ATMEGA48PB-AU vs ATMEGA8L-8AUR
  • ATMEGA48PB-AU vs ATMEGA8L-8AU
  • ATMEGA48PB-AU vs ATMEGA8L-8AJ
  • ATMEGA48PB-AU vs ATMEGA8L-8AI
  • ATMEGA48PB-AU vs ATMEGA8L-8AC
  • ATMEGA48PB-AU vs ATMEGA8HVA-4TUR
  • ATMEGA48PB-AU vs ATMEGA8HVA-4TU
  • ATMEGA48PB-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA48PB-AU vs ATMEGA8HVA-4CKU
  • ATMEGA48PB-AU vs ATMEGA8A-PU
  • ATMEGA48PB-AU vs ATMEGA8A-PN
  • ATMEGA48PB-AU vs ATMEGA8A-PN
  • ATMEGA48PB-AU vs ATMEGA8A-MUR
  • ATMEGA48PB-AU vs ATMEGA8A-MU
  • ATMEGA48PB-AU vs ATMEGA8A-MU
  • ATMEGA48PB-AU vs ATMEGA8A-MNR
  • ATMEGA48PB-AU vs ATMEGA8A-MNR
  • ATMEGA48PB-AU vs ATMEGA8A-MN
  • ATMEGA48PB-AU vs ATMEGA8A-AUR
  • ATMEGA48PB-AU vs ATMEGA8A-AU
  • ATMEGA48PB-AU vs ATMEGA8A-ANR
  • ATMEGA48PB-AU vs ATMEGA8A-AN
  • ATMEGA48PB-AU vs ATMEGA88V-15MT
  • ATMEGA48PB-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!