☰
ATMEGA48V-10AU
ATMEGA48V-10AU
Active
Description:  IC MCU 8BIT 4KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.62000
In Stock: 5120
ATMEGA48V-10AU Specification
Specification
Part No
ATMEGA48V-10AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA48V-10AU PDF Datasheet
ATMEGA48V-10AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48V-10AU Description
Introduction to Microchip Technology ATMEGA48V-10AU

The Microchip Technology ATMEGA48V-10AU is a versatile 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. With its low power consumption, rich feature set, and ease of use, the ATMEGA48V-10AU is an excellent choice for developers looking to implement efficient and reliable control solutions.

Key Specifications

- Architecture: 8-bit AVR
- Operating Voltage: 1.8V to 5.5V
- Maximum Clock Speed: 10 MHz
- Flash Memory: 4 KB
- SRAM: 512 Bytes
- EEPROM: 256 Bytes
- Number of I/O Pins: 23
- Package Type: TQFP (Thin Quad Flat Package) with 32 pins
- Temperature Range: -40°C to +85°C
- ADC: 10-bit ADC with 6 channels

Performance Features

The ATMEGA48V-10AU is designed for high performance in a compact form factor. It features a 10 MHz clock speed, allowing for efficient execution of instructions. The microcontroller's architecture supports a wide range of operations, including arithmetic, logic, and bit manipulation, making it suitable for various applications.

Memory Architecture

The memory architecture of the ATMEGA48V-10AU is optimized for flexibility and efficiency:

- Flash Memory: With 4 KB of flash memory, the microcontroller provides ample space for program storage, enabling developers to implement complex algorithms and control logic.
- SRAM: The 512 Bytes of SRAM allows for efficient data handling during program execution, supporting multiple variables and data structures.
- EEPROM: The 256 Bytes of EEPROM is useful for non-volatile data storage, allowing applications to retain important information even when power is lost.

Peripheral Features

The ATMEGA48V-10AU includes a variety of integrated peripherals that enhance its functionality:

- Analog-to-Digital Converter (ADC): The microcontroller features a 10-bit ADC with up to 6 channels, enabling precise analog signal measurement and processing.
- Timers: Multiple timers are available for generating precise time delays and event scheduling, which are essential for real-time applications.
- Communication Interfaces: The ATMEGA48V-10AU supports various communication protocols, including USART, SPI, and I2C, facilitating easy integration with other devices and systems.
- PWM (Pulse Width Modulation): The device includes PWM outputs for controlling motors, LEDs, and other devices requiring precise timing.

Low Power Consumption

One of the standout features of the ATMEGA48V-10AU is its low power consumption, making it ideal for battery-operated applications. The microcontroller offers several power-saving modes, allowing developers to optimize energy usage based on the specific needs of their applications. This feature is particularly beneficial in portable devices where battery life is critical.

Development and Support

Microchip Technology provides a comprehensive suite of development tools and resources to support the ATMEGA48V-10AU:

- MPLAB X IDE: A powerful integrated development environment that supports code development, debugging, and simulation, making it easier for developers to create and test applications.
- MPLAB XC8 Compiler: An optimizing compiler that generates efficient code for the AVR architecture, ensuring that applications run smoothly and efficiently.
- Evaluation Boards: Microchip offers evaluation boards that allow developers to test the performance of the ATMEGA48V-10AU in real-world scenarios, facilitating rapid prototyping.

Applications

The ATMEGA48V-10AU is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for devices such as remote controls, toys, and home automation systems, where compact size and low power consumption are essential.
- Industrial Automation: Can be used in control systems, sensors, and monitoring devices, providing reliable performance in demanding environments.
- Embedded Systems: Perfect for various embedded applications, including data logging, motor control, and signal processing.

Conclusion

The Microchip Technology ATMEGA48V-10AU is a robust and efficient 8-bit microcontroller that offers a rich set of features and capabilities. With its low power consumption, extensive memory, and versatile peripherals, it is an excellent choice for developers looking to implement reliable control solutions in a variety of applications. Its ease of use and strong support from Microchip Technology further enhance its appeal for both novice and experienced developers.
ATMEGA48V-10AU Compare Parts
  • ATMEGA48V-10AU vs ATMEGA8U2-MU
  • ATMEGA48V-10AU vs ATMEGA8U2-AUR
  • ATMEGA48V-10AU vs ATMEGA8U2-AU
  • ATMEGA48V-10AU vs ATMEGA8L-8PU
  • ATMEGA48V-10AU vs ATMEGA8L-8PU
  • ATMEGA48V-10AU vs ATMEGA8L-8PJ
  • ATMEGA48V-10AU vs ATMEGA8L-8PI
  • ATMEGA48V-10AU vs ATMEGA8L-8PI
  • ATMEGA48V-10AU vs ATMEGA8L-8PC
  • ATMEGA48V-10AU vs ATMEGA8L-8MUR
  • ATMEGA48V-10AU vs ATMEGA8L-8MUR
  • ATMEGA48V-10AU vs ATMEGA8L-8MU
  • ATMEGA48V-10AU vs ATMEGA8L-8MU
  • ATMEGA48V-10AU vs ATMEGA8L-8MJ
  • ATMEGA48V-10AU vs ATMEGA8L-8MI
  • ATMEGA48V-10AU vs ATMEGA8L-8MC
  • ATMEGA48V-10AU vs ATMEGA8L-8AUR
  • ATMEGA48V-10AU vs ATMEGA8L-8AU
  • ATMEGA48V-10AU vs ATMEGA8L-8AJ
  • ATMEGA48V-10AU vs ATMEGA8L-8AI
  • ATMEGA48V-10AU vs ATMEGA8L-8AC
  • ATMEGA48V-10AU vs ATMEGA8HVA-4TUR
  • ATMEGA48V-10AU vs ATMEGA8HVA-4TU
  • ATMEGA48V-10AU vs ATMEGA8HVA-4CKUR
  • ATMEGA48V-10AU vs ATMEGA8HVA-4CKU
  • ATMEGA48V-10AU vs ATMEGA8A-PU
  • ATMEGA48V-10AU vs ATMEGA8A-PN
  • ATMEGA48V-10AU vs ATMEGA8A-PN
  • ATMEGA48V-10AU vs ATMEGA8A-MUR
  • ATMEGA48V-10AU vs ATMEGA8A-MU
  • ATMEGA48V-10AU vs ATMEGA8A-MU
  • ATMEGA48V-10AU vs ATMEGA8A-MNR
  • ATMEGA48V-10AU vs ATMEGA8A-MNR
  • ATMEGA48V-10AU vs ATMEGA8A-MN
  • ATMEGA48V-10AU vs ATMEGA8A-AUR
  • ATMEGA48V-10AU vs ATMEGA8A-AU
  • ATMEGA48V-10AU vs ATMEGA8A-ANR
  • ATMEGA48V-10AU vs ATMEGA8A-AN
  • ATMEGA48V-10AU vs ATMEGA88V-15MT
  • ATMEGA48V-10AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!