☰
ATMEGA48V-10MU
ATMEGA48V-10MU
Active
Description:  IC MCU 8BIT 4KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $2.62000
In Stock: 29440
ATMEGA48V-10MU Specification
Specification
Part No
ATMEGA48V-10MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA48V-10MU PDF Datasheet
ATMEGA48V-10MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48V-10MU Description
The Atmel ATmega48V-10MU is a microcontroller from the AVR family, designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. This microcontroller is particularly known for its low power consumption and versatility, making it suitable for battery-operated devices.

## Key Features

1. Architecture:
- The ATmega48V-10MU is based on the AVR 8-bit RISC architecture, which allows for efficient instruction execution and high performance.

2. Memory:
- Flash Memory: 4 KB of in-system programmable Flash memory for code storage.
- SRAM: 512 bytes of SRAM for data storage.
- EEPROM: 256 bytes of EEPROM for non-volatile data storage.

3. Operating Voltage:
- The microcontroller operates at a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications.

4. Clock Speed:
- It can operate at a maximum clock speed of 10 MHz, which is sufficient for many applications while maintaining low power consumption.

5. I/O Ports:
- The ATmega48V-10MU features 23 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for various interfacing options with other components.

6. Timers and Counters:
- It includes three timers: one 8-bit and two 16-bit timers, which can be used for timing applications, PWM generation, and event counting.

7. ADC:
- The microcontroller has a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing it to read analog signals from sensors and other devices.

8. Communication Interfaces:
- The ATmega48V-10MU supports several communication protocols, including:
- USART: For serial communication.
- SPI: For high-speed data transfer with other devices.
- I2C (TWI): For communication with multiple devices on the same bus.

9. Power Management:
- It features several power-saving modes, including Idle and Power-down modes, which help extend battery life in portable applications.

10. Package:
- The ATmega48V-10MU is available in a 32-pin QFN package, which is compact and suitable for space-constrained designs.

## Specifications

- Core: AVR 8-bit RISC
- Flash Memory: 4 KB
- SRAM: 512 bytes
- EEPROM: 256 bytes
- Operating Voltage: 1.8V to 5.5V
- Max Clock Speed: 10 MHz
- I/O Pins: 23
- Timers: 1 x 8-bit, 2 x 16-bit
- ADC: 10-bit, up to 8 channels
- Communication Interfaces: USART, SPI, I2C (TWI)
- Package Type: 32-pin QFN
- Temperature Range: -40°C to 85°C (industrial grade)

## Applications

The ATmega48V-10MU is suitable for a variety of applications, including:

- Consumer electronics (e.g., remote controls, toys)
- Industrial automation (e.g., sensors, actuators)
- Automotive applications (e.g., dashboard controls)
- Home automation systems
- Battery-powered devices due to its low power consumption

## Conclusion

The Atmel ATmega48V-10MU microcontroller is a versatile and efficient solution for many embedded applications. Its combination of memory, I/O capabilities, and communication interfaces, along with low power consumption, makes it an excellent choice for developers looking to create reliable and efficient electronic devices.
ATMEGA48V-10MU Compare Parts
  • ATMEGA48V-10MU vs ATMEGA8U2-MU
  • ATMEGA48V-10MU vs ATMEGA8U2-AUR
  • ATMEGA48V-10MU vs ATMEGA8U2-AU
  • ATMEGA48V-10MU vs ATMEGA8L-8PU
  • ATMEGA48V-10MU vs ATMEGA8L-8PU
  • ATMEGA48V-10MU vs ATMEGA8L-8PJ
  • ATMEGA48V-10MU vs ATMEGA8L-8PI
  • ATMEGA48V-10MU vs ATMEGA8L-8PI
  • ATMEGA48V-10MU vs ATMEGA8L-8PC
  • ATMEGA48V-10MU vs ATMEGA8L-8MUR
  • ATMEGA48V-10MU vs ATMEGA8L-8MUR
  • ATMEGA48V-10MU vs ATMEGA8L-8MU
  • ATMEGA48V-10MU vs ATMEGA8L-8MU
  • ATMEGA48V-10MU vs ATMEGA8L-8MJ
  • ATMEGA48V-10MU vs ATMEGA8L-8MI
  • ATMEGA48V-10MU vs ATMEGA8L-8MC
  • ATMEGA48V-10MU vs ATMEGA8L-8AUR
  • ATMEGA48V-10MU vs ATMEGA8L-8AU
  • ATMEGA48V-10MU vs ATMEGA8L-8AJ
  • ATMEGA48V-10MU vs ATMEGA8L-8AI
  • ATMEGA48V-10MU vs ATMEGA8L-8AC
  • ATMEGA48V-10MU vs ATMEGA8HVA-4TUR
  • ATMEGA48V-10MU vs ATMEGA8HVA-4TU
  • ATMEGA48V-10MU vs ATMEGA8HVA-4CKUR
  • ATMEGA48V-10MU vs ATMEGA8HVA-4CKU
  • ATMEGA48V-10MU vs ATMEGA8A-PU
  • ATMEGA48V-10MU vs ATMEGA8A-PN
  • ATMEGA48V-10MU vs ATMEGA8A-PN
  • ATMEGA48V-10MU vs ATMEGA8A-MUR
  • ATMEGA48V-10MU vs ATMEGA8A-MU
  • ATMEGA48V-10MU vs ATMEGA8A-MU
  • ATMEGA48V-10MU vs ATMEGA8A-MNR
  • ATMEGA48V-10MU vs ATMEGA8A-MNR
  • ATMEGA48V-10MU vs ATMEGA8A-MN
  • ATMEGA48V-10MU vs ATMEGA8A-AUR
  • ATMEGA48V-10MU vs ATMEGA8A-AU
  • ATMEGA48V-10MU vs ATMEGA8A-ANR
  • ATMEGA48V-10MU vs ATMEGA8A-AN
  • ATMEGA48V-10MU vs ATMEGA88V-15MT
  • ATMEGA48V-10MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!