☰
ATMEGA64-16AU
ATMEGA64-16AU
Active
Description:  IC MCU 8BIT 64KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $11.33000
In Stock: 46880
ATMEGA64-16AU Specification
Specification
Part No
ATMEGA64-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA64-16AU PDF Datasheet
ATMEGA64-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA64-16AU Description
The Atmel ATmega64-16AU is a highly versatile and efficient 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems, consumer electronics, and industrial automation. Known for its balance of performance, power efficiency, and ease of use, the ATmega64-16AU is an excellent choice for developers looking to create reliable and feature-rich electronic devices.

## Key Features

1. Architecture:
- The ATmega64-16AU is based on the AVR 8-bit RISC (Reduced Instruction Set Computing) architecture. This architecture allows for efficient instruction execution, enabling high throughput and performance. The AVR architecture is known for its simplicity and ease of programming, making it popular among hobbyists and professionals alike.

2. Memory:
- Flash Memory: The microcontroller features 64 KB of in-system programmable Flash memory, which is used for storing the program code. This memory can be reprogrammed using standard programming techniques, allowing for easy updates and modifications.
- SRAM: It includes 4 KB of SRAM for data storage, providing ample space for variables, data structures, and stack operations during program execution.
- EEPROM: The ATmega64-16AU has 2 KB of EEPROM, which allows for non-volatile storage of data. This is particularly useful for applications that require data retention even when power is lost, such as configuration settings or calibration data.

3. Operating Voltage:
- The microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for both low-voltage and standard voltage applications. This flexibility allows it to be used in battery-powered devices as well as in systems powered by standard power supplies.

4. Clock Speed:
- The ATmega64-16AU can operate at a maximum clock speed of 16 MHz. This provides sufficient processing power for a variety of applications while maintaining low power consumption, which is critical for battery-operated devices.

5. I/O Ports:
- It features 32 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for easy interfacing with various peripherals, sensors, and actuators, making it suitable for a wide range of applications.

6. Timers and Counters:
- The microcontroller includes three timers: one 8-bit timer and two 16-bit timers. These timers can be used for various applications, including generating PWM (Pulse Width Modulation) signals, measuring time intervals, and counting events. The timers can also be configured for different modes of operation, such as normal, CTC (Clear Timer on Compare Match), and PWM modes.

7. Analog-to-Digital Converter (ADC):
- The ATmega64-16AU is equipped with a 10-bit ADC that has up to 8 channels. This allows the microcontroller to read analog signals from sensors, enabling it to interface with a wide range of analog devices, such as temperature sensors, light sensors, and potentiometers.

8. Communication Interfaces:
- The microcontroller supports several communication protocols, including:
- USART: For serial communication with other devices, allowing for easy integration with serial peripherals.
- SPI: For high-speed data transfer with peripherals, such as sensors and memory devices.
- I2C (TWI): For communication with multiple devices on the same bus, allowing for easy integration of various components in a system.

9. Power Management:
- The ATmega64-16AU features several power-saving modes, including Idle and Power-down modes. These modes help reduce power consumption, making it suitable for battery-operated applications where energy efficiency is critical.

10. Package:
- The microcontroller is available in a 32-pin TQFP (Thin Quad Flat Package) and a 32-pin QFN (Quad Flat No-lead) package. These packaging options provide flexibility for different design requirements and space constraints, making it easier to integrate the microcontroller into various applications.

## Specifications

- Core: AVR 8-bit RISC
- Flash Memory: 64 KB
- SRAM: 4 KB
- EEPROM: 2 KB
- Operating Voltage: 2.7V to 5.5V
- Max Clock Speed: 16 MHz
- I/O Pins: 32
- Timers: 1 x 8-bit, 2 x 16-bit
- ADC: 10-bit, up to 8 channels
- Communication Interfaces: USART, SPI, I2C (TWI)
- Package Type: 32-pin TQFP or 32-pin QFN
- Temperature Range: -40°C to 85°C (industrial grade)

## Applications

The ATmega64-16AU is
ATMEGA64-16AU Compare Parts
  • ATMEGA64-16AU vs ATMEGA8U2-MU
  • ATMEGA64-16AU vs ATMEGA8U2-AUR
  • ATMEGA64-16AU vs ATMEGA8U2-AU
  • ATMEGA64-16AU vs ATMEGA8L-8PU
  • ATMEGA64-16AU vs ATMEGA8L-8PU
  • ATMEGA64-16AU vs ATMEGA8L-8PJ
  • ATMEGA64-16AU vs ATMEGA8L-8PI
  • ATMEGA64-16AU vs ATMEGA8L-8PI
  • ATMEGA64-16AU vs ATMEGA8L-8PC
  • ATMEGA64-16AU vs ATMEGA8L-8MUR
  • ATMEGA64-16AU vs ATMEGA8L-8MUR
  • ATMEGA64-16AU vs ATMEGA8L-8MU
  • ATMEGA64-16AU vs ATMEGA8L-8MU
  • ATMEGA64-16AU vs ATMEGA8L-8MJ
  • ATMEGA64-16AU vs ATMEGA8L-8MI
  • ATMEGA64-16AU vs ATMEGA8L-8MC
  • ATMEGA64-16AU vs ATMEGA8L-8AUR
  • ATMEGA64-16AU vs ATMEGA8L-8AU
  • ATMEGA64-16AU vs ATMEGA8L-8AJ
  • ATMEGA64-16AU vs ATMEGA8L-8AI
  • ATMEGA64-16AU vs ATMEGA8L-8AC
  • ATMEGA64-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA64-16AU vs ATMEGA8HVA-4TU
  • ATMEGA64-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA64-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA64-16AU vs ATMEGA8A-PU
  • ATMEGA64-16AU vs ATMEGA8A-PN
  • ATMEGA64-16AU vs ATMEGA8A-PN
  • ATMEGA64-16AU vs ATMEGA8A-MUR
  • ATMEGA64-16AU vs ATMEGA8A-MU
  • ATMEGA64-16AU vs ATMEGA8A-MU
  • ATMEGA64-16AU vs ATMEGA8A-MNR
  • ATMEGA64-16AU vs ATMEGA8A-MNR
  • ATMEGA64-16AU vs ATMEGA8A-MN
  • ATMEGA64-16AU vs ATMEGA8A-AUR
  • ATMEGA64-16AU vs ATMEGA8A-AU
  • ATMEGA64-16AU vs ATMEGA8A-ANR
  • ATMEGA64-16AU vs ATMEGA8A-AN
  • ATMEGA64-16AU vs ATMEGA88V-15MT
  • ATMEGA64-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!