☰
ATMEGA644A-MU
ATMEGA644A-MU
Active
Description:  IC MCU 8BIT 64KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $6.08000
In Stock: 47360
ATMEGA644A-MU Specification
Specification
Part No
ATMEGA644A-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA644A-MU PDF Datasheet
ATMEGA644A-MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA644A-MU Description
Introduction to Microchip Technology ATMEGA644A-MU

The Microchip Technology ATMEGA644A-MU is a versatile 8-bit microcontroller from the AVR family, designed for a wide range of embedded applications. It is particularly well-suited for projects requiring efficient processing power, ample memory, and a variety of I/O options. The ATMEGA644A is widely used in both industrial and consumer electronics, making it a popular choice among engineers and hobbyists alike.

Key Specifications

- Architecture: 8-bit AVR RISC
- Operating Voltage: 1.8V to 5.5V
- Flash Memory: 64 KB (with 4 KB bootloader section)
- SRAM: 4 KB
- EEPROM: 2 KB
- Clock Speed: Up to 20 MHz
- I/O Pins: 40 programmable I/O pins
- Timers/Counters: Three timers/counters (two 8-bit and one 16-bit)
- ADC: 10-bit ADC with up to 8 channels
- Communication Interfaces:
- USART (Universal Synchronous/Asynchronous Receiver Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

Performance Features

The ATMEGA644A-MU features an efficient RISC architecture that allows for fast execution of instructions, enabling high-performance operation in various applications. With a maximum clock speed of up to 20 MHz, the microcontroller can handle complex computations and control tasks efficiently. Its architecture supports a rich set of addressing modes, which enhances programming flexibility and ease of use.

Memory Organization

The memory structure of the ATMEGA644A is designed for optimal performance:

1. Flash Memory: The microcontroller offers an impressive 64 KB of flash memory, providing ample space for application code and firmware. The inclusion of a bootloader section allows for easy updates and programming.

2. SRAM: With 4 KB of SRAM available, the ATMEGA644A supports efficient data storage during program execution, allowing quick access to variables and temporary data.

3. EEPROM: The built-in EEPROM provides an additional 2 KB of non-volatile storage for critical data that must persist even after power loss, such as configuration settings or calibration values.

Peripheral Features

The ATMEGA644A-MU includes several integrated peripherals that enhance its functionality:

1. Analog-to-Digital Converter (ADC): The integrated ADC supports up to eight input channels with a resolution of 10 bits, allowing the microcontroller to interface directly with various analog sensors.

2. Timers/Counters: The three integrated timers/counters provide flexibility for timing operations, pulse-width modulation (PWM), and event counting.

3. Watchdog Timer: An integrated watchdog timer helps ensure system reliability by resetting the microcontroller if it becomes unresponsive.

4. Interrupt System: Multiple external and internal interrupt sources allow for responsive handling of asynchronous events, enhancing real-time performance.

5. PWM Outputs: The PWM capability enables precise control over motors or other devices requiring variable speed or intensity control.

Connectivity Options

The ATMEGA644A offers various communication interfaces that enable connectivity with other devices:

1. USART Interface: This interface supports both synchronous and asynchronous communication modes, making it suitable for connecting to serial devices such as GPS modules or Bluetooth modules.

2. SPI Interface: The SPI interface allows for high-speed communication with peripherals like sensors or memory devices.

3. I2C Interface: The I2C interface facilitates communication with multiple devices on a single bus, making it ideal for connecting various sensors or controllers in embedded applications.

4. External Interrupts: Several pins can be configured as external interrupts, allowing the microcontroller to respond quickly to external events such as button presses or sensor signals.

5. Programmable Communication Port (PCP): This feature allows users to define custom communication protocols tailored to specific application needs.

Development Tools

Microchip Technology provides a comprehensive suite of development tools compatible with the ATMEGA644A-MU:

1. MPLAB X IDE & Atmel Studio: These integrated development environments offer features such as code editing, debugging, and project management tailored specifically for AVR microcontrollers.

2. AVR Programmer/Debugger Tools: Tools like the Atmel ICE or USBasp allow developers to program and debug their applications easily.

3. Evaluation Boards & Kits: Various evaluation boards are available that facilitate rapid prototyping and testing of applications using the ATMEGA644A microcontroller.

4. Libraries & Example Projects: Microchip provides libraries and example projects that simplify development by demonstrating how to use various features effectively.

5. Online Resources & Community Support: A wealth of online resources is available through forums and documentation provided by Microchip, offering additional support during development.

Applications

The versatility of the ATMEGA644A-MU makes it suitable for numerous applications:

1. Home Automation Systems where control over various appliances is required.
2. Robotics projects requiring precise control over motors and sensors.
3. Industrial Control Systems where reliable data acquisition and processing are essential.
4. Consumer Electronics such as remote controls or handheld devices.
5. Educational Projects where students learn about embedded systems design and programming.
6. Data Logging Systems that require robust data collection from multiple sensors over time.

In conclusion, the Microchip Technology ATMEGA644A-MU stands out as an excellent choice for engineers looking for a capable microcontroller that balances performance with ease of use across diverse applications in embedded systems design. Its combination of advanced features, extensive memory options, and rich connectivity makes it an ideal platform for developing innovative solutions in various fields.
ATMEGA644A-MU Compare Parts
  • ATMEGA644A-MU vs ATMEGA8U2-MU
  • ATMEGA644A-MU vs ATMEGA8U2-AUR
  • ATMEGA644A-MU vs ATMEGA8U2-AU
  • ATMEGA644A-MU vs ATMEGA8L-8PU
  • ATMEGA644A-MU vs ATMEGA8L-8PU
  • ATMEGA644A-MU vs ATMEGA8L-8PJ
  • ATMEGA644A-MU vs ATMEGA8L-8PI
  • ATMEGA644A-MU vs ATMEGA8L-8PI
  • ATMEGA644A-MU vs ATMEGA8L-8PC
  • ATMEGA644A-MU vs ATMEGA8L-8MUR
  • ATMEGA644A-MU vs ATMEGA8L-8MUR
  • ATMEGA644A-MU vs ATMEGA8L-8MU
  • ATMEGA644A-MU vs ATMEGA8L-8MU
  • ATMEGA644A-MU vs ATMEGA8L-8MJ
  • ATMEGA644A-MU vs ATMEGA8L-8MI
  • ATMEGA644A-MU vs ATMEGA8L-8MC
  • ATMEGA644A-MU vs ATMEGA8L-8AUR
  • ATMEGA644A-MU vs ATMEGA8L-8AU
  • ATMEGA644A-MU vs ATMEGA8L-8AJ
  • ATMEGA644A-MU vs ATMEGA8L-8AI
  • ATMEGA644A-MU vs ATMEGA8L-8AC
  • ATMEGA644A-MU vs ATMEGA8HVA-4TUR
  • ATMEGA644A-MU vs ATMEGA8HVA-4TU
  • ATMEGA644A-MU vs ATMEGA8HVA-4CKUR
  • ATMEGA644A-MU vs ATMEGA8HVA-4CKU
  • ATMEGA644A-MU vs ATMEGA8A-PU
  • ATMEGA644A-MU vs ATMEGA8A-PN
  • ATMEGA644A-MU vs ATMEGA8A-PN
  • ATMEGA644A-MU vs ATMEGA8A-MUR
  • ATMEGA644A-MU vs ATMEGA8A-MU
  • ATMEGA644A-MU vs ATMEGA8A-MU
  • ATMEGA644A-MU vs ATMEGA8A-MNR
  • ATMEGA644A-MU vs ATMEGA8A-MNR
  • ATMEGA644A-MU vs ATMEGA8A-MN
  • ATMEGA644A-MU vs ATMEGA8A-AUR
  • ATMEGA644A-MU vs ATMEGA8A-AU
  • ATMEGA644A-MU vs ATMEGA8A-ANR
  • ATMEGA644A-MU vs ATMEGA8A-AN
  • ATMEGA644A-MU vs ATMEGA88V-15MT
  • ATMEGA644A-MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!