☰
ATMEGA644P-20AU
ATMEGA644P-20AU
Active
Description:  IC MCU 8BIT 64KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $7.76000
In Stock: 23520
ATMEGA644P-20AU Specification
Specification
Part No
ATMEGA644P-20AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA644P-20AU PDF Datasheet
ATMEGA644P-20AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA644P-20AU Description
Overview of Microchip Technology ATMEGA644P-20AU

The Microchip Technology ATMEGA644P-20AU is a high-performance, low-power 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, industrial control, and consumer electronics. The ATMEGA644P offers a rich set of features, making it suitable for both novice and experienced developers.

Key Specifications

- Architecture: AVR 8-bit
- Operating Voltage: 1.8 V to 5.5 V
- Clock Speed: Up to 20 MHz
- Flash Memory: 64 KB
- SRAM: 4 KB
- EEPROM: 2 KB
- I/O Pins: 32 general-purpose I/O pins
- ADC: 10-bit ADC with 8 channels
- Timers: 3 timers (2 x 8-bit and 1 x 16-bit)
- Package Type: TQFP (32-pin, 7 mm x 7 mm)

Features

- High Performance: The ATMEGA644P operates at a maximum clock speed of 20 MHz, providing sufficient processing power for a variety of applications. Its efficient architecture allows for fast execution of instructions, making it suitable for time-sensitive tasks.

- Large Memory Capacity: With 64 KB of Flash memory, 4 KB of SRAM, and 2 KB of EEPROM, the ATMEGA644P offers ample storage for program code and data. This memory capacity is beneficial for applications that require complex algorithms and data handling.

- Versatile I/O Options: The microcontroller features 32 general-purpose I/O pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces. This versatility allows for easy integration into different systems.

- Integrated ADC: The ATMEGA644P includes a 10-bit analog-to-digital converter (ADC) with 8 channels, enabling the microcontroller to interface with analog sensors and devices. This feature is essential for applications that require data acquisition from the physical environment.

- Multiple Communication Interfaces: The device supports several communication protocols, including USART, SPI, and I2C. These interfaces facilitate communication with other microcontrollers, sensors, and peripherals, enhancing the microcontroller's connectivity options.

Applications

The ATMEGA644P-20AU is suitable for a wide range of applications, including:

- Embedded systems and robotics
- Industrial automation and control
- Consumer electronics, such as home appliances
- Data logging and monitoring systems
- Educational projects and prototyping

Performance Characteristics

- Low Power Consumption: The ATMEGA644P is designed for low power operation, making it ideal for battery-powered applications. It features various power-saving modes that help extend battery life while maintaining functionality.

- Robust Development Support: Microchip Technology provides extensive development tools, including the MPLAB X IDE and XC8 compiler, which facilitate software development and debugging. This support helps engineers quickly prototype and deploy their applications.

- Temperature Range: The microcontroller operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. This temperature stability is particularly important for industrial and outdoor applications.

Conclusion

The Microchip Technology ATMEGA644P-20AU is a versatile and powerful microcontroller that meets the demands of a wide range of embedded applications. With its high performance, large memory capacity, and extensive feature set, it provides a reliable solution for engineers looking to develop innovative and efficient systems. Its flexibility and robust support make it an attractive choice for both hobbyists and professionals in the field of embedded systems.
ATMEGA644P-20AU Compare Parts
  • ATMEGA644P-20AU vs ATMEGA8U2-MU
  • ATMEGA644P-20AU vs ATMEGA8U2-AUR
  • ATMEGA644P-20AU vs ATMEGA8U2-AU
  • ATMEGA644P-20AU vs ATMEGA8L-8PU
  • ATMEGA644P-20AU vs ATMEGA8L-8PU
  • ATMEGA644P-20AU vs ATMEGA8L-8PJ
  • ATMEGA644P-20AU vs ATMEGA8L-8PI
  • ATMEGA644P-20AU vs ATMEGA8L-8PI
  • ATMEGA644P-20AU vs ATMEGA8L-8PC
  • ATMEGA644P-20AU vs ATMEGA8L-8MUR
  • ATMEGA644P-20AU vs ATMEGA8L-8MUR
  • ATMEGA644P-20AU vs ATMEGA8L-8MU
  • ATMEGA644P-20AU vs ATMEGA8L-8MU
  • ATMEGA644P-20AU vs ATMEGA8L-8MJ
  • ATMEGA644P-20AU vs ATMEGA8L-8MI
  • ATMEGA644P-20AU vs ATMEGA8L-8MC
  • ATMEGA644P-20AU vs ATMEGA8L-8AUR
  • ATMEGA644P-20AU vs ATMEGA8L-8AU
  • ATMEGA644P-20AU vs ATMEGA8L-8AJ
  • ATMEGA644P-20AU vs ATMEGA8L-8AI
  • ATMEGA644P-20AU vs ATMEGA8L-8AC
  • ATMEGA644P-20AU vs ATMEGA8HVA-4TUR
  • ATMEGA644P-20AU vs ATMEGA8HVA-4TU
  • ATMEGA644P-20AU vs ATMEGA8HVA-4CKUR
  • ATMEGA644P-20AU vs ATMEGA8HVA-4CKU
  • ATMEGA644P-20AU vs ATMEGA8A-PU
  • ATMEGA644P-20AU vs ATMEGA8A-PN
  • ATMEGA644P-20AU vs ATMEGA8A-PN
  • ATMEGA644P-20AU vs ATMEGA8A-MUR
  • ATMEGA644P-20AU vs ATMEGA8A-MU
  • ATMEGA644P-20AU vs ATMEGA8A-MU
  • ATMEGA644P-20AU vs ATMEGA8A-MNR
  • ATMEGA644P-20AU vs ATMEGA8A-MNR
  • ATMEGA644P-20AU vs ATMEGA8A-MN
  • ATMEGA644P-20AU vs ATMEGA8A-AUR
  • ATMEGA644P-20AU vs ATMEGA8A-AU
  • ATMEGA644P-20AU vs ATMEGA8A-ANR
  • ATMEGA644P-20AU vs ATMEGA8A-AN
  • ATMEGA644P-20AU vs ATMEGA88V-15MT
  • ATMEGA644P-20AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!