☰
ATMEGA645V-8AI
ATMEGA645V-8AI
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 45600
ATMEGA645V-8AI Specification
Specification
Part No
ATMEGA645V-8AI
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
SPI, UART/USART, USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA645V-8AI PDF Datasheet
ATMEGA645V-8AI Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA645V-8AI Compare Parts
  • ATMEGA645V-8AI vs ATMEGA8U2-MU
  • ATMEGA645V-8AI vs ATMEGA8U2-AUR
  • ATMEGA645V-8AI vs ATMEGA8U2-AU
  • ATMEGA645V-8AI vs ATMEGA8L-8PU
  • ATMEGA645V-8AI vs ATMEGA8L-8PU
  • ATMEGA645V-8AI vs ATMEGA8L-8PJ
  • ATMEGA645V-8AI vs ATMEGA8L-8PI
  • ATMEGA645V-8AI vs ATMEGA8L-8PI
  • ATMEGA645V-8AI vs ATMEGA8L-8PC
  • ATMEGA645V-8AI vs ATMEGA8L-8MUR
  • ATMEGA645V-8AI vs ATMEGA8L-8MUR
  • ATMEGA645V-8AI vs ATMEGA8L-8MU
  • ATMEGA645V-8AI vs ATMEGA8L-8MU
  • ATMEGA645V-8AI vs ATMEGA8L-8MJ
  • ATMEGA645V-8AI vs ATMEGA8L-8MI
  • ATMEGA645V-8AI vs ATMEGA8L-8MC
  • ATMEGA645V-8AI vs ATMEGA8L-8AUR
  • ATMEGA645V-8AI vs ATMEGA8L-8AU
  • ATMEGA645V-8AI vs ATMEGA8L-8AJ
  • ATMEGA645V-8AI vs ATMEGA8L-8AI
  • ATMEGA645V-8AI vs ATMEGA8L-8AC
  • ATMEGA645V-8AI vs ATMEGA8HVA-4TUR
  • ATMEGA645V-8AI vs ATMEGA8HVA-4TU
  • ATMEGA645V-8AI vs ATMEGA8HVA-4CKUR
  • ATMEGA645V-8AI vs ATMEGA8HVA-4CKU
  • ATMEGA645V-8AI vs ATMEGA8A-PU
  • ATMEGA645V-8AI vs ATMEGA8A-PN
  • ATMEGA645V-8AI vs ATMEGA8A-PN
  • ATMEGA645V-8AI vs ATMEGA8A-MUR
  • ATMEGA645V-8AI vs ATMEGA8A-MU
  • ATMEGA645V-8AI vs ATMEGA8A-MU
  • ATMEGA645V-8AI vs ATMEGA8A-MNR
  • ATMEGA645V-8AI vs ATMEGA8A-MNR
  • ATMEGA645V-8AI vs ATMEGA8A-MN
  • ATMEGA645V-8AI vs ATMEGA8A-AUR
  • ATMEGA645V-8AI vs ATMEGA8A-AU
  • ATMEGA645V-8AI vs ATMEGA8A-ANR
  • ATMEGA645V-8AI vs ATMEGA8A-AN
  • ATMEGA645V-8AI vs ATMEGA88V-15MT
  • ATMEGA645V-8AI vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!