☰
ATMEGA8-16MU
ATMEGA8-16MU
Active
Description:  IC MCU 8BIT 8KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $3.40000
In Stock: 720
ATMEGA8-16MU Specification
Specification
Part No
ATMEGA8-16MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA8-16MU PDF Datasheet
ATMEGA8-16MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8-16MU Description
Overview of Microchip Technology ATMEGA8-16MU

The Microchip Technology ATMEGA8-16MU is an 8-bit microcontroller based on the AVR architecture, widely used in various embedded applications. It is particularly popular among hobbyists and professionals for its ease of use, versatility, and robust performance. The ATMEGA8-16MU is designed for applications requiring moderate processing power, low power consumption, and a range of peripheral interfaces.

Key Specifications

- Core Architecture: 8-bit AVR
- Maximum Operating Frequency: 16 MHz
- Flash Memory: 8 KB
- SRAM: 1 KB
- EEPROM: 512 Bytes
- Operating Voltage: 2.7V to 5.5V
- Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or TQFP (Thin Quad Flat Package)
- Pin Count: 32 pins

Performance Features

The ATMEGA8-16MU microcontroller operates at a maximum frequency of 16 MHz, allowing it to execute instructions efficiently. The AVR architecture is known for its high performance per clock cycle, making it suitable for applications that require quick response times. The microcontroller supports a variety of operating modes, including power-saving modes, which help extend battery life in portable applications.

Memory Architecture

The memory architecture of the ATMEGA8-16MU is designed to accommodate various application needs:

- Flash Memory: With 8 KB of flash memory, users can store program code and data. The flash memory is reprogrammable, allowing for easy updates and modifications.
- SRAM: The 1 KB of SRAM provides temporary storage for variables and data during program execution, enabling efficient data handling.
- EEPROM: The 512 Bytes of EEPROM is useful for storing non-volatile data, such as configuration settings and calibration values, which need to persist even when the power is turned off.

Peripheral Interfaces

The ATMEGA8-16MU is equipped with a variety of peripheral interfaces, enhancing its functionality in embedded systems:

- GPIO (General Purpose Input/Output): Up to 23 I/O pins can be configured as input or output, allowing for flexible interfacing with external devices.
- ADC (Analog-to-Digital Converter): A 10-bit ADC with up to 8 channels enables the microcontroller to read analog signals from sensors.
- Timers/Counters: Multiple timers and counters are available for generating precise time delays, PWM signals, and event counting.
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter): Facilitates serial communication with other devices, such as sensors and displays.
- SPI (Serial Peripheral Interface): Allows for high-speed communication with peripheral devices like memory chips and sensors.
- I2C (Inter-Integrated Circuit): Supports communication with multiple devices over a two-wire interface.

Power Management

The ATMEGA8-16MU is designed with power efficiency in mind. It features several power-saving modes, including:

- Idle Mode: Reduces power consumption while keeping the microcontroller responsive to interrupts.
- Power-down Mode: Minimizes power usage by shutting down the CPU and most peripherals, waking up only on external interrupts.

Development Support

Microchip Technology provides extensive support for the ATMEGA8-16MU, making it easier for developers to create applications:

- Development Kits: Evaluation boards and starter kits are available to facilitate rapid prototyping and testing.
- Software Development Tools: Microchip offers a range of development environments, including MPLAB X IDE and Atmel Studio, along with libraries and example projects to streamline application development.
- Documentation: Comprehensive datasheets, application notes, and user guides are provided to assist developers in understanding the microcontroller's features and capabilities.

Conclusion

The Microchip Technology ATMEGA8-16MU microcontroller is a versatile and reliable solution for a wide range of embedded applications. With its robust performance, extensive memory, and rich set of peripherals, it is well-suited for projects ranging from simple hobbyist applications to more complex industrial systems. The strong development support from Microchip further enhances its appeal, making it a popular choice among engineers and developers.
ATMEGA8-16MU Compare Parts
  • ATMEGA8-16MU vs ATMEGA8U2-MU
  • ATMEGA8-16MU vs ATMEGA8U2-AUR
  • ATMEGA8-16MU vs ATMEGA8U2-AU
  • ATMEGA8-16MU vs ATMEGA8L-8PU
  • ATMEGA8-16MU vs ATMEGA8L-8PU
  • ATMEGA8-16MU vs ATMEGA8L-8PJ
  • ATMEGA8-16MU vs ATMEGA8L-8PI
  • ATMEGA8-16MU vs ATMEGA8L-8PI
  • ATMEGA8-16MU vs ATMEGA8L-8PC
  • ATMEGA8-16MU vs ATMEGA8L-8MUR
  • ATMEGA8-16MU vs ATMEGA8L-8MUR
  • ATMEGA8-16MU vs ATMEGA8L-8MU
  • ATMEGA8-16MU vs ATMEGA8L-8MU
  • ATMEGA8-16MU vs ATMEGA8L-8MJ
  • ATMEGA8-16MU vs ATMEGA8L-8MI
  • ATMEGA8-16MU vs ATMEGA8L-8MC
  • ATMEGA8-16MU vs ATMEGA8L-8AUR
  • ATMEGA8-16MU vs ATMEGA8L-8AU
  • ATMEGA8-16MU vs ATMEGA8L-8AJ
  • ATMEGA8-16MU vs ATMEGA8L-8AI
  • ATMEGA8-16MU vs ATMEGA8L-8AC
  • ATMEGA8-16MU vs ATMEGA8HVA-4TUR
  • ATMEGA8-16MU vs ATMEGA8HVA-4TU
  • ATMEGA8-16MU vs ATMEGA8HVA-4CKUR
  • ATMEGA8-16MU vs ATMEGA8HVA-4CKU
  • ATMEGA8-16MU vs ATMEGA8A-PU
  • ATMEGA8-16MU vs ATMEGA8A-PN
  • ATMEGA8-16MU vs ATMEGA8A-PN
  • ATMEGA8-16MU vs ATMEGA8A-MUR
  • ATMEGA8-16MU vs ATMEGA8A-MU
  • ATMEGA8-16MU vs ATMEGA8A-MU
  • ATMEGA8-16MU vs ATMEGA8A-MNR
  • ATMEGA8-16MU vs ATMEGA8A-MNR
  • ATMEGA8-16MU vs ATMEGA8A-MN
  • ATMEGA8-16MU vs ATMEGA8A-AUR
  • ATMEGA8-16MU vs ATMEGA8A-AU
  • ATMEGA8-16MU vs ATMEGA8A-ANR
  • ATMEGA8-16MU vs ATMEGA8A-AN
  • ATMEGA8-16MU vs ATMEGA88V-15MT
  • ATMEGA8-16MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!