☰
ATMEGA8515-16AU
ATMEGA8515-16AU
Active
Description:  IC MCU 8BIT 8KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $3.60000
In Stock: 37440
ATMEGA8515-16AU Specification
Specification
Part No
ATMEGA8515-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA8515-16AU PDF Datasheet
ATMEGA8515-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8515-16AU Description
The Atmel ATmega8515-16AU is a versatile 8-bit microcontroller from the AVR family, designed for a wide range of embedded applications. Known for its efficiency and ease of use, the ATmega8515-16AU is particularly popular among hobbyists, educators, and professionals in the field of electronics. Below is a detailed overview of the ATmega8515-16AU, including its specifications, features, and applications.

## Overview

The ATmega8515-16AU microcontroller is built on the AVR RISC architecture, which allows for high performance and low power consumption. It is available in a 40-pin PDIP (Plastic Dual In-line Package) and a 44-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for various applications, from simple control systems to more complex data processing tasks.

## Key Features

1. Microcontroller Core:
- 8-bit AVR RISC architecture
- 16 MHz maximum clock frequency
- 32 general-purpose working registers
- 8-bit data bus

2. Memory:
- 8 KB of in-system programmable Flash memory
- 512 Bytes of SRAM (Static Random Access Memory)
- 512 Bytes of EEPROM (Electrically Erasable Programmable Read-Only Memory)

3. I/O Ports:
- 32 programmable I/O lines
- 3 Timer/Counters (8-bit) with separate prescalers
- 8-bit PWM (Pulse Width Modulation) capability

4. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 8 multiplexed channels
- Internal voltage reference for ADC operations

5. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit) support

6. Power Management:
- Operating voltage range: 2.7V to 5.5V
- Low power consumption: 0.1 µA in Power-down mode
- Multiple sleep modes to minimize power usage

7. Operating Temperature:
- Industrial temperature range: -40°C to 85°C

## Electrical Characteristics

- Supply Voltage (Vcc): 2.7V to 5.5V
- Input High Voltage (Vih): 0.6Vcc (minimum)
- Input Low Voltage (Vil): 0.3Vcc (maximum)
- Output High Voltage (Voh): Vcc - 0.5V (minimum at 20mA)
- Output Low Voltage (Vol): 0.5V (maximum at 20mA)
- Maximum Current per I/O Pin: 20 mA
- Maximum Total Current for Vcc and GND Pins: 200 mA

## Package Options

The ATmega8515-16AU is available in several package types, including:
- 40-Pin PDIP: A standard dual in-line package that is easy to use for prototyping and breadboarding.
- 44-Pin TQFP: A thin quad flat package suitable for compact designs and surface mounting.

## Applications

The ATmega8515-16AU is suitable for a wide range of applications, including:
- Consumer electronics
- Home automation systems
- Robotics and automation
- Industrial control systems
- Data acquisition and monitoring systems
- Educational projects and prototyping

## Development Tools

Atmel (now part of Microchip Technology) provides a variety of development tools for the ATmega8515-16AU, including:
- AVR Studio: An integrated development environment (IDE) for writing, debugging, and programming AVR microcontrollers.
- AVRISP: A programmer for in-system programming of the microcontroller.
- Arduino Platform: The ATmega8515 can be used with the Arduino platform, allowing for easy programming and rapid prototyping.

## Conclusion

The Atmel ATmega8515-16AU microcontroller is a powerful and flexible option for embedded system designers. With its rich feature set, low power consumption, and ease of use, it is an excellent choice for both beginners and experienced developers. Whether for hobby projects or professional applications, the ATmega8515-16AU continues to be a popular choice in the microcontroller market, providing a reliable solution for a wide range of electronic applications.
ATMEGA8515-16AU Compare Parts
  • ATMEGA8515-16AU vs ATMEGA8U2-MU
  • ATMEGA8515-16AU vs ATMEGA8U2-AUR
  • ATMEGA8515-16AU vs ATMEGA8U2-AU
  • ATMEGA8515-16AU vs ATMEGA8L-8PU
  • ATMEGA8515-16AU vs ATMEGA8L-8PU
  • ATMEGA8515-16AU vs ATMEGA8L-8PJ
  • ATMEGA8515-16AU vs ATMEGA8L-8PI
  • ATMEGA8515-16AU vs ATMEGA8L-8PI
  • ATMEGA8515-16AU vs ATMEGA8L-8PC
  • ATMEGA8515-16AU vs ATMEGA8L-8MUR
  • ATMEGA8515-16AU vs ATMEGA8L-8MUR
  • ATMEGA8515-16AU vs ATMEGA8L-8MU
  • ATMEGA8515-16AU vs ATMEGA8L-8MU
  • ATMEGA8515-16AU vs ATMEGA8L-8MJ
  • ATMEGA8515-16AU vs ATMEGA8L-8MI
  • ATMEGA8515-16AU vs ATMEGA8L-8MC
  • ATMEGA8515-16AU vs ATMEGA8L-8AUR
  • ATMEGA8515-16AU vs ATMEGA8L-8AU
  • ATMEGA8515-16AU vs ATMEGA8L-8AJ
  • ATMEGA8515-16AU vs ATMEGA8L-8AI
  • ATMEGA8515-16AU vs ATMEGA8L-8AC
  • ATMEGA8515-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA8515-16AU vs ATMEGA8HVA-4TU
  • ATMEGA8515-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA8515-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA8515-16AU vs ATMEGA8A-PU
  • ATMEGA8515-16AU vs ATMEGA8A-PN
  • ATMEGA8515-16AU vs ATMEGA8A-PN
  • ATMEGA8515-16AU vs ATMEGA8A-MUR
  • ATMEGA8515-16AU vs ATMEGA8A-MU
  • ATMEGA8515-16AU vs ATMEGA8A-MU
  • ATMEGA8515-16AU vs ATMEGA8A-MNR
  • ATMEGA8515-16AU vs ATMEGA8A-MNR
  • ATMEGA8515-16AU vs ATMEGA8A-MN
  • ATMEGA8515-16AU vs ATMEGA8A-AUR
  • ATMEGA8515-16AU vs ATMEGA8A-AU
  • ATMEGA8515-16AU vs ATMEGA8A-ANR
  • ATMEGA8515-16AU vs ATMEGA8A-AN
  • ATMEGA8515-16AU vs ATMEGA88V-15MT
  • ATMEGA8515-16AU vs ATMEGA88V-15MT
  • ATMEGA8515-16AU FAQ
    Q1: What is the Microchip Technology ATMEGA8515-16AU?
    A1: The ATMEGA8515-16AU is an 8-bit microcontroller from the AVR family by Microchip Technology. It offers a high-performance RISC architecture, integrated peripherals, and low power consumption.

    Q2: What is the clock speed of the ATMEGA8515-16AU?
    A2: The ATMEGA8515-16AU operates at a maximum clock speed of 16 MHz, providing sufficient processing power for most embedded applications.

    Q3: How much flash memory does the ATMEGA8515-16AU have?
    A3: The ATMEGA8515-16AU is equipped with 8 KB of in-system programmable flash memory for storing the firmware and application code.

    Q4: What is the RAM size of the ATMEGA8515-16AU?
    A4: The ATMEGA8515-16AU has 512 bytes of SRAM, used for data storage during the execution of programs.

    Q5: How many I/O pins are available on the ATMEGA8515-16AU?
    A5: The ATMEGA8515-16AU provides 32 general-purpose I/O pins that can be configured for a wide variety of input/output functions.

    Q6: Does the ATMEGA8515-16AU support analog-to-digital conversion?
    A6: Yes, the ATMEGA8515-16AU includes a 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels, allowing it to convert analog signals to digital data.

    Q7: What is the operating voltage range for the ATMEGA8515-16AU?
    A7: The ATMEGA8515-16AU operates within a voltage range of 4.5V to 5.5V, making it suitable for a wide range of embedded applications.

    Q8: What is the package type for the ATMEGA8515-16AU?
    A8: The ATMEGA8515-16AU comes in a 44-pin TQFP (Thin Quad Flat Package), which offers a compact design suitable for space-constrained applications.

    Q9: How many timers are available on the ATMEGA8515-16AU?
    A9: The ATMEGA8515-16AU features three timers: two 8-bit timers and one 16-bit timer, which can be used for various timing and waveform generation tasks.

    Q10: Does the ATMEGA8515-16AU support UART communication?
    A10: Yes, the ATMEGA8515-16AU supports UART (Universal Asynchronous Receiver/Transmitter) communication, enabling serial data exchange with other devices.

    Q11: Can the ATMEGA8515-16AU be used in low-power applications?
    A11: Yes, the ATMEGA8515-16AU offers several low-power modes, such as idle and sleep modes, making it suitable for battery-operated devices or power-sensitive applications.

    Q12: Does the ATMEGA8515-16AU have an internal oscillator?
    A12: Yes, the ATMEGA8515-16AU has an internal RC oscillator, which simplifies clock configuration for many applications without the need for an external crystal.

    Q13: What is the maximum operating temperature for the ATMEGA8515-16AU?
    A13: The ATMEGA8515-16AU can operate within a temperature range of -40°C to +85°C, making it suitable for both industrial and commercial environments.

    Q14: What is the number of PWM outputs available on the ATMEGA8515-16AU?
    A14: The ATMEGA8515-16AU features up to 6 PWM (Pulse Width Modulation) outputs, which can be used for motor control, signal modulation, or LED brightness control.

    Q15: Does the ATMEGA8515-16AU support I2C communication?
    A15: Yes, the ATMEGA8515-16AU supports I2C (Inter-Integrated Circuit) communication, allowing it to communicate with other I2C devices such as sensors and memory modules.

    Q16: How is programming done on the ATMEGA8515-16AU?
    A16: The ATMEGA8515-16AU can be programmed using in-system programming via SPI, and it supports programming via JTAG or other tools, depending on the specific application.

    Q17: Can the ATMEGA8515-16AU handle interrupts?
    A17: Yes, the ATMEGA8515-16AU has a rich interrupt system with multiple external and internal interrupt sources, allowing it to respond quickly to events in real-time systems.

    Q18: Is the ATMEGA8515-16AU compatible with the Arduino platform?
    A18: While the ATMEGA8515-16AU is not directly used in standard Arduino boards, it is part of the AVR family, which is supported by Arduino IDE through custom configurations and libraries.

    Q19: What is the typical use case for the ATMEGA8515-16AU?
    A19: The ATMEGA8515-16AU is commonly used in embedded applications such as motor control, robotics, industrial automation, consumer electronics, and sensor interfacing.

    Q20: What programming languages can be used to develop software for the ATMEGA8515-16AU?
    A20: Software for the ATMEGA8515-16AU can be written in C or assembly language, with development tools like Atmel Studio or other AVR-compatible IDEs.
    Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!