☰
ATMEGA8515-16AUR
ATMEGA8515-16AUR
Active
Description:  IC MCU 8BIT 8KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $3.76000
In Stock: 23680
ATMEGA8515-16AUR Specification
Specification
Part No
ATMEGA8515-16AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA8515-16AUR PDF Datasheet
ATMEGA8515-16AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8515-16AUR Description

The ATmega8515-16AUR is a high-performance 8-bit microcontroller from Microchip Technology, part of the AVR family. It is designed for various applications, including consumer electronics, automotive systems, and industrial control. This microcontroller combines the advantages of both high-speed performance and low power consumption.

## Key Features

1. Core Architecture:
- 8-bit AVR RISC architecture
- 16 MIPS at 16 MHz clock speed
- 32 general-purpose working registers

2. Memory:
- Flash Memory: 8 KB (program memory) with read-while-write capability
- SRAM: 512 bytes (data memory)
- EEPROM: 512 bytes (non-volatile memory for data storage)

3. I/O Ports:
- 32 programmable I/O lines
- Configurable as input or output
- Supports various voltage levels

4. Timer/Counters:
- Three timer/counters:
- 8-bit Timer/Counter with PWM support
- 16-bit Timer/Counter for precise timing operations
- Input Capture feature for measuring external events

5. Analog Features:
- 10-bit ADC (Analog to Digital Converter) with up to 8 channels
- Comparator for analog signal comparison

6. Communication Interfaces:
- USART: Universal Synchronous and Asynchronous serial receiver and transmitter
- SPI: Serial Peripheral Interface for synchronous communication with peripheral devices
- I²C: Two-wire interface for communication with sensors and other ICs

7. Operating Voltage:
- Wide range: 2.7V to 5.5V, making it suitable for battery-powered applications

8. Operating Frequency:
- Up to 16 MHz clock speed, enabling fast processing capabilities

9. Low Power Consumption:
- Various power-saving modes, including Idle and Power-down modes
- Typical active current consumption: 15 mA at 16 MHz

10. Package Type:
- Available in TQFP (Thin Quad Flat Package) with 32 pins, facilitating easy integration into compact designs

## Specifications

Here are the detailed specifications of the ATmega8515-16AUR:

| Specification | Value |
|----------------------------|----------------------------|
| Architecture | AVR 8-bit RISC |
| Flash Memory | 8 KB |
| SRAM | 512 Bytes |
| EEPROM | 512 Bytes |
| I/O Pins | 32 |
| Max Clock Speed | 16 MHz |
| ADC Resolution | 10-bit |
| ADC Channels | Up to 8 |
| Timers | 3 (2x 8-bit, 1x 16-bit) |
| USART | Yes |
| SPI | Yes |
| I²C | Yes |
| Operating Voltage | 2.7V to 5.5V |
| Power Consumption | 15 mA (active) |
| Package Type | TQFP-32 |
| Temperature Range | -40°C to +85°C |

## Application Areas

The ATmega8515-16AUR is versatile and can be used across a wide array of applications, including:

- Consumer Electronics: Suitable for gadgets requiring complex control algorithms and user interfaces.
- Automotive: Used in engine control units, dashboard displays, and sensor management.
- Industrial Automation: Ideal for controlling motors, sensors, and actuators in machinery.
- Home Automation: Can be implemented in smart home devices for control and monitoring.
- Robotics: Excellent choice for robot controllers due to its rich peripheral set and processing power.

## Development Support

Microchip provides extensive development support for the ATmega8515-16AUR, including:

- Development Boards: Evaluation kits are available to quickly prototype applications.
- Software Tools: Integrated Development Environments (IDEs) such as MPLAB X and Atmel Studio offer rich features for coding, debugging, and programming.
- Documentation: Comprehensive datasheets, application notes, and design resources are readily accessible on the Microchip website.

## Conclusion

The Microchip Technology ATmega8515-16AUR microcontroller stands out as a robust and flexible solution for numerous embedded applications. Its combination of high processing speed, versatile I/O capabilities, and low power consumption makes it an ideal choice for engineers and developers looking to implement reliable and efficient designs.
ATMEGA8515-16AUR Compare Parts
  • ATMEGA8515-16AUR vs ATMEGA8U2-MU
  • ATMEGA8515-16AUR vs ATMEGA8U2-AUR
  • ATMEGA8515-16AUR vs ATMEGA8U2-AU
  • ATMEGA8515-16AUR vs ATMEGA8L-8PU
  • ATMEGA8515-16AUR vs ATMEGA8L-8PU
  • ATMEGA8515-16AUR vs ATMEGA8L-8PJ
  • ATMEGA8515-16AUR vs ATMEGA8L-8PI
  • ATMEGA8515-16AUR vs ATMEGA8L-8PI
  • ATMEGA8515-16AUR vs ATMEGA8L-8PC
  • ATMEGA8515-16AUR vs ATMEGA8L-8MUR
  • ATMEGA8515-16AUR vs ATMEGA8L-8MUR
  • ATMEGA8515-16AUR vs ATMEGA8L-8MU
  • ATMEGA8515-16AUR vs ATMEGA8L-8MU
  • ATMEGA8515-16AUR vs ATMEGA8L-8MJ
  • ATMEGA8515-16AUR vs ATMEGA8L-8MI
  • ATMEGA8515-16AUR vs ATMEGA8L-8MC
  • ATMEGA8515-16AUR vs ATMEGA8L-8AUR
  • ATMEGA8515-16AUR vs ATMEGA8L-8AU
  • ATMEGA8515-16AUR vs ATMEGA8L-8AJ
  • ATMEGA8515-16AUR vs ATMEGA8L-8AI
  • ATMEGA8515-16AUR vs ATMEGA8L-8AC
  • ATMEGA8515-16AUR vs ATMEGA8HVA-4TUR
  • ATMEGA8515-16AUR vs ATMEGA8HVA-4TU
  • ATMEGA8515-16AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA8515-16AUR vs ATMEGA8HVA-4CKU
  • ATMEGA8515-16AUR vs ATMEGA8A-PU
  • ATMEGA8515-16AUR vs ATMEGA8A-PN
  • ATMEGA8515-16AUR vs ATMEGA8A-PN
  • ATMEGA8515-16AUR vs ATMEGA8A-MUR
  • ATMEGA8515-16AUR vs ATMEGA8A-MU
  • ATMEGA8515-16AUR vs ATMEGA8A-MU
  • ATMEGA8515-16AUR vs ATMEGA8A-MNR
  • ATMEGA8515-16AUR vs ATMEGA8A-MNR
  • ATMEGA8515-16AUR vs ATMEGA8A-MN
  • ATMEGA8515-16AUR vs ATMEGA8A-AUR
  • ATMEGA8515-16AUR vs ATMEGA8A-AU
  • ATMEGA8515-16AUR vs ATMEGA8A-ANR
  • ATMEGA8515-16AUR vs ATMEGA8A-AN
  • ATMEGA8515-16AUR vs ATMEGA88V-15MT
  • ATMEGA8515-16AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!