☰
ATMEGA8535-16AU
ATMEGA8535-16AU
Active
Description:  IC MCU 8BIT 8KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $3.87000
In Stock: 34720
ATMEGA8535-16AU Specification
Specification
Part No
ATMEGA8535-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA8535-16AU PDF Datasheet
ATMEGA8535-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8535-16AU Description
Atmel ATMEGA8535-16AU Overview

The Atmel ATMEGA8535-16AU is a high-performance 8-bit microcontroller from Atmel’s megaAVR series. It is designed to meet the needs of embedded applications that require efficient processing, low power consumption, and a broad range of peripheral features. Built around the AVR architecture, the ATMEGA8535-16AU offers a balance of versatility, reliability, and power efficiency, making it ideal for industrial, automotive, and consumer electronics applications.

The ATMEGA8535-16AU microcontroller offers significant resources such as flash memory, SRAM, EEPROM, and multiple I/O pins, all within a compact 32-pin package. Its optimized performance and efficient design make it suitable for systems requiring medium to complex control logic, digital signal processing, and sensor integration.

Key Features and Specifications

* Core Architecture:
The ATMEGA8535-16AU is based on the AVR 8-bit RISC architecture, which provides high performance through a single-cycle execution of most instructions. The RISC (Reduced Instruction Set Computing) architecture ensures fast and efficient execution of commands, minimizing execution time and power consumption. This makes the ATMEGA8535-16AU ideal for real-time control applications and systems with stringent performance requirements.

* Clock Speed:
The microcontroller operates at a maximum clock frequency of 16 MHz. This clock speed enables efficient processing for many control, data manipulation, and communication tasks. With the ability to run at a relatively high frequency, the ATMEGA8535-16AU is capable of performing complex operations within tight time constraints, making it suitable for applications in industrial automation and embedded control systems.

* Memory:

* Flash Memory: The ATMEGA8535-16AU comes with 64 KB of Flash memory for program storage. Flash memory is non-volatile, meaning the stored program remains intact even when the microcontroller is powered off. This is ideal for embedded systems where software needs to be updated or programmed after production.
* SRAM: It includes 4 KB of SRAM, which serves as volatile memory for temporary data storage during operation. This is used for holding variables, buffers, stacks, and dynamic data used during execution.
* EEPROM: The microcontroller includes 2 KB of EEPROM, which is useful for storing non-volatile configuration data, calibration settings, or system parameters. EEPROM is also ideal for systems requiring long-term storage and persistent memory even after power loss.

* I/O Pins:
The ATMEGA8535-16AU has 32 general-purpose I/O pins, which are configurable as either input or output. These I/O pins provide the flexibility needed to interface with external devices such as sensors, actuators, displays, and communication modules. The flexibility of the I/O pins enables the microcontroller to handle various types of digital and analog signals, making it a versatile solution for embedded system designs.

* Timers and Counters:
The microcontroller comes with three 16-bit timers and two 8-bit timers. These timers can be used for a variety of tasks, such as generating delays, creating pulse width modulation (PWM) signals, and measuring time intervals. Timers are essential for precise control in systems like motor control, event counting, and time-sensitive operations. The ATMEGA8535-16AU supports PWM generation, which is useful in applications such as motor speed control, LED dimming, and signal generation.

* ADC (Analog-to-Digital Converter):
The ATMEGA8535-16AU features a 10-bit ADC with up to 8 input channels. This ADC is crucial for applications that require the conversion of analog signals, such as sensor inputs (e.g., temperature, pressure, light) into digital data that can be processed by the microcontroller. The 10-bit resolution provides sufficient accuracy for many embedded applications where precise measurement is needed.

* Serial Communication:
The ATMEGA8535-16AU supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication. The USART enables the microcontroller to communicate with external devices over RS-232, RS-485, or other serial protocols. This feature is essential for applications where data needs to be exchanged with external components such as computers, sensors, or other embedded devices.

* Interrupts:
The microcontroller supports external and internal interrupt handling. Interrupts allow the ATMEGA8535-16AU to respond immediately to external events, such as pressing a button or receiving data from a sensor, without having to continuously check the status. This enables efficient real-time processing, reducing the need for constant polling and improving system performance in time-sensitive tasks.

* Low Power Consumption:
The ATMEGA8535-16AU is optimized for low-power operation, with multiple power-down modes that can be activated to reduce power consumption during idle times. This makes it a good choice for battery-operated or energy-sensitive applications, such as portable devices, remote sensors, and wearables. It supports sleep modes that conserve power while maintaining the ability to wake up on demand via interrupts or timer events.

* Operating Voltage:
The microcontroller operates at a voltage range of 4.5V to 5.5V, making it suitable for systems powered by standard 5V supplies or battery systems. This voltage range allows for stable operation in most embedded environments, with sufficient tolerance for voltage variations in industrial or consumer electronics applications.

* Package Type:
The ATMEGA8535-16AU is housed in a 32-pin TQFP (Thin Quad Flat Package), which provides a compact and space-efficient form factor for embedded designs. The TQFP package is commonly used in applications where board space is limited but a large number of I/O pins and peripherals are required. It is ideal for integration into compact devices where space, cost, and performance are all critical.

Applications and Use Cases

The Atmel ATMEGA8535-16AU is a versatile microcontroller that can be used in a wide variety of embedded applications, including but not limited to:

* Industrial Control Systems:
The ATMEGA8535-16AU is commonly used in industrial automation for tasks such as sensor data processing, motor control, and system monitoring. Its versatile I/O capabilities, analog-to-digital conversion, and real-time performance make it an excellent choice for controlling industrial machinery, process automation systems, and other equipment.

* Consumer Electronics:
In consumer electronics, the ATMEGA8535-16AU is used in products like home appliances, smart devices, remote controls, and portable gadgets. Its low power consumption, ample memory, and serial communication interfaces make it suitable for devices requiring efficient processing and communication with external devices.

* Automotive Systems:
The ATMEGA8535-16AU can be used in automotive control systems for functions such as monitoring, diagnostics, and real-time control of subsystems like lighting, sensors, and infotainment systems. Its robustness and ability to handle both analog and digital signals make it an ideal choice for automotive applications where reliability is key.

* Communication Systems:
The microcontroller’s USART capability makes it ideal for serial communication applications, such as modems, protocol converters, and wireless communication devices. It can manage communication between embedded systems or handle external communication, including data transfer and error correction.

* Data Acquisition and Signal Processing:
With its ADC and timing peripherals, the ATMEGA8535-16AU is well-suited for applications in data acquisition, signal processing, and sensor interfacing. It can be used in instrumentation, measurement systems, and control systems where analog signals need to be digitized and processed in real-time.

Development Tools and Ecosystem

Atmel offers a comprehensive suite of development tools for working with the ATMEGA8535-16AU, including:

* Atmel Studio: A powerful Integrated Development Environment (IDE) that supports writing, compiling, debugging, and programming applications for the ATMEGA8535-16AU. It includes a complete toolchain for C/C++ and assembly programming.

* AVRISP Programmer: A programming tool that supports in-system programming of the ATMEGA8535-16AU. This allows for easy firmware updates and programming without requiring external programming hardware.

* Evaluation Kits: Atmel provides a range of evaluation boards and starter kits that include the ATMEGA8535-16AU. These kits help developers get started quickly with their designs by providing example code, development resources, and hardware for testing and prototyping.

Conclusion

The Atmel ATMEGA8535-16AU is a highly capable, low-power 8-bit microcontroller that offers a robust feature set, including ample memory, multiple timers, serial communication interfaces, and analog-to-digital conversion. Its high-performance AVR architecture makes it ideal for embedded applications requiring fast, reliable processing. With its flexibility, low power consumption, and ample peripheral support, it is well-suited for use in industrial control, consumer electronics, automotive systems, and communication devices. Whether used in battery-powered systems or mains-powered devices, the ATMEGA8535-16AU provides the performance needed to handle a wide range of embedded control and data processing tasks.
ATMEGA8535-16AU Compare Parts
  • ATMEGA8535-16AU vs ATMEGA8U2-MU
  • ATMEGA8535-16AU vs ATMEGA8U2-AUR
  • ATMEGA8535-16AU vs ATMEGA8U2-AU
  • ATMEGA8535-16AU vs ATMEGA8L-8PU
  • ATMEGA8535-16AU vs ATMEGA8L-8PU
  • ATMEGA8535-16AU vs ATMEGA8L-8PJ
  • ATMEGA8535-16AU vs ATMEGA8L-8PI
  • ATMEGA8535-16AU vs ATMEGA8L-8PI
  • ATMEGA8535-16AU vs ATMEGA8L-8PC
  • ATMEGA8535-16AU vs ATMEGA8L-8MUR
  • ATMEGA8535-16AU vs ATMEGA8L-8MUR
  • ATMEGA8535-16AU vs ATMEGA8L-8MU
  • ATMEGA8535-16AU vs ATMEGA8L-8MU
  • ATMEGA8535-16AU vs ATMEGA8L-8MJ
  • ATMEGA8535-16AU vs ATMEGA8L-8MI
  • ATMEGA8535-16AU vs ATMEGA8L-8MC
  • ATMEGA8535-16AU vs ATMEGA8L-8AUR
  • ATMEGA8535-16AU vs ATMEGA8L-8AU
  • ATMEGA8535-16AU vs ATMEGA8L-8AJ
  • ATMEGA8535-16AU vs ATMEGA8L-8AI
  • ATMEGA8535-16AU vs ATMEGA8L-8AC
  • ATMEGA8535-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA8535-16AU vs ATMEGA8HVA-4TU
  • ATMEGA8535-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA8535-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA8535-16AU vs ATMEGA8A-PU
  • ATMEGA8535-16AU vs ATMEGA8A-PN
  • ATMEGA8535-16AU vs ATMEGA8A-PN
  • ATMEGA8535-16AU vs ATMEGA8A-MUR
  • ATMEGA8535-16AU vs ATMEGA8A-MU
  • ATMEGA8535-16AU vs ATMEGA8A-MU
  • ATMEGA8535-16AU vs ATMEGA8A-MNR
  • ATMEGA8535-16AU vs ATMEGA8A-MNR
  • ATMEGA8535-16AU vs ATMEGA8A-MN
  • ATMEGA8535-16AU vs ATMEGA8A-AUR
  • ATMEGA8535-16AU vs ATMEGA8A-AU
  • ATMEGA8535-16AU vs ATMEGA8A-ANR
  • ATMEGA8535-16AU vs ATMEGA8A-AN
  • ATMEGA8535-16AU vs ATMEGA88V-15MT
  • ATMEGA8535-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!