☰
ATMEGA88-20AU
ATMEGA88-20AU
Active
Description:  IC MCU 8BIT 8KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $3.71000
In Stock: 35680
ATMEGA88-20AU Specification
Specification
Part No
ATMEGA88-20AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA88-20AU PDF Datasheet
ATMEGA88-20AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA88-20AU Description
Introduction to Atmel ATmega88-20AU

The Atmel ATmega88-20AU is an 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems. With its rich feature set and ease of use, it is popular among hobbyists and professionals alike for projects that require reliable performance and flexibility. The ATmega88 is particularly well-suited for applications in consumer electronics, automotive systems, and industrial automation.

Key Specifications

- Architecture: AVR 8-bit RISC
- Operating Voltage (Vcc): 1.8 V to 5.5 V
- Flash Memory: 8 KB (with 4 KB bootloader section)
- SRAM: 1 KB
- EEPROM: 512 Bytes
- Clock Speed: Up to 20 MHz
- I/O Pins: 23 general-purpose I/O pins
- ADC Channels: 8-channel, 10-bit ADC
- Timers/Counters: 3 timers (2 x 8-bit and 1 x 16-bit)
- Communication Interfaces: USART, SPI, I2C (TWI)
- Package Type: TQFP32 (32-pin thin quad flat package)

Microcontroller Architecture

The ATmega88 features a modified Harvard architecture with separate memory spaces for program instructions and data. This allows for simultaneous access to program instructions and data, improving execution speed. The AVR architecture also utilizes a rich instruction set that includes powerful single-cycle instructions, making it efficient for various computational tasks.

Memory Organization

The ATmega88 includes several types of memory:

1. Flash Memory: With 8 KB of in-system programmable flash memory, the microcontroller can store both code and data. The flash memory supports read/erase cycles, allowing developers to update firmware without needing external programming tools.

2. SRAM: The microcontroller has 1 KB of SRAM for temporary data storage during program execution. This RAM is utilized for variable storage and stack operations.

3. EEPROM: The built-in EEPROM provides an additional 512 Bytes of non-volatile storage for data retention even when the power is turned off. This feature is particularly useful for storing configuration settings or calibration data.

Performance Characteristics

Operating at a maximum clock speed of up to 20 MHz enables the ATmega88 to execute instructions quickly, making it suitable for real-time applications. Its low power consumption characteristics allow it to operate efficiently in battery-powered devices, with various power-saving modes that can significantly reduce energy usage during idle periods.

Peripheral Features

The ATmega88 includes a variety of integrated peripherals:

1. Analog-to-Digital Converter (ADC): The microcontroller features an integrated 10-bit ADC with eight input channels, allowing it to convert analog signals into digital values effectively. This is essential for interfacing with sensors in many applications.

2. Timers/Counters: It has three timers/counters which can be used for timing operations, generating PWM signals, or measuring external events. The flexibility of these timers enhances the device's capability in handling various timing-related tasks.

3. Communication Interfaces: The ATmega88 supports multiple communication protocols:
- USART (Universal Synchronous Asynchronous Receiver Transmitter): Facilitates serial communication with other devices.
- SPI (Serial Peripheral Interface): Allows high-speed communication with peripheral devices such as sensors and memory chips.
- I2C (Inter-Integrated Circuit): Enables communication with multiple devices on a single bus using only two wires.

Applications

The versatility of the ATmega88 makes it suitable for a wide array of applications:

1. Consumer Electronics: Used in remote controls, home automation systems, and smart appliances due to its ability to interface with various sensors and actuators.

2. Automotive Systems: Can be employed in vehicle control systems, dashboard displays, and sensor monitoring due to its reliability and performance characteristics.

3. Industrial Automation: Suitable for controlling machinery, monitoring processes, and interfacing with industrial sensors.

4. Hobbyist Projects: Extremely popular among makers and hobbyists due to its ease of use with development platforms like Arduino.

Conclusion

The Atmel ATmega88-20AU microcontroller stands out as a versatile solution for embedded system design due to its robust features, including ample memory resources, multiple communication interfaces, and efficient performance characteristics at low power consumption levels. Its adaptability across various application domains makes it an ideal choice for engineers looking to develop reliable electronic products while maintaining cost-effectiveness and simplicity in design.
ATMEGA88-20AU Compare Parts
  • ATMEGA88-20AU vs ATMEGA8U2-MU
  • ATMEGA88-20AU vs ATMEGA8U2-AUR
  • ATMEGA88-20AU vs ATMEGA8U2-AU
  • ATMEGA88-20AU vs ATMEGA8L-8PU
  • ATMEGA88-20AU vs ATMEGA8L-8PU
  • ATMEGA88-20AU vs ATMEGA8L-8PJ
  • ATMEGA88-20AU vs ATMEGA8L-8PI
  • ATMEGA88-20AU vs ATMEGA8L-8PI
  • ATMEGA88-20AU vs ATMEGA8L-8PC
  • ATMEGA88-20AU vs ATMEGA8L-8MUR
  • ATMEGA88-20AU vs ATMEGA8L-8MUR
  • ATMEGA88-20AU vs ATMEGA8L-8MU
  • ATMEGA88-20AU vs ATMEGA8L-8MU
  • ATMEGA88-20AU vs ATMEGA8L-8MJ
  • ATMEGA88-20AU vs ATMEGA8L-8MI
  • ATMEGA88-20AU vs ATMEGA8L-8MC
  • ATMEGA88-20AU vs ATMEGA8L-8AUR
  • ATMEGA88-20AU vs ATMEGA8L-8AU
  • ATMEGA88-20AU vs ATMEGA8L-8AJ
  • ATMEGA88-20AU vs ATMEGA8L-8AI
  • ATMEGA88-20AU vs ATMEGA8L-8AC
  • ATMEGA88-20AU vs ATMEGA8HVA-4TUR
  • ATMEGA88-20AU vs ATMEGA8HVA-4TU
  • ATMEGA88-20AU vs ATMEGA8HVA-4CKUR
  • ATMEGA88-20AU vs ATMEGA8HVA-4CKU
  • ATMEGA88-20AU vs ATMEGA8A-PU
  • ATMEGA88-20AU vs ATMEGA8A-PN
  • ATMEGA88-20AU vs ATMEGA8A-PN
  • ATMEGA88-20AU vs ATMEGA8A-MUR
  • ATMEGA88-20AU vs ATMEGA8A-MU
  • ATMEGA88-20AU vs ATMEGA8A-MU
  • ATMEGA88-20AU vs ATMEGA8A-MNR
  • ATMEGA88-20AU vs ATMEGA8A-MNR
  • ATMEGA88-20AU vs ATMEGA8A-MN
  • ATMEGA88-20AU vs ATMEGA8A-AUR
  • ATMEGA88-20AU vs ATMEGA8A-AU
  • ATMEGA88-20AU vs ATMEGA8A-ANR
  • ATMEGA88-20AU vs ATMEGA8A-AN
  • ATMEGA88-20AU vs ATMEGA88V-15MT
  • ATMEGA88-20AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!