☰
ATMEGA8A-AU
ATMEGA8A-AU
Active
Description:  IC MCU 8BIT 8KB FLASH 32TQFP
Manufacturer:  Microchip Technology
Datasheet:   ATMEGA8A-AU Datasheet
History Price: $2.79000
In Stock: 3720
ATMEGA8A-AU Specification
Specification
Part No
ATMEGA8A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA8A-AU PDF Datasheet
ATMEGA8A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8A-AU Description
The Microchip Technology ATMEGA8A-AU is a high-performance 8-bit microcontroller from the AVR family, designed by Microchip Technology (which acquired Atmel). This microcontroller is widely used in embedded systems, consumer electronics, automotive, industrial control, and many other applications requiring a balance of performance, low power consumption, and flexibility. The ATMEGA8A-AU offers a combination of a simple architecture, integrated peripherals, and low power consumption, making it an ideal choice for a wide range of projects.

## Key Features and Specifications of the ATMEGA8A-AU:

## 1. Core Architecture:

* AVR RISC (Reduced Instruction Set Computing): The ATMEGA8A-AU is based on the AVR architecture, which uses a RISC architecture, allowing for faster processing, efficient execution of instructions, and reduced power consumption. The 32 general-purpose registers enhance the microcontroller's performance by providing quick access to data.
* Instruction Set: The AVR architecture supports a 32-bit register file, allowing for fast instruction execution. Most instructions are executed in a single clock cycle, resulting in efficient operation.

## 2. Processing Speed:

* Maximum Clock Speed: The ATMEGA8A-AU operates with a maximum clock speed of 16 MHz, which is sufficient for a variety of applications requiring moderate processing power.
* Clock Sources: The microcontroller can be driven by an internal clock oscillator (default 8 MHz) or an external clock source, such as a crystal or resonator. This flexibility makes the ATMEGA8A-AU adaptable to various system requirements.

## 3. Memory:

* Flash Memory: The ATMEGA8A-AU includes 8 KB of Flash memory, which is used to store the program code. Flash memory is non-volatile, meaning the data remains intact even after the power is switched off. It also supports in-system programming, allowing the device to be reprogrammed without removing it from the circuit.
* SRAM: The device provides 1 KB of SRAM (Static RAM), which is used to store temporary data during the program's execution. SRAM is volatile, meaning it loses its contents when power is lost.
* EEPROM: The ATMEGA8A-AU includes 512 bytes of EEPROM (Electrically Erasable Programmable Read-Only Memory). This memory is used for non-volatile storage of data such as settings, calibration values, or other information that must persist even when the system is powered off.

## 4. I/O and Pin Count:

* Pins: The ATMEGA8A-AU is housed in an 32-pin TQFP (Thin Quad Flat Package), which offers a relatively small form factor with a sufficient number of I/O pins for a variety of peripheral connections.
* General-Purpose I/O: The device provides up to 23 I/O pins that can be configured as input or output. These I/O pins can be used for a wide range of tasks, including interfacing with sensors, actuators, displays, and other components in embedded systems.

## 5. Peripherals:

The ATMEGA8A-AU is equipped with a wide range of built-in peripherals, allowing for extensive functionality in a compact and low-cost microcontroller. These include:

* Timers: The microcontroller includes three timers/counters (two 8-bit and one 16-bit), which can be used for various tasks like time delays, event counting, PWM signal generation, and more.
* Watchdog Timer: It features a watchdog timer to prevent system lock-ups. If the system becomes unresponsive, the watchdog timer can reset the microcontroller, ensuring system reliability.
* Analog-to-Digital Converter (ADC): The ATMEGA8A-AU includes a 10-bit ADC with 8 channels, which allows it to convert analog signals into digital values. This is useful for reading sensor values like temperature or light intensity, which are typically analog.
* USART (Universal Synchronous/Asynchronous Receiver Transmitter): The ATMEGA8A-AU provides a USART interface for serial communication. It supports both synchronous and asynchronous modes and is commonly used for communication with other microcontrollers, sensors, and peripherals.
* SPI (Serial Peripheral Interface): The microcontroller features an SPI interface, which is a high-speed, full-duplex serial communication protocol. SPI is often used for communication with memory devices, sensors, and displays.
* I2C (Inter-Integrated Circuit): The ATMEGA8A-AU supports I2C communication, allowing it to interface with a variety of low-speed devices such as EEPROMs, RTCs, and other peripheral chips.
* PWM (Pulse Width Modulation): The device supports PWM generation on several pins. PWM is useful for controlling the brightness of LEDs, motor speed, and other systems requiring variable control.

## 6. Low Power Consumption:

* Low-Power Operation: The ATMEGA8A-AU is designed for low-power operation, making it ideal for battery-powered applications. It has several low-power modes, including Idle, Standby, and Power-down modes.
* Operating Voltage: The microcontroller operates with a voltage range of 2.7V to 5.5V, providing flexibility for use in both low-voltage and higher-voltage systems.

## 7. Clock and Timing:

* Clock Speed: The ATMEGA8A-AU operates at a maximum clock speed of 16 MHz, with the option to scale down depending on system needs.
* External Clock Source: The microcontroller can use an external clock source (such as a crystal or resonator) for precise timing in applications where higher clock accuracy is required.

## 8. Development and Debugging Tools:

* In-System Programming (ISP): The ATMEGA8A-AU supports In-System Programming (ISP) via the SPI interface, which enables programming of the microcontroller without having to remove it from the circuit.
* JTAG Interface: For debugging and testing, the microcontroller supports the JTAG interface, allowing for in-depth debugging, step-by-step execution control, and other advanced features.

## 9. Environmental and Reliability:

* Temperature Range: The ATMEGA8A-AU operates in an extended temperature range of -40°C to +85°C, making it suitable for a variety of industrial and consumer applications, including those exposed to more extreme environmental conditions.
* RoHS Compliance: The device is RoHS-compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, which is an essential requirement for modern electronics.

## 10. Package Type:

* The ATMEGA8A-AU is packaged in a 32-pin TQFP package, which offers a compact and robust solution for embedded systems. The package is designed to allow easy integration into PCBs with standard assembly processes.

## Electrical Characteristics:

* Operating Voltage: 2.7V to 5.5V
* Maximum Clock Speed: 16 MHz
* Flash Memory: 8 KB
* SRAM: 1 KB
* EEPROM: 512 Bytes
* I/O Pins: Up to 23 general-purpose I/O pins
* ADC: 10-bit, 8-channel ADC
* Timers/Counters: Three timers (two 8-bit and one 16-bit)
* PWM Channels: Multiple PWM channels for motor control and signal generation
* USART, SPI, I2C: Serial communication interfaces
* Temperature Range: -40°C to +85°C
* Package Type: 32-pin TQFP

## Applications:

The ATMEGA8A-AU is a versatile microcontroller used in a wide range of applications across various industries. Some common use cases include:

1. Consumer Electronics: The microcontroller is used in a variety of consumer devices, such as home appliances, smart gadgets, and remote controls, providing control over inputs, displays, and communication with other devices.
2. Automotive Electronics: In automotive applications, the ATMEGA8A-AU is used for controlling sensors, lights, and various in-vehicle systems.
3. Industrial Automation: The microcontroller can be used in industrial control systems, robotics, and factory automation, where it interfaces with sensors, actuators, and other systems.
4. Medical Devices: Its low power consumption and processing capabilities make it suitable for medical devices such as patient monitors, diagnostic equipment, and other healthcare-related electronics.
5. Prototyping: The ATMEGA8A-AU is often used in educational settings and by hobbyists for creating prototypes and proof-of-concept systems. Its ease of use and broad community support make it a popular choice for rapid development.
6. Embedded Systems: The device is ideal for various embedded systems, where it can interface with sensors, control peripherals, and perform data processing tasks.

## Conclusion:

The Microchip Technology ATMEGA8A-AU microcontroller is a highly capable, low-power, and flexible solution for a wide range of embedded applications. Its 8 KB Flash memory, 1 KB SRAM, and 512 bytes EEPROM provide sufficient memory for most small to medium-sized projects. The extensive range of built-in peripherals, such as USART, SPI, I2C, and ADC, makes it an ideal choice for applications requiring communication, sensor interfacing, and signal processing. Its low power consumption, wide operating voltage range, and robust temperature tolerance ensure its suitability for various environments and applications. Whether in consumer electronics, industrial systems, or automotive applications, the ATMEGA8A-AU offers a reliable and efficient solution for developers and engineers.
ATMEGA8A-AU Compare Parts
  • ATMEGA8A-AU vs ATMEGA8U2-MU
  • ATMEGA8A-AU vs ATMEGA8U2-AUR
  • ATMEGA8A-AU vs ATMEGA8U2-AU
  • ATMEGA8A-AU vs ATMEGA8L-8PU
  • ATMEGA8A-AU vs ATMEGA8L-8PU
  • ATMEGA8A-AU vs ATMEGA8L-8PJ
  • ATMEGA8A-AU vs ATMEGA8L-8PI
  • ATMEGA8A-AU vs ATMEGA8L-8PI
  • ATMEGA8A-AU vs ATMEGA8L-8PC
  • ATMEGA8A-AU vs ATMEGA8L-8MUR
  • ATMEGA8A-AU vs ATMEGA8L-8MUR
  • ATMEGA8A-AU vs ATMEGA8L-8MU
  • ATMEGA8A-AU vs ATMEGA8L-8MU
  • ATMEGA8A-AU vs ATMEGA8L-8MJ
  • ATMEGA8A-AU vs ATMEGA8L-8MI
  • ATMEGA8A-AU vs ATMEGA8L-8MC
  • ATMEGA8A-AU vs ATMEGA8L-8AUR
  • ATMEGA8A-AU vs ATMEGA8L-8AU
  • ATMEGA8A-AU vs ATMEGA8L-8AJ
  • ATMEGA8A-AU vs ATMEGA8L-8AI
  • ATMEGA8A-AU vs ATMEGA8L-8AC
  • ATMEGA8A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA8A-AU vs ATMEGA8HVA-4TU
  • ATMEGA8A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA8A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA8A-AU vs ATMEGA8A-PU
  • ATMEGA8A-AU vs ATMEGA8A-PN
  • ATMEGA8A-AU vs ATMEGA8A-PN
  • ATMEGA8A-AU vs ATMEGA8A-MUR
  • ATMEGA8A-AU vs ATMEGA8A-MU
  • ATMEGA8A-AU vs ATMEGA8A-MU
  • ATMEGA8A-AU vs ATMEGA8A-MNR
  • ATMEGA8A-AU vs ATMEGA8A-MNR
  • ATMEGA8A-AU vs ATMEGA8A-MN
  • ATMEGA8A-AU vs ATMEGA8A-AUR
  • ATMEGA8A-AU vs ATMEGA8A-ANR
  • ATMEGA8A-AU vs ATMEGA8A-AN
  • ATMEGA8A-AU vs ATMEGA88V-15MT
  • ATMEGA8A-AU vs ATMEGA88V-15MT
  • ATMEGA8A-AU vs ATMEGA88V-15AT
  • ATMEGA8A-AU FAQ
    Q1: What is the Microchip Technology ATMEGA8A-AU?
    A1: The Microchip Technology ATMEGA8A-AU is an 8-bit microcontroller based on the AVR architecture. It features a 32 KB flash memory, 1 KB of SRAM, and is designed for low-power, embedded applications that require efficient processing.

    Q2: What is the clock speed of the ATMEGA8A-AU?
    A2: The ATMEGA8A-AU operates with a maximum clock speed of 16 MHz, providing sufficient processing power for a wide range of simple to moderately complex embedded applications.

    Q3: How much flash memory is available on the ATMEGA8A-AU?
    A3: The ATMEGA8A-AU has 8 KB of flash memory, which is used for storing program code and data.

    Q4: How much SRAM does the ATMEGA8A-AU have?
    A4: The ATMEGA8A-AU features 1 KB of SRAM, which is used for temporary data storage during program execution.

    Q5: How many GPIO pins does the ATMEGA8A-AU offer?
    A5: The ATMEGA8A-AU provides 23 general-purpose I/O (GPIO) pins, which can be configured for a variety of digital and analog functions depending on the application.

    Q6: Does the ATMEGA8A-AU support any built-in communication protocols?
    A6: Yes, the ATMEGA8A-AU supports various communication protocols, including UART (Universal Asynchronous Receiver Transmitter), SPI (Serial Peripheral Interface), and I2C, enabling it to interface with other devices and peripherals.

    Q7: What is the supply voltage range for the ATMEGA8A-AU?
    A7: The ATMEGA8A-AU operates within a voltage range of 2.7V to 5.5V, making it suitable for use in both low-voltage and higher voltage applications.

    Q8: Does the ATMEGA8A-AU have integrated ADCs?
    A8: Yes, the ATMEGA8A-AU includes a 10-bit ADC with up to 8 input channels, allowing for analog-to-digital conversion, useful for interfacing with sensors and other analog devices.

    Q9: What is the operating temperature range for the ATMEGA8A-AU?
    A9: The ATMEGA8A-AU is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

    Q10: How many timers are available on the ATMEGA8A-AU?
    A10: The ATMEGA8A-AU includes three timers: two 8-bit timers and one 16-bit timer. These can be used for generating PWM signals, time delays, and other time-related functions.

    Q11: Does the ATMEGA8A-AU have a watchdog timer?
    A11: Yes, the ATMEGA8A-AU includes a watchdog timer, which is useful for detecting software failures and resetting the microcontroller if it becomes unresponsive.

    Q12: Does the ATMEGA8A-AU support low-power modes?
    A12: Yes, the ATMEGA8A-AU supports several low-power modes, including idle and power-down modes, which help reduce power consumption during periods of inactivity, making it suitable for battery-powered devices.

    Q13: Can the ATMEGA8A-AU be used in real-time applications?
    A13: Yes, the ATMEGA8A-AU is suitable for real-time applications, particularly those requiring moderate processing power and real-time response, thanks to its efficient 8-bit AVR architecture.

    Q14: What is the maximum clock frequency for the ATMEGA8A-AU?
    A14: The maximum clock frequency for the ATMEGA8A-AU is 16 MHz, providing sufficient processing speed for most embedded tasks.

    Q15: What is the form factor of the ATMEGA8A-AU?
    A15: The ATMEGA8A-AU is available in a 32-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for surface-mount technology (SMT) applications in compact circuit designs.

    Q16: How many PWM outputs are available on the ATMEGA8A-AU?
    A16: The ATMEGA8A-AU offers 6 PWM outputs, which can be used for applications such as motor control, LED dimming, and signal modulation.

    Q17: Does the ATMEGA8A-AU have an internal oscillator?
    A17: Yes, the ATMEGA8A-AU features an internal 8 MHz RC oscillator, which can be used as the main clock source for the microcontroller, eliminating the need for external crystals in many applications.

    Q18: Does the ATMEGA8A-AU include any built-in EEPROM?
    A18: Yes, the ATMEGA8A-AU includes 512 bytes of internal EEPROM, which can be used for storing non-volatile data such as configuration settings, calibration values, and other critical information.

    Q19: How can I program the ATMEGA8A-AU?
    A19: The ATMEGA8A-AU can be programmed using the AVRISP (AVR In-System Programmer) or USBasp, and it supports standard development environments like Atmel Studio and Arduino IDE for easy programming and debugging.

    Q20: Is the ATMEGA8A-AU suitable for motor control applications?
    A20: Yes, the ATMEGA8A-AU can be used in motor control applications, as it provides PWM outputs, timers, and ADCs, which are essential for controlling the speed and position of motors.
    Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.