☰
ATMEGA8L-8MJ
ATMEGA8L-8MJ
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 46320
ATMEGA8L-8MJ Specification
Specification
Part No
ATMEGA8L-8MJ
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA8L-8MJ Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8L-8MJ Description
The Microchip Technology ATmega8L-8MJ is an 8-bit microcontroller that belongs to the AVR family of microcontrollers. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. The ATmega8L-8MJ is known for its versatility, low power consumption, and ease of use, making it a popular choice among engineers and hobbyists alike.

## Overview

The ATmega8L-8MJ microcontroller features a rich set of peripherals, a robust instruction set, and a flexible architecture that allows for efficient programming and operation. It is particularly well-suited for applications that require analog and digital interfacing, as well as real-time processing capabilities.

## Key Specifications

1. General Characteristics:
- Architecture: 8-bit AVR RISC architecture
- Operating Voltage: 2.7V to 5.5V
- Operating Frequency: Up to 8 MHz
- Package Type: 32-pin TQFP (Thin Quad Flat Package)

2. Memory:
- Flash Memory: 8 KB (for program storage)
- SRAM: 1 KB (for data storage)
- EEPROM: 512 bytes (for non-volatile data storage)

3. Input/Output:
- Digital I/O Pins: 23 general-purpose I/O pins
- Analog Inputs: 8-channel 10-bit ADC (Analog-to-Digital Converter)
- PWM Outputs: 6 channels of PWM (Pulse Width Modulation)

4. Timers and Counters:
- Timer/Counter: 3 timers (2 x 8-bit and 1 x 16-bit)
- Watchdog Timer: Integrated watchdog timer for system reliability

5. Communication Interfaces:
- USART: Universal Synchronous and Asynchronous serial Receiver and Transmitter
- SPI: Serial Peripheral Interface for communication with peripheral devices
- I2C: Inter-Integrated Circuit interface for connecting multiple devices

6. Power Consumption:
- Active Mode: Typically 10 mA at 8 MHz and 5V
- Power-down Mode: Less than 1 µA (for low-power applications)
- Sleep Modes: Multiple sleep modes to reduce power consumption during idle periods

7. Operating Temperature Range:
- Industrial Grade: -40°C to +85°C

## Features

- High Performance: The AVR architecture allows for efficient execution of instructions, enabling high-speed processing.
- Flexible Clock Options: The microcontroller can be clocked from an external crystal oscillator or an internal oscillator, providing flexibility in design.
- Development Tools: Supported by a wide range of development tools, including the Atmel Studio IDE, which provides an integrated environment for programming and debugging.
- Rich Peripheral Set: The combination of ADC, timers, and communication interfaces makes it suitable for a variety of applications.

## Applications

The Microchip ATmega8L-8MJ microcontroller is widely used in various applications, including:

- Embedded Systems: Ideal for controlling devices in home automation, robotics, and IoT (Internet of Things) applications.
- Consumer Electronics: Used in products such as remote controls, toys, and appliances.
- Industrial Automation: Suitable for monitoring and control systems in industrial environments.
- Educational Projects: Popular among students and hobbyists for learning and prototyping due to its ease of use and availability of resources.

## Conclusion

The Microchip Technology ATmega8L-8MJ microcontroller is a versatile and efficient solution for a wide range of embedded applications. With its rich set of features, low power consumption, and robust performance, it is an excellent choice for engineers and developers looking to create reliable and efficient electronic systems. Whether in consumer electronics, industrial automation, or educational projects, the ATmega8L-8MJ provides the necessary capabilities to meet modern design challenges.
ATMEGA8L-8MJ Compare Parts
  • ATMEGA8L-8MJ vs ATMEGA8U2-MU
  • ATMEGA8L-8MJ vs ATMEGA8U2-AUR
  • ATMEGA8L-8MJ vs ATMEGA8U2-AU
  • ATMEGA8L-8MJ vs ATMEGA8L-8PU
  • ATMEGA8L-8MJ vs ATMEGA8L-8PU
  • ATMEGA8L-8MJ vs ATMEGA8L-8PJ
  • ATMEGA8L-8MJ vs ATMEGA8L-8PI
  • ATMEGA8L-8MJ vs ATMEGA8L-8PI
  • ATMEGA8L-8MJ vs ATMEGA8L-8PC
  • ATMEGA8L-8MJ vs ATMEGA8L-8MUR
  • ATMEGA8L-8MJ vs ATMEGA8L-8MUR
  • ATMEGA8L-8MJ vs ATMEGA8L-8MU
  • ATMEGA8L-8MJ vs ATMEGA8L-8MU
  • ATMEGA8L-8MJ vs ATMEGA8L-8MI
  • ATMEGA8L-8MJ vs ATMEGA8L-8MC
  • ATMEGA8L-8MJ vs ATMEGA8L-8AUR
  • ATMEGA8L-8MJ vs ATMEGA8L-8AU
  • ATMEGA8L-8MJ vs ATMEGA8L-8AJ
  • ATMEGA8L-8MJ vs ATMEGA8L-8AI
  • ATMEGA8L-8MJ vs ATMEGA8L-8AC
  • ATMEGA8L-8MJ vs ATMEGA8HVA-4TUR
  • ATMEGA8L-8MJ vs ATMEGA8HVA-4TU
  • ATMEGA8L-8MJ vs ATMEGA8HVA-4CKUR
  • ATMEGA8L-8MJ vs ATMEGA8HVA-4CKU
  • ATMEGA8L-8MJ vs ATMEGA8A-PU
  • ATMEGA8L-8MJ vs ATMEGA8A-PN
  • ATMEGA8L-8MJ vs ATMEGA8A-PN
  • ATMEGA8L-8MJ vs ATMEGA8A-MUR
  • ATMEGA8L-8MJ vs ATMEGA8A-MU
  • ATMEGA8L-8MJ vs ATMEGA8A-MU
  • ATMEGA8L-8MJ vs ATMEGA8A-MNR
  • ATMEGA8L-8MJ vs ATMEGA8A-MNR
  • ATMEGA8L-8MJ vs ATMEGA8A-MN
  • ATMEGA8L-8MJ vs ATMEGA8A-AUR
  • ATMEGA8L-8MJ vs ATMEGA8A-AU
  • ATMEGA8L-8MJ vs ATMEGA8A-ANR
  • ATMEGA8L-8MJ vs ATMEGA8A-AN
  • ATMEGA8L-8MJ vs ATMEGA88V-15MT
  • ATMEGA8L-8MJ vs ATMEGA88V-15MT
  • ATMEGA8L-8MJ vs ATMEGA88V-15AT
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.