☰
ATMEGA8L-8PU
ATMEGA8L-8PU
Active
Description:  IC MCU 8BIT 8KB FLASH 28DIP
Manufacturer:  Microchip Technology
History Price: $3.67000
In Stock: 600
ATMEGA8L-8PU Specification
Specification
Part No
ATMEGA8L-8PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 6x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
ATMEGA8L-8PU PDF Datasheet
ATMEGA8L-8PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8L-8PU Description
The Atmel ATmega8L-8PU is an 8-bit microcontroller from the AVR family, designed for a wide range of applications in embedded systems. It is particularly popular among hobbyists and professionals due to its ease of use, versatility, and robust performance. The ATmega8L-8PU is well-suited for applications such as consumer electronics, automotive systems, and industrial control.

## Overview

The ATmega8L-8PU microcontroller is based on the AVR architecture, which is known for its efficient instruction set and high performance. It features a 32-register file, allowing for fast data manipulation and processing. The device is designed to operate at a maximum clock frequency of 8 MHz, making it suitable for various timing-sensitive applications.

## Key Features

1. 8-bit Microcontroller: The ATmega8L-8PU is an 8-bit microcontroller, which means it processes data in 8-bit chunks, making it suitable for a wide range of applications.

2. Flash Memory: The microcontroller comes with 8 KB of in-system programmable Flash memory, which allows users to store their programs and data. This memory can be reprogrammed using standard programming techniques.

3. SRAM and EEPROM: The ATmega8L-8PU includes 1 KB of SRAM for data storage and 512 bytes of EEPROM for non-volatile data storage, allowing for the retention of data even when the power is turned off.

4. I/O Ports: The microcontroller features 23 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for easy interfacing with various peripherals and sensors.

5. Analog-to-Digital Converter (ADC): The ATmega8L-8PU includes a 10-bit ADC with up to 8 channels, enabling the microcontroller to read analog signals from sensors and convert them into digital values for processing.

6. Timers and Counters: The device is equipped with several timers and counters, including a 16-bit timer/counter and an 8-bit timer/counter, which can be used for various timing applications, such as generating PWM signals and measuring time intervals.

7. Communication Interfaces: The ATmega8L-8PU supports multiple communication protocols, including USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter) for serial communication, SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), allowing for easy integration with other devices.

8. Low Power Consumption: The microcontroller is designed for low power consumption, making it suitable for battery-operated devices. It features several power-saving modes to extend battery life.

## Specifications

Here are the key specifications for the Atmel ATmega8L-8PU:

- Architecture: AVR 8-bit
- Operating Voltage:
- Minimum: 2.7V
- Maximum: 5.5V
- Clock Speed: Up to 8 MHz
- Flash Memory: 8 KB
- SRAM: 1 KB
- EEPROM: 512 bytes
- I/O Pins: 23
- ADC: 10-bit, up to 8 channels
- Timers:
- 1 x 16-bit Timer/Counter
- 2 x 8-bit Timer/Counters
- Communication Interfaces:
- USART
- SPI
- I2C
- Package Type: DIP (Dual In-line Package) 28-pin
- Operating Temperature Range:
- Minimum: -40°C
- Maximum: +85°C

## Applications

The Atmel ATmega8L-8PU is used in a variety of applications, including:

- Embedded Systems: The microcontroller is widely used in embedded systems for controlling devices and processing data.

- Consumer Electronics: It is commonly found in consumer electronics such as remote controls, toys, and home automation systems.

- Industrial Control: The ATmega8L-8PU is suitable for industrial control applications, including motor control, sensor interfacing, and automation systems.

- Prototyping and Development: Due to its popularity and ease of use, the ATmega8L-8PU is often used in prototyping and development projects by hobbyists and engineers.

## Conclusion

The Atmel ATmega8L-8PU is a versatile and reliable 8-bit microcontroller that offers a wide range of features and capabilities for various applications. With its ample memory, multiple I/O ports, and support for various communication protocols, the ATmega8L-8PU is well-suited for embedded systems, consumer electronics, and industrial control applications. Its low power consumption and robust performance make it a popular choice among engineers and developers looking for an efficient microcontroller for their projects.
ATMEGA8L-8PU Compare Parts
  • ATMEGA8L-8PU vs ATMEGA8U2-MU
  • ATMEGA8L-8PU vs ATMEGA8U2-AUR
  • ATMEGA8L-8PU vs ATMEGA8U2-AU
  • ATMEGA8L-8PU vs ATMEGA8L-8PJ
  • ATMEGA8L-8PU vs ATMEGA8L-8PI
  • ATMEGA8L-8PU vs ATMEGA8L-8PI
  • ATMEGA8L-8PU vs ATMEGA8L-8PC
  • ATMEGA8L-8PU vs ATMEGA8L-8MUR
  • ATMEGA8L-8PU vs ATMEGA8L-8MUR
  • ATMEGA8L-8PU vs ATMEGA8L-8MU
  • ATMEGA8L-8PU vs ATMEGA8L-8MU
  • ATMEGA8L-8PU vs ATMEGA8L-8MJ
  • ATMEGA8L-8PU vs ATMEGA8L-8MI
  • ATMEGA8L-8PU vs ATMEGA8L-8MC
  • ATMEGA8L-8PU vs ATMEGA8L-8AUR
  • ATMEGA8L-8PU vs ATMEGA8L-8AU
  • ATMEGA8L-8PU vs ATMEGA8L-8AJ
  • ATMEGA8L-8PU vs ATMEGA8L-8AI
  • ATMEGA8L-8PU vs ATMEGA8L-8AC
  • ATMEGA8L-8PU vs ATMEGA8HVA-4TUR
  • ATMEGA8L-8PU vs ATMEGA8HVA-4TU
  • ATMEGA8L-8PU vs ATMEGA8HVA-4CKUR
  • ATMEGA8L-8PU vs ATMEGA8HVA-4CKU
  • ATMEGA8L-8PU vs ATMEGA8A-PU
  • ATMEGA8L-8PU vs ATMEGA8A-PN
  • ATMEGA8L-8PU vs ATMEGA8A-PN
  • ATMEGA8L-8PU vs ATMEGA8A-MUR
  • ATMEGA8L-8PU vs ATMEGA8A-MU
  • ATMEGA8L-8PU vs ATMEGA8A-MU
  • ATMEGA8L-8PU vs ATMEGA8A-MNR
  • ATMEGA8L-8PU vs ATMEGA8A-MNR
  • ATMEGA8L-8PU vs ATMEGA8A-MN
  • ATMEGA8L-8PU vs ATMEGA8A-AUR
  • ATMEGA8L-8PU vs ATMEGA8A-AU
  • ATMEGA8L-8PU vs ATMEGA8A-ANR
  • ATMEGA8L-8PU vs ATMEGA8A-AN
  • ATMEGA8L-8PU vs ATMEGA88V-15MT
  • ATMEGA8L-8PU vs ATMEGA88V-15MT
  • ATMEGA8L-8PU vs ATMEGA88V-15AT
  • ATMEGA8L-8PU vs ATMEGA88V-10PU
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.