LAN8720AI-CP-ABC
LAN8720AI-CP-ABC
Active
Description:  IC TRANSCEIVER FULL 2/2 24SQFN
Manufacturer:  Microchip Technology
History Price: $1.70000
In Stock: 26800
LAN8720AI-CP-ABC Specification
Specification
Part No
LAN8720AI-CP-ABC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RMII
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
LAN8720AI-CP-ABC PDF Datasheet
LAN8720AI-CP-ABC Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8720AI-CP-ABC Description
Overview of Microchip Technology LAN8720AI-CP-ABC

The Microchip Technology LAN8720AI-CP-ABC is a highly integrated Ethernet transceiver designed for 10/100 Mbps applications. This device is particularly suitable for embedded systems, industrial automation, and consumer electronics that require reliable Ethernet connectivity. The LAN8720AI provides a cost-effective solution for implementing Ethernet communication in a variety of applications.

Key Features

- 10/100 Mbps Ethernet Support: The LAN8720AI supports both 10BASE-T and 100BASE-TX Ethernet standards, allowing for flexible network connectivity.
- Integrated PHY: It features an integrated physical layer (PHY) transceiver, which simplifies design and reduces the need for external components.
- Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered and energy-efficient applications.
- Auto-Negotiation: The LAN8720AI supports auto-negotiation, allowing it to automatically configure the best possible connection speed and duplex mode with the connected device.

Electrical Specifications

- Supply Voltage: The LAN8720AI operates with a supply voltage range of 3.3V ± 10%, ensuring compatibility with various power supply designs.
- Power Consumption: The device typically consumes 150 mW during operation, with a low-power mode that reduces consumption to < 1 mW.
- Operating Temperature Range: The LAN8720AI is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications.

Interface and Connectivity

- MII/RMII Interface: The LAN8720AI supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII), providing flexibility in connecting to microcontrollers and processors.
- LED Indicators: The device includes pins for connecting status LEDs, allowing for easy monitoring of link status and activity.
- Integrated Magnetics: The LAN8720AI features integrated magnetics, which simplifies the design and reduces the overall footprint of the application.

Package and Pin Configuration

The LAN8720AI-CP-ABC is available in a QFN (Quad Flat No-lead) package, which provides a compact design suitable for space-constrained applications. The pin configuration typically includes:

1. VDD Pin: Connects to the power supply.
2. GND Pin: Common ground connection.
3. TXD0-TXD1 Pins: Transmit data pins for MII/RMII interface.
4. RXD0-RXD1 Pins: Receive data pins for MII/RMII interface.
5. LED Pins: For connecting status LEDs to indicate link and activity status.

Applications

The LAN8720AI-CP-ABC is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for microcontroller-based systems requiring Ethernet connectivity for data communication.
- Industrial Automation: Used in factory automation systems for real-time data exchange and control.
- Consumer Electronics: Suitable for smart home devices, networked appliances, and multimedia applications.
- IoT Devices: Commonly found in Internet of Things (IoT) applications where reliable network connectivity is essential.

Development Support

Microchip Technology provides extensive development support for the LAN8720AI, including:

- Application Notes: Detailed documentation and application notes to assist engineers in implementing the device in their designs.
- Development Kits: Evaluation boards and development kits are available to facilitate rapid prototyping and testing.
- Software Libraries: Microchip offers software libraries and drivers to simplify integration with various microcontrollers and processors.

Conclusion

The Microchip Technology LAN8720AI-CP-ABC is a versatile and efficient Ethernet transceiver that meets the demands of modern networking applications. With its support for 10/100 Mbps Ethernet, low power consumption, and integrated features, it is an excellent choice for engineers looking to implement reliable Ethernet connectivity in their designs. Its compact package and robust performance characteristics further enhance its appeal for a variety of applications, making it a valuable component in advanced electronic systems.
LAN8720AI-CP-ABC Compare Parts
  • LAN8720AI-CP-ABC vs LAN8840/PSA
  • LAN8720AI-CP-ABC vs LAN8831/Q2A
  • LAN8720AI-CP-ABC vs LAN8830T/PSA
  • LAN8720AI-CP-ABC vs LAN8830T-V/PSA
  • LAN8720AI-CP-ABC vs LAN8830/PSA
  • LAN8720AI-CP-ABC vs LAN8830-V/PSA
  • LAN8720AI-CP-ABC vs LAN8820I-ABZJ-TR
  • LAN8720AI-CP-ABC vs LAN8820I-ABZJ
  • LAN8720AI-CP-ABC vs LAN8820-ABZJ-TR
  • LAN8720AI-CP-ABC vs LAN8820-ABZJ
  • LAN8720AI-CP-ABC vs LAN8810I-AKZE-TR
  • LAN8720AI-CP-ABC vs LAN8810I-AKZE
  • LAN8720AI-CP-ABC vs LAN8810-AKZE-TR
  • LAN8720AI-CP-ABC vs LAN8810-AKZE
  • LAN8720AI-CP-ABC vs LAN8742AI-CZ-TR
  • LAN8720AI-CP-ABC vs LAN8742AI-CZ
  • LAN8720AI-CP-ABC vs LAN8742A-CZ-TR
  • LAN8720AI-CP-ABC vs LAN8742A-CZ
  • LAN8720AI-CP-ABC vs LAN8742-CZ-TR
  • LAN8720AI-CP-ABC vs LAN8742-CZ
  • LAN8720AI-CP-ABC vs LAN8741AI-EN-TR
  • LAN8720AI-CP-ABC vs LAN8741AI-EN
  • LAN8720AI-CP-ABC vs LAN8741A-EN-TR
  • LAN8720AI-CP-ABC vs LAN8741A-EN
  • LAN8720AI-CP-ABC vs LAN8740AI-EN-TR
  • LAN8720AI-CP-ABC vs LAN8740AI-EN
  • LAN8720AI-CP-ABC vs LAN8740A-EN-TR
  • LAN8720AI-CP-ABC vs LAN8740A-EN
  • LAN8720AI-CP-ABC vs LAN8720AI-CP-TR-ABC
  • LAN8720AI-CP-ABC vs LAN8720AI-CP-TR
  • LAN8720AI-CP-ABC vs LAN8720AI-CP
  • LAN8720AI-CP-ABC vs LAN8720A-CP-TR-ABC
  • LAN8720AI-CP-ABC vs LAN8720A-CP-TR
  • LAN8720AI-CP-ABC vs LAN8720A-CP-ABC
  • LAN8720AI-CP-ABC vs LAN8720A-CP
  • LAN8720AI-CP-ABC vs LAN8710AI-EZK-TR
  • LAN8720AI-CP-ABC vs LAN8710AI-EZK
  • LAN8720AI-CP-ABC vs LAN8710A-EZK-TR
  • LAN8720AI-CP-ABC vs LAN8710A-EZK
  • LAN8720AI-CP-ABC vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!