☰
LAN9250T/PT
LAN9250T/PT
Active
Description:  IC ETHERNET CONTROLLER 64TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9250T/PT Datasheet
History Price: $8.38500
In Stock: 48220
LAN9250T/PT Specification
Specification
Part No
LAN9250T/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
I2C, SPI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
LAN9250T/PT PDF Datasheet
LAN9250T/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9250T/PT Description
The Microchip Technology LAN9250T/PT is a high-performance Ethernet controller designed for embedded applications that require Ethernet connectivity, such as industrial control systems, IoT devices, automation systems, and medical equipment. It integrates both the physical layer (PHY) and media access control (MAC) in a single device, providing a cost-effective and compact solution for systems that need reliable networking capabilities.

## Key Features and Specifications:

1. Integrated Ethernet PHY and MAC:

* The LAN9250T/PT combines both the Ethernet PHY and MAC into a single chip, simplifying design and reducing the need for multiple components. The integrated MAC handles data link layer operations such as addressing, framing, and error checking, while the PHY is responsible for the physical layer operations such as signaling, modulation, and media access.
* This integration helps to reduce the overall system footprint, cost, and complexity while maintaining high performance and reliability.

2. Ethernet Standards Compliance:

* The LAN9250T/PT supports IEEE 802.3 Ethernet standards, making it compatible with a wide range of Ethernet-based networks. It supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet speeds, ensuring it can operate in both 10 Mbps, 100 Mbps, and 1 Gbps environments, depending on network requirements.
* This makes it suitable for a variety of applications where both low and high-speed Ethernet connections are required, allowing it to scale with network performance needs.

3. Low Power Consumption:

* The LAN9250T/PT is designed to be power-efficient, making it ideal for use in embedded systems, battery-operated devices, and remote applications. It has multiple power-saving features, such as low-power idle modes, that help extend the operational life of battery-powered systems.
* It consumes minimal power during operation and can be easily integrated into energy-efficient systems that require continuous networking without compromising on performance.

4. SPI (Serial Peripheral Interface):

* The device interfaces with the host system using SPI (Serial Peripheral Interface), a widely used protocol for communication between microcontrollers and peripherals in embedded systems. The SPI interface allows for high-speed communication and is a common choice for systems that require fast data transfer.
* The SPI interface simplifies the integration of the LAN9250T/PT into existing designs and makes it easy to connect to microcontrollers or processors with an available SPI port.

5. Built-In Buffering:

* The LAN9250T/PT includes on-chip buffering to handle Ethernet packets efficiently. It supports both receive and transmit FIFO buffers, allowing for smooth data flow and minimizing the risk of packet loss due to buffer overflow. This feature is critical in applications where real-time data transmission is necessary, such as industrial automation or IoT systems.
* The device has a 64-byte receive buffer and a 32-byte transmit buffer, ensuring it can handle bursty traffic while maintaining low latency.

6. Jumbo Frame Support:

* The LAN9250T/PT supports jumbo frames, which allows it to transmit large packets of data (typically up to 9 KB) over the network. This is beneficial in applications that need to transfer large amounts of data, such as video streaming, large file transfers, and industrial data logging.
* Jumbo frames help improve network efficiency by reducing overhead and improving throughput, especially in high-speed Ethernet environments.

7. Advanced Features for Networking:

* Wake-on-LAN (WOL): The device supports Wake-on-LAN functionality, enabling it to wake up a device from a low-power state over the network. This is useful for applications that require periodic activation or remote management, such as industrial control systems and remote sensing applications.
* Packet Filtering: The LAN9250T/PT features an integrated packet filtering engine, which helps reduce the load on the host processor by filtering out unnecessary network traffic. This enhances performance and reduces power consumption by only processing relevant data.
* Flow Control: The chip supports IEEE 802.3x flow control, allowing it to manage data flow between devices and prevent packet loss in high-traffic situations. Flow control ensures that the receiver is not overwhelmed by incoming data and helps maintain efficient communication.

8. On-Chip Diagnostics:

* The LAN9250T/PT offers built-in diagnostics for link status, speed, and duplex mode to provide real-time feedback on the network connection. This helps in troubleshooting and ensures that the system can quickly identify and recover from issues such as link failures or slow network speeds.
* Diagnostic information is accessible through the SPI interface, making it easy to monitor and manage network health remotely or during system setup.

9. Temperature and Voltage Range:

* The LAN9250T/PT operates over a wide temperature range, making it suitable for use in industrial applications that may be exposed to extreme conditions. The device typically operates from -40°C to +85°C, ensuring reliability in environments with temperature fluctuations.
* It operates on a standard 3.3V supply voltage, with low current consumption, making it compatible with most embedded systems and microcontrollers that use 3.3V or 5V logic levels.

10. Versatile Application Areas:

* Industrial Control Systems: The LAN9250T/PT is ideal for factory automation, process control, and machine-to-machine (M2M) communication, where Ethernet connectivity is essential for remote monitoring, diagnostics, and control.
* IoT and Smart Devices: The chip is well-suited for Internet of Things (IoT) devices that require reliable, high-speed networking for cloud connectivity and data transfer.
* Medical Equipment: In medical applications, the device provides robust Ethernet connectivity for remote monitoring, data logging, and real-time diagnostics, ensuring the system is always up-to-date and connected.
* Automotive: The device can also be used in automotive electronics, particularly in vehicle communication networks (such as OBD systems) that require fast, reliable Ethernet communication for diagnostics and system integration.

11. Package and Integration:

* The LAN9250T/PT is available in a QFN-32 package, which is a small form factor ideal for space-constrained embedded systems. This package makes it easy to integrate into existing designs without taking up excessive PCB space.
* Its small size and integrated functionality (PHY + MAC) make it a highly compact solution for Ethernet networking in embedded applications.

12. Compliance and Standards:

* The device complies with EMC (Electromagnetic Compatibility) standards, ensuring it meets the necessary regulatory requirements for sensitive environments such as medical devices and industrial control systems.
* The chip supports IPv4 and IPv6 protocols, ensuring compatibility with modern network configurations and future-proofing systems for evolving networking standards.

## Conclusion:

The Microchip Technology LAN9250T/PT is a highly integrated Ethernet controller that provides both MAC and PHY functionality in a single chip. Its low power consumption, high-performance features such as jumbo frame support, packet filtering, and Wake-on-LAN make it a versatile solution for a wide range of embedded networking applications. Whether used in industrial automation, IoT devices, medical systems, or automotive electronics, the LAN9250T/PT offers reliable, scalable, and cost-effective Ethernet connectivity with advanced features and efficient data handling. The integration of these functionalities into a single chip helps reduce component count, simplify designs, and streamline development, making it an ideal choice for embedded systems requiring robust Ethernet connectivity.
LAN9250T/PT Compare Parts
  • LAN9250T/PT vs LAN9730I-ABZJ
  • LAN9250T/PT vs LAN9730-ABZJ-TR
  • LAN9250T/PT vs LAN9730-ABZJ
  • LAN9250T/PT vs LAN9662/9MX
  • LAN9250T/PT vs LAN9662-I/9MX
  • LAN9250T/PT vs LAN9514I-JZX
  • LAN9250T/PT vs LAN9514-JZX-TR
  • LAN9250T/PT vs LAN9514-JZX
  • LAN9250T/PT vs LAN9513I-JZX
  • LAN9250T/PT vs LAN9513-JZX-TR
  • LAN9250T/PT vs LAN9513-JZX
  • LAN9250T/PT vs LAN9512I-JZX
  • LAN9250T/PT vs LAN9512-JZX-TR
  • LAN9250T/PT vs LAN9512-JZX
  • LAN9250T/PT vs LAN9500I-ABZJ-TR
  • LAN9250T/PT vs LAN9500I-ABZJ
  • LAN9250T/PT vs LAN9500AI-ABZJ-TR
  • LAN9250T/PT vs LAN9500AI-ABZJ
  • LAN9250T/PT vs LAN9500A-ABZJ-TR
  • LAN9250T/PT vs LAN9500A-ABZJ
  • LAN9250T/PT vs LAN9500-ABZJ-TR
  • LAN9250T/PT vs LAN9500-ABZJ
  • LAN9250T/PT vs LAN9420I-NU
  • LAN9250T/PT vs LAN9420-NU
  • LAN9250T/PT vs LAN9360A-I/CQBT-100
  • LAN9250T/PT vs LAN9360A-I/CQB-100
  • LAN9250T/PT vs LAN9355TI/PT
  • LAN9250T/PT vs LAN9355TI/ML
  • LAN9250T/PT vs LAN9355T/PT
  • LAN9250T/PT vs LAN9355T/ML
  • LAN9250T/PT vs LAN9355I/PT
  • LAN9250T/PT vs LAN9355I/ML
  • LAN9250T/PT vs LAN9355/PT
  • LAN9250T/PT vs LAN9355/ML
  • LAN9250T/PT vs LAN9354TI/ML
  • LAN9250T/PT vs LAN9354T/ML
  • LAN9250T/PT vs LAN9354I/ML
  • LAN9250T/PT vs LAN9354/ML
  • LAN9250T/PT vs LAN9353TI/PT
  • LAN9250T/PT vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.