LAN9513-JZX-TR
LAN9513-JZX-TR
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
History Price: $6.72000
In Stock: 24000
LAN9513-JZX-TR Specification
Specification
Part No
LAN9513-JZX-TR
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9513-JZX-TR PDF Datasheet
LAN9513-JZX-TR Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9513-JZX-TR Compare Parts
  • LAN9513-JZX-TR vs LAN9730I-ABZJ
  • LAN9513-JZX-TR vs LAN9730-ABZJ-TR
  • LAN9513-JZX-TR vs LAN9730-ABZJ
  • LAN9513-JZX-TR vs LAN9662/9MX
  • LAN9513-JZX-TR vs LAN9662-I/9MX
  • LAN9513-JZX-TR vs LAN9514I-JZX
  • LAN9513-JZX-TR vs LAN9514-JZX-TR
  • LAN9513-JZX-TR vs LAN9514-JZX
  • LAN9513-JZX-TR vs LAN9513I-JZX
  • LAN9513-JZX-TR vs LAN9513-JZX
  • LAN9513-JZX-TR vs LAN9512I-JZX
  • LAN9513-JZX-TR vs LAN9512-JZX-TR
  • LAN9513-JZX-TR vs LAN9512-JZX
  • LAN9513-JZX-TR vs LAN9500I-ABZJ-TR
  • LAN9513-JZX-TR vs LAN9500I-ABZJ
  • LAN9513-JZX-TR vs LAN9500AI-ABZJ-TR
  • LAN9513-JZX-TR vs LAN9500AI-ABZJ
  • LAN9513-JZX-TR vs LAN9500A-ABZJ-TR
  • LAN9513-JZX-TR vs LAN9500A-ABZJ
  • LAN9513-JZX-TR vs LAN9500-ABZJ-TR
  • LAN9513-JZX-TR vs LAN9500-ABZJ
  • LAN9513-JZX-TR vs LAN9420I-NU
  • LAN9513-JZX-TR vs LAN9420-NU
  • LAN9513-JZX-TR vs LAN9360A-I/CQBT-100
  • LAN9513-JZX-TR vs LAN9360A-I/CQB-100
  • LAN9513-JZX-TR vs LAN9355TI/PT
  • LAN9513-JZX-TR vs LAN9355TI/ML
  • LAN9513-JZX-TR vs LAN9355T/PT
  • LAN9513-JZX-TR vs LAN9355T/ML
  • LAN9513-JZX-TR vs LAN9355I/PT
  • LAN9513-JZX-TR vs LAN9355I/ML
  • LAN9513-JZX-TR vs LAN9355/PT
  • LAN9513-JZX-TR vs LAN9355/ML
  • LAN9513-JZX-TR vs LAN9354TI/ML
  • LAN9513-JZX-TR vs LAN9354T/ML
  • LAN9513-JZX-TR vs LAN9354I/ML
  • LAN9513-JZX-TR vs LAN9354/ML
  • LAN9513-JZX-TR vs LAN9353TI/PT
  • LAN9513-JZX-TR vs LAN9353T/PT
  • LAN9513-JZX-TR vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.