☰
MCP4901-E/SN
MCP4901-E/SN
Active
Description:  IC DAC 8BIT V-OUT 8SOIC
Manufacturer:  Microchip Technology
History Price: $1.35000
In Stock: 39840
MCP4901-E/SN Specification
Specification
Part No
MCP4901-E/SN
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MCP4901-E/SN PDF Datasheet
MCP4901-E/SN Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4901-E/SN Description
Microchip Technology MCP4901-E/SN Overview

The MCP4901-E/SN is a highly versatile and efficient Digital-to-Analog Converter (DAC) offered by Microchip Technology. It is specifically designed for applications where low power consumption, simplicity, and high performance are critical. This DAC is ideal for systems that require precise analog signal generation from digital data, such as in audio, industrial control, sensor interfacing, and signal processing applications.

Key Features

* Resolution: 8-bit resolution, providing sufficient precision for many general-purpose applications.
* Output Voltage Range: The DAC outputs a voltage between 0 to VDD, with VDD typically set between 2.7V and 5.5V, offering flexibility for a wide range of system voltages.
* Power Consumption: Ultra-low power consumption, drawing only a few microamperes in shutdown mode and a typical operating current of around 40 µA, making it suitable for battery-powered devices.
* Single-Supply Operation: Can be operated with a single supply voltage, simplifying the design of low-power, cost-effective systems.
* Output Drive Capability: Capable of driving loads directly, making it easier to interface with external circuits without the need for additional buffer amplifiers.
* SPI Interface: Utilizes a Serial Peripheral Interface (SPI), which allows for fast, reliable communication with the host microcontroller, enabling easy integration into digital systems.
* Internal Reference Voltage: The device features an internal 1.024V reference for stable and accurate output, reducing the need for external reference sources.

Electrical Characteristics

* Resolution: 8 bits
* Supply Voltage (VDD): 2.7V to 5.5V
* Output Voltage Swing: 0V to VDD
* Reference Voltage: 1.024V (internal)
* Data Interface: SPI (Serial Peripheral Interface)
* Maximum Data Rate: 10 MHz for the SPI clock
* Shutdown Current: Typically 1 µA
* Operating Current: 40 µA (typical)
* Output Impedance: 10 kΩ (typical)

Performance Specifications

* Differential Nonlinearity (DNL): ±1 LSB (Least Significant Bit), ensuring accurate representation of digital data to analog output.
* Integral Nonlinearity (INL): ±1.5 LSB, contributing to the overall linearity of the conversion process.
* Settling Time: 15 µs for 0 to 255 output range, making the DAC suitable for applications where response time is critical.
* Output Drive Capability: 10 kΩ load at 5V, enabling it to drive simple analog circuits directly.

Package Options

The MCP4901-E/SN is available in 8-pin PDIP (Plastic Dual Inline Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), allowing for flexibility in terms of form factor, depending on the application and space constraints.

Applications

* Audio Systems: The MCP4901-E/SN can be used to generate analog signals from digital audio sources, providing a clean and accurate signal output.
* Industrial Control: It can be used in systems where precise control of analog signals is needed, such as in motor control, sensor interfaces, and other industrial systems.
* Portable Devices: Its low power consumption and small form factor make it ideal for battery-operated devices, helping to extend the battery life.
* Signal Processing: This DAC is suitable for use in signal conditioning and processing systems, where the conversion of digital data into analog signals is necessary.

Conclusion

The MCP4901-E/SN is an excellent choice for applications requiring low power, small size, and high performance. Its integration of key features such as SPI interface, low power operation, and internal reference voltage makes it a robust solution for a wide variety of digital-to-analog conversion needs in consumer electronics, industrial systems, and portable devices.
MCP4901-E/SN Compare Parts
  • MCP4901-E/SN vs MCP4922T-E/ST
  • MCP4901-E/SN vs MCP4922T-E/SLVAO
  • MCP4901-E/SN vs MCP4922T-E/SL
  • MCP4901-E/SN vs MCP4922-E/STVAO
  • MCP4901-E/SN vs MCP4922-E/ST
  • MCP4901-E/SN vs MCP4922-E/SLVAO
  • MCP4901-E/SN vs MCP4922-E/SL
  • MCP4901-E/SN vs MCP4922-E/P
  • MCP4901-E/SN vs MCP4921T-E/SNVAO
  • MCP4901-E/SN vs MCP4921T-E/SN
  • MCP4901-E/SN vs MCP4921T-E/MS
  • MCP4901-E/SN vs MCP4921T-E/MCVAO
  • MCP4901-E/SN vs MCP4921T-E/MC
  • MCP4901-E/SN vs MCP4921-E/SN
  • MCP4901-E/SN vs MCP4921-E/P
  • MCP4901-E/SN vs MCP4921-E/MS
  • MCP4901-E/SN vs MCP4921-E/MCVAO
  • MCP4901-E/SN vs MCP4921-E/MC
  • MCP4901-E/SN vs MCP4912T-E/STVAO
  • MCP4901-E/SN vs MCP4912T-E/ST
  • MCP4901-E/SN vs MCP4912T-E/SL
  • MCP4901-E/SN vs MCP4912-E/ST
  • MCP4901-E/SN vs MCP4912-E/SL
  • MCP4901-E/SN vs MCP4912-E/P
  • MCP4901-E/SN vs MCP4911T-E/SN
  • MCP4901-E/SN vs MCP4911T-E/MS
  • MCP4901-E/SN vs MCP4911T-E/MC
  • MCP4901-E/SN vs MCP4911-E/SN
  • MCP4901-E/SN vs MCP4911-E/P
  • MCP4901-E/SN vs MCP4911-E/MS
  • MCP4901-E/SN vs MCP4911-E/MC
  • MCP4901-E/SN vs MCP4902T-E/ST
  • MCP4901-E/SN vs MCP4902T-E/SL
  • MCP4901-E/SN vs MCP4902-E/ST
  • MCP4901-E/SN vs MCP4902-E/SL
  • MCP4901-E/SN vs MCP4902-E/P
  • MCP4901-E/SN vs MCP4901T-E/SN
  • MCP4901-E/SN vs MCP4901T-E/MS
  • MCP4901-E/SN vs MCP4901T-E/MC
  • MCP4901-E/SN vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied