Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Microchip Technology MCP4912-E/P
MCP4912-E/P
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 14DIP
Manufacturer:
Microchip Technology
Datasheet:
MCP4912-E/P Datasheet
History Price: $2.77000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP4912-E/P Specification
Specification
Part No
MCP4912-E/P
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
MCP4912-E/P PDF Datasheet
MCP4912-E/P Datasheet
Click and Download: MCP4912-E/P Datasheet
MCP4912-E/P Related Parts
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4912-E/P Compare Parts
MCP4912-E/P vs MCP4922T-E/ST
MCP4912-E/P vs MCP4922T-E/SLVAO
MCP4912-E/P vs MCP4922T-E/SL
MCP4912-E/P vs MCP4922-E/STVAO
MCP4912-E/P vs MCP4922-E/ST
MCP4912-E/P vs MCP4922-E/SLVAO
MCP4912-E/P vs MCP4922-E/SL
MCP4912-E/P vs MCP4922-E/P
MCP4912-E/P vs MCP4921T-E/SNVAO
MCP4912-E/P vs MCP4921T-E/SN
MCP4912-E/P vs MCP4921T-E/MS
MCP4912-E/P vs MCP4921T-E/MCVAO
MCP4912-E/P vs MCP4921T-E/MC
MCP4912-E/P vs MCP4921-E/SN
MCP4912-E/P vs MCP4921-E/P
MCP4912-E/P vs MCP4921-E/MS
MCP4912-E/P vs MCP4921-E/MCVAO
MCP4912-E/P vs MCP4921-E/MC
MCP4912-E/P vs MCP4912T-E/STVAO
MCP4912-E/P vs MCP4912T-E/ST
MCP4912-E/P vs MCP4912T-E/SL
MCP4912-E/P vs MCP4912-E/ST
MCP4912-E/P vs MCP4912-E/SL
MCP4912-E/P vs MCP4911T-E/SN
MCP4912-E/P vs MCP4911T-E/MS
MCP4912-E/P vs MCP4911T-E/MC
MCP4912-E/P vs MCP4911-E/SN
MCP4912-E/P vs MCP4911-E/P
MCP4912-E/P vs MCP4911-E/MS
MCP4912-E/P vs MCP4911-E/MC
MCP4912-E/P vs MCP4902T-E/ST
MCP4912-E/P vs MCP4902T-E/SL
MCP4912-E/P vs MCP4902-E/ST
MCP4912-E/P vs MCP4902-E/SL
MCP4912-E/P vs MCP4902-E/P
MCP4912-E/P vs MCP4901T-E/SN
MCP4912-E/P vs MCP4901T-E/MS
MCP4912-E/P vs MCP4901T-E/MC
MCP4912-E/P vs MCP4901-E/SN
MCP4912-E/P vs MCP4901-E/P
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied