☰
MCP4912-E/SL
MCP4912-E/SL
Active
Description:  IC DAC 10BIT V-OUT 14SOIC
Manufacturer:  Microchip Technology
History Price: $2.57000
In Stock: 22880
MCP4912-E/SL Specification
Specification
Part No
MCP4912-E/SL
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
MCP4912-E/SL PDF Datasheet
MCP4912-E/SL Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4912-E/SL Description
The Microchip Technology MCP4912-E/SL is a high-performance, dual-channel digital-to-analog converter (DAC) designed for a wide range of applications, including audio processing, industrial control systems, and instrumentation. This device is particularly known for its high resolution, low power consumption, and flexible interface options, making it suitable for both embedded systems and general-purpose applications. Below is a detailed overview of the specifications, features, and applications of the MCP4912-E/SL.

## Overview

The MCP4912 is a 12-bit DAC that operates with a simple serial peripheral interface (SPI), allowing easy integration into various microcontroller and digital signal processing (DSP) environments. The dual-channel capability enables simultaneous output of two independent analog signals, which is beneficial in applications where multiple control signals are needed. The device supports a wide supply voltage range and offers programmable gain, enhancing its versatility.

## Key Specifications

1. DAC Characteristics:
- Resolution: 12 bits, providing 4096 discrete output levels.
- Output Voltage Range: The output voltage range is typically from 0V to VDD, where VDD can be between 2.7V and 5.5V.
- Output Current: The device can source or sink up to 25 mA, making it suitable for driving various loads directly.

2. Power Supply:
- Supply Voltage (VDD): The device operates within a range of 2.7V to 5.5V, allowing compatibility with various systems.
- Power Consumption: The MCP4912 has low power consumption, typically around 100 µA in active mode and less than 1 µA in shutdown mode, making it ideal for battery-powered applications.

3. Performance Characteristics:
- Full Scale Output: The full-scale output voltage is determined by the VDD supply voltage, allowing for scalable applications.
- Differential Nonlinearity (DNL): Typically ±1 LSB, ensuring high accuracy and linearity in the output.
- Integral Nonlinearity (INL): Typically ±1 LSB, providing reliable performance across the full output range.

4. Interface:
- Communication Protocol: The MCP4912 uses a 3-wire SPI interface for communication, allowing for fast data transmission and easy integration with microcontrollers.
- Data Rate: It supports data rates of up to 20 MHz, enabling rapid updates of the output signals.

5. Package Options:
- Package Type: The MCP4912-E/SL is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into a variety of circuit designs.

## Features

- Dual Channel: The device features two independent DAC channels, allowing for simultaneous output of two signals, which is essential for many applications.
- Programmable Gain: Each channel can be configured for different gain settings, providing flexibility in output range and signal conditioning.
- Shutdown Mode: The MCP4912 includes a shutdown feature, significantly reducing power consumption when the DAC is not in use.
- Integrated Reference: The internal voltage reference simplifies design and reduces the number of external components required.

## Applications

The Microchip MCP4912-E/SL is suitable for a wide array of applications, including:

- Audio Processing: Used in audio systems for generating analog signals from digital sources, such as synthesizers or digital mixers.
- Industrial Control: Ideal for control systems that require precise analog output, such as motor control, valve positioning, and signal modulation.
- Instrumentation: Suitable for medical instrumentation and measurement systems where accurate analog output is essential for signal representation.
- Consumer Electronics: Can be utilized in various consumer devices, such as remote controls, displays, and programmable gain amplifiers.

## Design Considerations

When integrating the MCP4912-E/SL into design projects, consider the following:

- Power Supply Decoupling: Use proper decoupling capacitors close to the power supply pins to minimize noise and ensure stable operation.
- Signal Integrity: Implement a good layout strategy to minimize the effects of parasitic capacitance and inductance, particularly on the SPI lines.
- Thermal Management: Although the device operates at low power, ensuring adequate thermal management practices can enhance reliability in high-temperature environments.

## Conclusion

The Microchip Technology MCP4912-E/SL is a versatile and high-performance dual-channel DAC that offers an excellent combination of resolution, low power consumption, and easy integration through an SPI interface. With its features and capabilities, it is well-suited for a broad range of applications, from audio processing to industrial control systems. By leveraging the MCP4912, engineers can develop innovative solutions that require precise analog outputs, contributing to advancements in technology across various fields. The device%27s ability to operate efficiently and effectively makes it a valuable component in the design of modern electronic systems.
MCP4912-E/SL Compare Parts
  • MCP4912-E/SL vs MCP4922T-E/ST
  • MCP4912-E/SL vs MCP4922T-E/SLVAO
  • MCP4912-E/SL vs MCP4922T-E/SL
  • MCP4912-E/SL vs MCP4922-E/STVAO
  • MCP4912-E/SL vs MCP4922-E/ST
  • MCP4912-E/SL vs MCP4922-E/SLVAO
  • MCP4912-E/SL vs MCP4922-E/SL
  • MCP4912-E/SL vs MCP4922-E/P
  • MCP4912-E/SL vs MCP4921T-E/SNVAO
  • MCP4912-E/SL vs MCP4921T-E/SN
  • MCP4912-E/SL vs MCP4921T-E/MS
  • MCP4912-E/SL vs MCP4921T-E/MCVAO
  • MCP4912-E/SL vs MCP4921T-E/MC
  • MCP4912-E/SL vs MCP4921-E/SN
  • MCP4912-E/SL vs MCP4921-E/P
  • MCP4912-E/SL vs MCP4921-E/MS
  • MCP4912-E/SL vs MCP4921-E/MCVAO
  • MCP4912-E/SL vs MCP4921-E/MC
  • MCP4912-E/SL vs MCP4912T-E/STVAO
  • MCP4912-E/SL vs MCP4912T-E/ST
  • MCP4912-E/SL vs MCP4912T-E/SL
  • MCP4912-E/SL vs MCP4912-E/ST
  • MCP4912-E/SL vs MCP4912-E/P
  • MCP4912-E/SL vs MCP4911T-E/SN
  • MCP4912-E/SL vs MCP4911T-E/MS
  • MCP4912-E/SL vs MCP4911T-E/MC
  • MCP4912-E/SL vs MCP4911-E/SN
  • MCP4912-E/SL vs MCP4911-E/P
  • MCP4912-E/SL vs MCP4911-E/MS
  • MCP4912-E/SL vs MCP4911-E/MC
  • MCP4912-E/SL vs MCP4902T-E/ST
  • MCP4912-E/SL vs MCP4902T-E/SL
  • MCP4912-E/SL vs MCP4902-E/ST
  • MCP4912-E/SL vs MCP4902-E/SL
  • MCP4912-E/SL vs MCP4902-E/P
  • MCP4912-E/SL vs MCP4901T-E/SN
  • MCP4912-E/SL vs MCP4901T-E/MS
  • MCP4912-E/SL vs MCP4901T-E/MC
  • MCP4912-E/SL vs MCP4901-E/SN
  • MCP4912-E/SL vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied