☰
MCP4921-E/MS
MCP4921-E/MS
Active
Description:  IC DAC 12BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $2.78000
In Stock: 24720
MCP4921-E/MS Specification
Specification
Part No
MCP4921-E/MS
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP4921-E/MS PDF Datasheet
MCP4921-E/MS Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4921-E/MS Description
Overview of Microchip Technology MCP4921-E/MS

The Microchip Technology MCP4921-E/MS is a 12-bit digital-to-analog converter (DAC) that provides high performance and flexibility for a variety of applications. This device is particularly well-suited for applications requiring precise analog output from digital signals, such as audio processing, signal generation, and control systems.

Key Features

- 12-Bit Resolution: The MCP4921 offers a 12-bit resolution, allowing for 4096 discrete output levels. This high resolution is essential for applications that require fine control over analog signals.

- Single-Channel Output: The device features a single-channel output, making it ideal for applications where only one analog signal is needed.

- SPI Interface: The MCP4921 utilizes a Serial Peripheral Interface (SPI) for communication, enabling fast data transfer rates and easy integration with microcontrollers and digital signal processors.

- Internal Reference Voltage: The DAC includes an internal reference voltage of 2.048 V, which simplifies the design and reduces the need for external components.

- Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered applications.

Specifications

- Resolution: 12 bits
- Output Voltage Range: 0 V to Vref (where Vref is typically 2.048 V)
- Maximum Output Current: 25 mA
- Power Supply Voltage: 2.7 V to 5.5 V
- Data Interface: SPI-compatible
- Maximum Data Rate: 1 MHz
- Power Consumption: 1.5 mA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: 8-pin MSOP (Mini Small Outline Package)

Applications

The MCP4921-E/MS is versatile and can be used in various applications, including:

- Audio Applications: Ideal for generating audio signals in digital audio processing systems.
- Signal Generation: Used in function generators and waveform synthesis applications.
- Control Systems: Suitable for controlling analog devices such as motors and actuators.
- Sensor Interfaces: Can be employed in sensor applications where digital signals need to be converted to analog for further processing.

Conclusion

The Microchip Technology MCP4921-E/MS is a robust and efficient 12-bit DAC that provides high precision and flexibility for a wide range of applications. Its SPI interface, low power consumption, and integrated reference voltage make it an excellent choice for designers looking to implement digital-to-analog conversion in their systems. With its reliable performance and compact package, the MCP4921 is well-suited for both consumer and industrial applications, ensuring accurate and efficient signal processing.
MCP4921-E/MS Compare Parts
  • MCP4921-E/MS vs MCP4922T-E/ST
  • MCP4921-E/MS vs MCP4922T-E/SLVAO
  • MCP4921-E/MS vs MCP4922T-E/SL
  • MCP4921-E/MS vs MCP4922-E/STVAO
  • MCP4921-E/MS vs MCP4922-E/ST
  • MCP4921-E/MS vs MCP4922-E/SLVAO
  • MCP4921-E/MS vs MCP4922-E/SL
  • MCP4921-E/MS vs MCP4922-E/P
  • MCP4921-E/MS vs MCP4921T-E/SNVAO
  • MCP4921-E/MS vs MCP4921T-E/SN
  • MCP4921-E/MS vs MCP4921T-E/MS
  • MCP4921-E/MS vs MCP4921T-E/MCVAO
  • MCP4921-E/MS vs MCP4921T-E/MC
  • MCP4921-E/MS vs MCP4921-E/SN
  • MCP4921-E/MS vs MCP4921-E/P
  • MCP4921-E/MS vs MCP4921-E/MCVAO
  • MCP4921-E/MS vs MCP4921-E/MC
  • MCP4921-E/MS vs MCP4912T-E/STVAO
  • MCP4921-E/MS vs MCP4912T-E/ST
  • MCP4921-E/MS vs MCP4912T-E/SL
  • MCP4921-E/MS vs MCP4912-E/ST
  • MCP4921-E/MS vs MCP4912-E/SL
  • MCP4921-E/MS vs MCP4912-E/P
  • MCP4921-E/MS vs MCP4911T-E/SN
  • MCP4921-E/MS vs MCP4911T-E/MS
  • MCP4921-E/MS vs MCP4911T-E/MC
  • MCP4921-E/MS vs MCP4911-E/SN
  • MCP4921-E/MS vs MCP4911-E/P
  • MCP4921-E/MS vs MCP4911-E/MS
  • MCP4921-E/MS vs MCP4911-E/MC
  • MCP4921-E/MS vs MCP4902T-E/ST
  • MCP4921-E/MS vs MCP4902T-E/SL
  • MCP4921-E/MS vs MCP4902-E/ST
  • MCP4921-E/MS vs MCP4902-E/SL
  • MCP4921-E/MS vs MCP4902-E/P
  • MCP4921-E/MS vs MCP4901T-E/SN
  • MCP4921-E/MS vs MCP4901T-E/MS
  • MCP4921-E/MS vs MCP4901T-E/MC
  • MCP4921-E/MS vs MCP4901-E/SN
  • MCP4921-E/MS vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied