☰
MCP4922-E/P
MCP4922-E/P
Active
Description:  IC DAC 12BIT V-OUT 14DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP4922-E/P Datasheet
History Price: $3.95000
In Stock: 19680
MCP4922-E/P Specification
Specification
Part No
MCP4922-E/P
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
MCP4922-E/P PDF Datasheet
MCP4922-E/P Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4922-E/P Description
The Microchip MCP4922-E/P is a dual-channel, 12-bit digital-to-analog converter (DAC) designed for precision analog signal generation in embedded and mixed-signal systems. It belongs to the MCP492X family of SPI-interfaced DACs and integrates two independent voltage-output DAC channels within a single package, enabling compact multi-channel analog control solutions.

## Device Function and Positioning

The MCP4922 is a voltage-output DAC with two independent conversion channels (DAC A and DAC B). Each channel converts a digital input word into a corresponding analog output voltage referenced to an external reference input (VREF).

The device is intended for applications requiring:

* Precise analog waveform generation
* Programmable voltage biasing
* Digital control of analog subsystems

It is a buffered voltage output DAC architecture, meaning the internal output amplifier provides low output impedance and simplifies direct interfacing with resistive or moderate capacitive loads.

The device communicates via a standard Serial Peripheral Interface (SPI)-compatible serial bus, enabling integration with most microcontrollers and digital signal processors.

## DAC Architecture and Conversion Principle

The MCP4922 uses a resistor-string DAC architecture, which provides:

* Monotonic output behavior across the full code range
* Predictable linearity characteristics
* No missing codes under specified operating conditions

Each DAC channel independently converts a 12-bit digital word into a proportional fraction of the reference voltage. The output is scaled according to the input code and internal transfer function defined by the DAC architecture.

The output voltage is expressed as a function of the reference input and digital code, with optional gain configuration (buffered or unbuffered reference scaling depending on configuration bits).

## Serial Interface and Digital Control Logic

The device uses a synchronous serial interface compatible with SPI modes commonly used in microcontroller systems. Key interface signals include:

* Serial Clock (SCK)
* Serial Data Input (SDI)
* Chip Select (CS)
* Load control for DAC update synchronization

Data is shifted into a 16-bit input register, which includes:

* Configuration bits (channel selection, gain setting, shutdown control)
* 12-bit DAC input data word

The internal architecture separates the input shift register from the DAC latch, enabling controlled updates of analog outputs. A buffered load mechanism ensures that both DAC channels can be updated simultaneously or independently depending on configuration.

## Output Stage Characteristics

Each DAC channel includes an integrated output buffer amplifier, providing:

* Low output impedance suitable for direct load driving
* Rail-to-rail output capability (within internal headroom constraints)
* Stable operation with capacitive loading within specified limits

The output voltage swing is fundamentally constrained by:

* Reference voltage magnitude
* Output buffer headroom limitations relative to supply rails
* Load current conditions

The output is voltage-mode, not current-output, simplifying analog interfacing requirements.

## Reference Input and Scaling Behavior

The MCP4922 requires an external precision reference voltage (VREF), which defines the full-scale output range. The device supports:

* Buffered or unbuffered reference modes depending on configuration
* Independent scaling control per channel through gain selection bits

The reference input directly influences:

* Full-scale output voltage
* Effective resolution voltage step size (LSB weight)

Proper reference decoupling is critical to maintaining low noise and stable conversion accuracy.

## Power Supply and Operating Conditions

The device operates from a single supply voltage suitable for mixed-signal systems. Internal analog and digital sections share the supply domain with appropriate internal isolation.

Key electrical constraints include:

* Supply voltage range defines maximum output swing and digital interface compatibility
* Digital input thresholds are referenced to supply domain logic levels
* Analog output performance is dependent on supply headroom and load conditions

Proper decoupling of the supply pins is required to minimize coupling between digital switching activity and analog output integrity.

## Dynamic Performance Characteristics

Although not a high-speed DAC, the MCP4922 supports moderate-speed updates suitable for control and waveform generation. Dynamic behavior is influenced by:

* SPI update rate
* Internal DAC settling time
* Output amplifier slew rate
* Load capacitance

Settling time defines how quickly the output reaches its final value after a digital update, typically constrained by internal amplifier bandwidth and load conditions.

## Shutdown and Power Management

The device includes a software-controlled shutdown mode that disables the DAC output stage to reduce power consumption. In shutdown state:

* Output is placed in a high-impedance or defined low-power state depending on configuration
* Internal bias circuits are reduced or disabled
* Digital interface remains active for reactivation

This feature is commonly used in battery-powered or power-sensitive systems.

## Typical Application Domains

The MCP4922 is widely used in:

* Programmable analog control systems
* Embedded waveform generation (low-frequency signal synthesis)
* Bias voltage generation for sensor conditioning circuits
* Motor control reference generation
* Industrial automation analog setpoint generation
* Audio or signal conditioning auxiliary DAC functions (non-audio-grade precision role)

Its dual-channel structure is particularly suited for systems requiring simultaneous control of two independent analog parameters.

## Summary

The Microchip MCP4922-E/P is a dual 12-bit SPI-controlled voltage-output DAC with integrated output buffers and external reference scaling. It provides monotonic, low-noise analog conversion suitable for embedded control and instrumentation systems. Its architecture emphasizes integration simplicity, deterministic digital control, and stable analog output performance in low- to mid-speed precision applications.
MCP4922-E/P Compare Parts
  • MCP4922-E/P vs MCP4922T-E/ST
  • MCP4922-E/P vs MCP4922T-E/SLVAO
  • MCP4922-E/P vs MCP4922T-E/SL
  • MCP4922-E/P vs MCP4922-E/STVAO
  • MCP4922-E/P vs MCP4922-E/ST
  • MCP4922-E/P vs MCP4922-E/SLVAO
  • MCP4922-E/P vs MCP4922-E/SL
  • MCP4922-E/P vs MCP4921T-E/SNVAO
  • MCP4922-E/P vs MCP4921T-E/SN
  • MCP4922-E/P vs MCP4921T-E/MS
  • MCP4922-E/P vs MCP4921T-E/MCVAO
  • MCP4922-E/P vs MCP4921T-E/MC
  • MCP4922-E/P vs MCP4921-E/SN
  • MCP4922-E/P vs MCP4921-E/P
  • MCP4922-E/P vs MCP4921-E/MS
  • MCP4922-E/P vs MCP4921-E/MCVAO
  • MCP4922-E/P vs MCP4921-E/MC
  • MCP4922-E/P vs MCP4912T-E/STVAO
  • MCP4922-E/P vs MCP4912T-E/ST
  • MCP4922-E/P vs MCP4912T-E/SL
  • MCP4922-E/P vs MCP4912-E/ST
  • MCP4922-E/P vs MCP4912-E/SL
  • MCP4922-E/P vs MCP4912-E/P
  • MCP4922-E/P vs MCP4911T-E/SN
  • MCP4922-E/P vs MCP4911T-E/MS
  • MCP4922-E/P vs MCP4911T-E/MC
  • MCP4922-E/P vs MCP4911-E/SN
  • MCP4922-E/P vs MCP4911-E/P
  • MCP4922-E/P vs MCP4911-E/MS
  • MCP4922-E/P vs MCP4911-E/MC
  • MCP4922-E/P vs MCP4902T-E/ST
  • MCP4922-E/P vs MCP4902T-E/SL
  • MCP4922-E/P vs MCP4902-E/ST
  • MCP4922-E/P vs MCP4902-E/SL
  • MCP4922-E/P vs MCP4902-E/P
  • MCP4922-E/P vs MCP4901T-E/SN
  • MCP4922-E/P vs MCP4901T-E/MS
  • MCP4922-E/P vs MCP4901T-E/MC
  • MCP4922-E/P vs MCP4901-E/SN
  • MCP4922-E/P vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied