☰
MCP6004-E/ST
MCP6004-E/ST
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Microchip Technology
History Price: $0.63000
In Stock: 16320
MCP6004-E/ST Specification
Specification
Part No
MCP6004-E/ST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
4.5 mV
Current - Supply
100μA (x4 Channels)
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MCP6004-E/ST PDF Datasheet
MCP6004-E/ST Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6004-E/ST Description
Overview of Microchip Technology MCP6004-E/ST

The Microchip Technology MCP6004-E/ST is a versatile and efficient operational amplifier (op-amp) suitable for a broad range of applications. Known for its low power consumption and high performance, this op-amp is widely utilized in consumer electronics, automotive systems, and industrial applications. Understanding its specifications and features is critical for engineers and designers looking to implement robust signal processing capabilities in their designs.

Key Specifications

| Specification | Details |
|--------------------------|-----------------------------|
| Supply Voltage Range | 1.8V to 6.0V |
| Input Offset Voltage | 2 mV (typical) |
| Gain Bandwidth Product | 1 MHz |
| Input Bias Current | 1 pA (typical) |
| Supply Current (Iq) | 1.2 mA (per amplifier) |
| Output Voltage Swing | Rail-to-Rail |
| Common Mode Voltage Range| -0.3V to V+ - 1.5V |
| Total Harmonic Distortion (THD)| 0.01% (at 1 kHz) |
| Temperature Range | -40°C to +125°C |
| Package Options | SOIC-14, TSSOP-14 |

Operating Characteristics

The MCP6004-E/ST operates efficiently in a single-supply or dual-supply configuration. Its low input offset voltage makes it suitable for precision applications, while the unity-gain stability allows for flexible feedback configurations. The op-amp’s rail-to-rail output enhances signal swing capabilities, making it ideal for low-voltage applications.

Power Consumption

A standout feature of the MCP6004 is its low supply current, which significantly enhances battery life in portable devices. With a quiescent current of only 1.2 mA per amplifier, it supports low-power operation across various applications, thus making it highly efficient in terms of energy consumption.

Performance Metrics

The MCP6004 offers impressive performance in terms of:
- Gain Bandwidth Product: At 1 MHz, it maintains a decent bandwidth for low-frequency amplifications, which is adequate for most analog signal processing applications.
- Input Bias Current: At 1 pA, the input bias current is negligible, making the MCP6004 suitable for applications that require high impedance.
- Common Mode Rejection Ratio (CMRR): High CMRR ensures that the op-amp minimizes errors due to common-mode signals, which is essential in differential signal applications.

Thermal Performance

The MCP6004 is designed to operate effectively in a wide temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications where environmental conditions may vary greatly. This robustness is accompanied by thermal shutdown features that prevent damage from overheating.

Applications

The MCP6004-E/ST finds application in a variety of fields, including:
- Audio Signal Processing: Due to its low distortion and wide bandwidth, it is commonly utilized in audio equipment.
- Battery-Powered Devices: Its low power consumption and high efficiency make it ideal for mobile and battery-operated devices.
- Sensor Signal Conditioning: It effectively amplifies low-level signals from sensors in medical and environmental monitoring systems.
- Active Filters and Comparators: The MCP6004 can be used in creating active filter circuits and comparators due to its operational versatility.

Conclusion

The Microchip Technology MCP6004-E/ST is a highly versatile op-amp that offers impressive specifications for a wide range of applications. Its combination of low power consumption, high performance, and temperature robustness makes it an excellent choice for designers and engineers aiming to innovate in signal processing and amplification technology.
MCP6004-E/ST Compare Parts
  • MCP6004-E/ST vs MCP6V99-E/ST
  • MCP6004-E/ST vs MCP6V97T-E/MS
  • MCP6004-E/ST vs MCP6V97T-E/MNY
  • MCP6004-E/ST vs MCP6V97-E/MS
  • MCP6004-E/ST vs MCP6V96UT-E/OT
  • MCP6004-E/ST vs MCP6V96UT-E/LTY
  • MCP6004-E/ST vs MCP6V96T-E/OT
  • MCP6004-E/ST vs MCP6V94T-E/STVAO
  • MCP6004-E/ST vs MCP6V94T-E/ST
  • MCP6004-E/ST vs MCP6V94-E/ST
  • MCP6004-E/ST vs MCP6V92T-E/MSVAO
  • MCP6004-E/ST vs MCP6V92T-E/MS
  • MCP6004-E/ST vs MCP6V92T-E/MNY
  • MCP6004-E/ST vs MCP6V92-E/MS
  • MCP6004-E/ST vs MCP6V91UT-E/OTVAO
  • MCP6004-E/ST vs MCP6V91UT-E/OT
  • MCP6004-E/ST vs MCP6V91UT-E/LTY
  • MCP6004-E/ST vs MCP6V91T-E/OTVAO
  • MCP6004-E/ST vs MCP6V91T-E/OT
  • MCP6004-E/ST vs MCP6V89T-E/ST
  • MCP6004-E/ST vs MCP6V89-E/ST
  • MCP6004-E/ST vs MCP6V87T-E/MS
  • MCP6004-E/ST vs MCP6V87T-E/MNY
  • MCP6004-E/ST vs MCP6V87-E/MS
  • MCP6004-E/ST vs MCP6V86UT-E/OT
  • MCP6004-E/ST vs MCP6V86UT-E/LTY
  • MCP6004-E/ST vs MCP6V86T-E/OT
  • MCP6004-E/ST vs MCP6V84T-E/STVAO
  • MCP6004-E/ST vs MCP6V84T-E/ST
  • MCP6004-E/ST vs MCP6V84-E/ST
  • MCP6004-E/ST vs MCP6V82T-E/MSVAO
  • MCP6004-E/ST vs MCP6V82T-E/MS
  • MCP6004-E/ST vs MCP6V82T-E/MNY
  • MCP6004-E/ST vs MCP6V82-E/MS
  • MCP6004-E/ST vs MCP6V81UT-E/OT
  • MCP6004-E/ST vs MCP6V81UT-E/LTY
  • MCP6004-E/ST vs MCP6V81T-E/OTVAO
  • MCP6004-E/ST vs MCP6V81T-E/OT
  • MCP6004-E/ST vs MCP6V79T-E/ST
  • MCP6004-E/ST vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!